Current Mode Push-Pull PWM With Programmable Slope Compensation 8-SOIC 0 to 70
Manufacturer: Texas Instruments
Win Source Part Number: 1320678-UCC38085D
Category: Integrated Circuits (ICs)>Power Management (PMIC)>AC DC Converters, Offline Switches
Packaging: Tube
Standard Package: 75
Mounting: Surface Mount
Output Isolation: Isolated
Internal Switch(s): No
Topology: Push-Pull
Voltage - Start Up: 12.5 V
Duty Cycle: 49%
Frequency - Switching: 50kHz ~ 1MHz
Fault Protection: Current Limiting
Control Features: Frequency Control
Supplier Device Package: 8-SOIC
Temperature Range - Operating: 0°C ~ 70°C
Case / Package: 8-SOIC (0.154", 3.90mm Width)
ECCN: EAR99
Fake Threat In the Open Market: 84
MSL Level: 1 (Unlimited)
Voltage - Supply (Vcc/Vdd): 8.3V ~ 15V
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: -296-13694-5,TEXTISU
Base Product Number: UCC38085
RoHS Status: ROHS3 Compliant
Converter Offline Push-Pull Topology 50kHz ~ 1MHz 8-SOIC
| Texas Instruments | Win Source Electronics | Quarktwin Technology Ltd. | |
|---|---|---|---|
| Product Category | IC Power Supplies | AC-DC Converter Chips | AC-DC Converter Chips |
| Product Number | UCC38085D | 1320678-UCC38085D | UCC38085D |
| Product Name | UCC38085 Current Mode Push-Pull PWM With Programmable Slope Compensation | Integrated Circuits (ICs) - Power Management (PMIC) - AC DC Converters, Offline Switches | AC DC Converters, Offline Switches |
| Package Type | Other; PDIP,SOIC | SOIC; Other; 8-SOIC (0.154", 3.90mm Width) | SOIC; Other; 8-SOIC (0.154\", 3.90mm Width) |