Texas Instruments High-Performance Analog PMIC - PMIC - AC DC Converters, Offline Switchers - UCC28881D UCC28881D

Description
Manufacturer: Texas Instruments Win Source Part Number: 1276309-UCC28881D Packaging: Tube Mounting Style: SMT Output Isolation: Non-Isolated Internal Switch(s): Yes Voltage - Breakdown: 700V Topology: Buck, Buck-Boost, Flyback Voltage - Start Up: 3.9V Duty Cycle: 55% Fault Protection: Current Limiting, Over Load, Over Temperature, Short Circuit Supply Voltage: 5V Categories: Integrated Circuits Supplier Device Package: 7-SOIC Temperature Range - Operating: -40°C ~ 125°C Manufacturer Homepage: www.ti.com Manufacturer Package: 8-SOIC , 7 Leads Popularity: Medium Fake Threat In the Open Market: 37 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 75 MSL Level: 2 (1 Year) Switching Frequency: 62kHz Power (W): 4.5W
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 1276309-UCC28881D Packaging: Tube Mounting Style: SMT Output Isolation: Non-Isolated Internal Switch(s): Yes Voltage - Breakdown: 700V Topology: Buck, Buck-Boost, Flyback Voltage - Start Up: 3.9V Duty Cycle: 55% Fault Protection: Current Limiting, Over Load, Over Temperature, Short Circuit Supply Voltage: 5V Categories: Integrated Circuits Supplier Device Package: 7-SOIC Temperature Range - Operating: -40°C ~ 125°C Manufacturer Homepage: www.ti.com Manufacturer Package: 8-SOIC , 7 Leads Popularity: Medium Fake Threat In the Open Market: 37 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 75 MSL Level: 2 (1 Year) Switching Frequency: 62kHz Power (W): 4.5W
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - AC DC Converters, Offline Switchers - UCC28881D - 1276309-UCC28881D - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - AC DC Converters, Offline Switchers - UCC28881D
1276309-UCC28881D
PMIC - PMIC - AC DC Converters, Offline Switchers - UCC28881D 1276309-UCC28881D
Manufacturer: Texas Instruments Win Source Part Number: 1276309-UCC28881D Packaging: Tube Mounting Style: SMT Output Isolation: Non-Isolated Internal Switch(s): Yes Voltage - Breakdown: 700V Topology: Buck, Buck-Boost, Flyback Voltage - Start Up: 3.9V Duty Cycle: 55% Fault Protection: Current Limiting, Over Load, Over Temperature, Short Circuit Supply Voltage: 5V Categories: Integrated Circuits Supplier Device Package: 7-SOIC Temperature Range - Operating: -40°C ~ 125°C Manufacturer Homepage: www.ti.com Manufacturer Package: 8-SOIC , 7 Leads Popularity: Medium Fake Threat In the Open Market: 37 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 75 MSL Level: 2 (1 Year) Switching Frequency: 62kHz Power (W): 4.5W

Manufacturer: Texas Instruments
Win Source Part Number: 1276309-UCC28881D
Packaging: Tube
Mounting Style: SMT
Output Isolation: Non-Isolated
Internal Switch(s): Yes
Voltage - Breakdown: 700V
Topology: Buck, Buck-Boost, Flyback
Voltage - Start Up: 3.9V
Duty Cycle: 55%
Fault Protection: Current Limiting, Over Load, Over Temperature, Short Circuit
Supply Voltage: 5V
Categories: Integrated Circuits
Supplier Device Package: 7-SOIC
Temperature Range - Operating: -40°C ~ 125°C
Manufacturer Homepage: www.ti.com
Manufacturer Package: 8-SOIC , 7 Leads
Popularity: Medium
Fake Threat In the Open Market: 37 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 75
MSL Level: 2 (1 Year)
Switching Frequency: 62kHz
Power (W): 4.5W

Buy Now
PMIC - AC DC Converters, Offline Switchers - UCC28881D - Lingto Electronic Limited
Shenzhen, China
PMIC - AC DC Converters, Offline Switchers
UCC28881D
PMIC - AC DC Converters, Offline Switchers UCC28881D
IC OFFLINE SWITCH MULT TOP 7SOIC

IC OFFLINE SWITCH MULT TOP 7SOIC

Supplier's Site Datasheet
AC DC Converters, Offline Switches - UCC28881D - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
AC DC Converters, Offline Switches
UCC28881D
AC DC Converters, Offline Switches UCC28881D
Converter Offline Buck, Buck-Boost, Flyback Topology 62kHz 7-SOIC

Converter Offline Buck, Buck-Boost, Flyback Topology 62kHz 7-SOIC

Buy Now

Technical Specifications

  Win Source Electronics Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category AC-DC Converter Chips AC-DC Converter Chips AC-DC Converter Chips
Product Number 1276309-UCC28881D UCC28881D UCC28881D
Product Name PMIC - PMIC - AC DC Converters, Offline Switchers - UCC28881D PMIC - AC DC Converters, Offline Switchers AC DC Converters, Offline Switches
Package Type SOIC; Other; 8-SOIC , 7 Leads SOIC; Other; 8-SOIC (0.154\", 3.90mm Width), 7 Leads
Unlock Full Specs
to access all available technical data

Similar Products

ACDC Power Supply Control ICs - Model: FA13843N - Fuji Electric Corp. of America
Specs
Package Type Other; SOP-8
Output Voltage 10 to 25 volts
View Details
Encapsulated AC/DC Power Supply - ADR Series - Pairui Group Inc.
Specs
Output Voltage 3.3 to 24 volts
Input Voltage 85 to 264 volts
View Details