STMicroelectronics Integrated Circuits (ICs) - Power Management (PMIC) - AC DC Converters, Offline Switches VN1160-1

Description
Win Source Part Number: 1383838-VN1160-1 Category: Integrated Circuits (ICs)>Power Management (PMIC)>AC DC Converters, Offline Switches Package: Tube Standard Package: 75 pcs Mounting Type: Through Hole Package / Case: TO-251-3 Long Leads, IPak, TO-251AB Supplier Device Package: I-PAK ECCN: EAR99 Fake Threat In the Open Market: 62 pct. Voltage - Supply (Vcc/Vdd): 9V ~ 16V REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: STMicroelectronics Base Product Number: VN1160 Product Status: Obsolete Moisture Sensitivity Level (MSL): 1 (Unlimited)
Request a Quote Datasheet
Description
Win Source Part Number: 1383838-VN1160-1 Category: Integrated Circuits (ICs)>Power Management (PMIC)>AC DC Converters, Offline Switches Package: Tube Standard Package: 75 pcs Mounting Type: Through Hole Package / Case: TO-251-3 Long Leads, IPak, TO-251AB Supplier Device Package: I-PAK ECCN: EAR99 Fake Threat In the Open Market: 62 pct. Voltage - Supply (Vcc/Vdd): 9V ~ 16V REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: STMicroelectronics Base Product Number: VN1160 Product Status: Obsolete Moisture Sensitivity Level (MSL): 1 (Unlimited)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - Power Management (PMIC) - AC DC Converters, Offline Switches - 1383838-VN1160-1 - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Power Management (PMIC) - AC DC Converters, Offline Switches
1383838-VN1160-1
Integrated Circuits (ICs) - Power Management (PMIC) - AC DC Converters, Offline Switches 1383838-VN1160-1
Win Source Part Number: 1383838-VN1160-1 Category: Integrated Circuits (ICs)>Power Management (PMIC)>AC DC Converters, Offline Switches Package: Tube Standard Package: 75 pcs Mounting Type: Through Hole Package / Case: TO-251-3 Long Leads, IPak, TO-251AB Supplier Device Package: I-PAK ECCN: EAR99 Fake Threat In the Open Market: 62 pct. Voltage - Supply (Vcc/Vdd): 9V ~ 16V REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: STMicroelectronics Base Product Number: VN1160 Product Status: Obsolete Moisture Sensitivity Level (MSL): 1 (Unlimited)

Win Source Part Number: 1383838-VN1160-1
Category: Integrated Circuits (ICs)>Power Management (PMIC)>AC DC Converters, Offline Switches
Package: Tube
Standard Package: 75 pcs
Mounting Type: Through Hole
Package / Case: TO-251-3 Long Leads, IPak, TO-251AB
Supplier Device Package: I-PAK
ECCN: EAR99
Fake Threat In the Open Market: 62 pct.
Voltage - Supply (Vcc/Vdd): 9V ~ 16V
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: STMicroelectronics
Base Product Number: VN1160
Product Status: Obsolete
Moisture Sensitivity Level (MSL): 1 (Unlimited)

Buy Now Datasheet
PMIC - AC DC Converters, Offline Switchers - VN1160-1 - Lingto Electronic Limited
Shenzhen, China
PMIC - AC DC Converters, Offline Switchers
VN1160-1
PMIC - AC DC Converters, Offline Switchers VN1160-1
IC OFFLINE SWITCH IPAK

IC OFFLINE SWITCH IPAK

Supplier's Site Datasheet
AC DC Converters, Offline Switches - VN1160-1 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
AC DC Converters, Offline Switches
VN1160-1
AC DC Converters, Offline Switches VN1160-1
Converter Offline Topology I-PAK

Converter Offline Topology I-PAK

Buy Now Datasheet

Technical Specifications

  Win Source Electronics Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category AC-DC Converter Chips AC-DC Converter Chips AC-DC Converter Chips
Product Number 1383838-VN1160-1 VN1160-1 VN1160-1
Product Name Integrated Circuits (ICs) - Power Management (PMIC) - AC DC Converters, Offline Switches PMIC - AC DC Converters, Offline Switchers AC DC Converters, Offline Switches
Package Type Other; Tube Other; TO-251-3 Long Leads, IPak, TO-251AB
Unlock Full Specs
to access all available technical data

Similar Products

AC DC Converters, Offline Switches - ICE2A265FKLA1 - Quarktwin Technology Ltd.
Specs
Package Type DIP; Other; 8-DIP (0.300\", 7.62mm)
Input Voltage 8.5 to 21 volts
Output Power 52 watts
View Details
ACDC Power Supply Control ICs - Model: FA8A81N - Fuji Electric Corp. of America
Specs
Package Type Other; Intermittent opration
Output Voltage 10 to 24 volts
View Details
PWM Control Type DC/DC Converter IC for AC/DC Driver - BD7673AG - ROHM Semiconductor GmbH
Specs
Package Type Other; SSOP6
Input Voltage 8.5 to 25 volts
View Details