STMicroelectronics, Inc. Integrated Circuits (ICs) - Power Management (PMIC) - AC DC Converters, Offline Switches VIPER012LS

Description
Manufacturer: STMicroelectronics Win Source Part Number: 1320641-VIPER012LS Category: Integrated Circuits (ICs)>Power Management (PMIC)>AC DC Converters, Offline Switches Packaging: Tube Standard Package: 2,000 Mounting: Surface Mount Power (Watts): 7 W Output Isolation: Either Internal Switch(s): Yes Voltage - Breakdown: 800V Topology: Buck, Buck-Boost, Flyback Duty Cycle: 80% Frequency - Switching: 60kHz Fault Protection: Current Limiting, Over Temperature, Over Voltage, Short Circuit Supplier Device Package: 10-SSOP Temperature Range - Operating: -40°C ~ 150°C (TJ) Case / Package: 10-SOP (0.154", 3.90mm Width) ECCN: EAR99 Fake Threat In the Open Market: 83 MSL Level: 3 (168 Hours) Voltage - Supply (Vcc/Vdd): 4.5V ~ 30V REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Base Product Number: VIPER012 RoHS Status: ROHS3 Compliant
Request a Quote Datasheet
Description
Manufacturer: STMicroelectronics Win Source Part Number: 1320641-VIPER012LS Category: Integrated Circuits (ICs)>Power Management (PMIC)>AC DC Converters, Offline Switches Packaging: Tube Standard Package: 2,000 Mounting: Surface Mount Power (Watts): 7 W Output Isolation: Either Internal Switch(s): Yes Voltage - Breakdown: 800V Topology: Buck, Buck-Boost, Flyback Duty Cycle: 80% Frequency - Switching: 60kHz Fault Protection: Current Limiting, Over Temperature, Over Voltage, Short Circuit Supplier Device Package: 10-SSOP Temperature Range - Operating: -40°C ~ 150°C (TJ) Case / Package: 10-SOP (0.154", 3.90mm Width) ECCN: EAR99 Fake Threat In the Open Market: 83 MSL Level: 3 (168 Hours) Voltage - Supply (Vcc/Vdd): 4.5V ~ 30V REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Base Product Number: VIPER012 RoHS Status: ROHS3 Compliant
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - Power Management (PMIC) - AC DC Converters, Offline Switches - 1320641-VIPER012LS - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Power Management (PMIC) - AC DC Converters, Offline Switches
1320641-VIPER012LS
Integrated Circuits (ICs) - Power Management (PMIC) - AC DC Converters, Offline Switches 1320641-VIPER012LS
Manufacturer: STMicroelectronics Win Source Part Number: 1320641-VIPER012LS Category: Integrated Circuits (ICs)>Power Management (PMIC)>AC DC Converters, Offline Switches Packaging: Tube Standard Package: 2,000 Mounting: Surface Mount Power (Watts): 7 W Output Isolation: Either Internal Switch(s): Yes Voltage - Breakdown: 800V Topology: Buck, Buck-Boost, Flyback Duty Cycle: 80% Frequency - Switching: 60kHz Fault Protection: Current Limiting, Over Temperature, Over Voltage, Short Circuit Supplier Device Package: 10-SSOP Temperature Range - Operating: -40°C ~ 150°C (TJ) Case / Package: 10-SOP (0.154", 3.90mm Width) ECCN: EAR99 Fake Threat In the Open Market: 83 MSL Level: 3 (168 Hours) Voltage - Supply (Vcc/Vdd): 4.5V ~ 30V REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Base Product Number: VIPER012 RoHS Status: ROHS3 Compliant

Manufacturer: STMicroelectronics
Win Source Part Number: 1320641-VIPER012LS
Category: Integrated Circuits (ICs)>Power Management (PMIC)>AC DC Converters, Offline Switches
Packaging: Tube
Standard Package: 2,000
Mounting: Surface Mount
Power (Watts): 7 W
Output Isolation: Either
Internal Switch(s): Yes
Voltage - Breakdown: 800V
Topology: Buck, Buck-Boost, Flyback
Duty Cycle: 80%
Frequency - Switching: 60kHz
Fault Protection: Current Limiting, Over Temperature, Over Voltage, Short Circuit
Supplier Device Package: 10-SSOP
Temperature Range - Operating: -40°C ~ 150°C (TJ)
Case / Package: 10-SOP (0.154", 3.90mm Width)
ECCN: EAR99
Fake Threat In the Open Market: 83
MSL Level: 3 (168 Hours)
Voltage - Supply (Vcc/Vdd): 4.5V ~ 30V
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Base Product Number: VIPER012
RoHS Status: ROHS3 Compliant

Buy Now Datasheet
AC DC Converters, Offline Switches - VIPER012LS - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
AC DC Converters, Offline Switches
VIPER012LS
AC DC Converters, Offline Switches VIPER012LS
Converter Offline Buck, Buck-Boost, Flyback Topology 60kHz 10-SSOP

Converter Offline Buck, Buck-Boost, Flyback Topology 60kHz 10-SSOP

Buy Now Datasheet
PMIC - AC DC Converters, Offline Switchers - VIPER012LS - Lingto Electronic Limited
Shenzhen, China
PMIC - AC DC Converters, Offline Switchers
VIPER012LS
PMIC - AC DC Converters, Offline Switchers VIPER012LS
IC OFFLINE SW MULT TOP 10SSOP

IC OFFLINE SW MULT TOP 10SSOP

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category AC-DC Converter Chips AC-DC Converter Chips AC-DC Converter Chips
Product Number 1320641-VIPER012LS VIPER012LS VIPER012LS
Product Name Integrated Circuits (ICs) - Power Management (PMIC) - AC DC Converters, Offline Switches AC DC Converters, Offline Switches PMIC - AC DC Converters, Offline Switchers
Package Type SSOP; Other; 10-SOP (0.154", 3.90mm Width) Other; 10-SOP (0.154\", 3.90mm Width)
Unlock Full Specs
to access all available technical data

Similar Products

ACDC Power Supply Control ICs - Model: FA5640N - Fuji Electric Corp. of America
Specs
Package Type Other; SOP-8
Output Voltage 11 to 26 volts
View Details
PMIC - PMIC - AC DC Converters, Offline Switchers - ICE3BS02L - 1183149-ICE3BS02L - Win Source Electronics
Specs
Package Type DIP; Other; 8-DIP
Operating Temperature -25 to 130 C (-13 to 266 F)
Configuration / Function Flyback
View Details
3 suppliers
Encapsulated AC/DC Power Supply - ADR Series - Pairui Group Inc.
Specs
Output Voltage 3.3 to 24 volts
Input Voltage 85 to 264 volts
View Details