STMicroelectronics PMIC - PMIC - AC DC Converters, Offline Switchers - VIPER12AS-E VIPER12AS-E

Description
Manufacturer: STMicroelectronics Win Source Part Number: 037449-VIPER12AS-E Packaging: Tube/Rail Mounting: Surface Mount Power (Watts): 8W Output Isolation: Non-Isolated Internal Switch(s): Yes Voltage - Breakdown: 730V Voltage - Start Up: 14.5V Frequency - Switching: 60kHz Fault Protection: Current Limiting, Over Temperature, Over Voltage Categories: Integrated Circuits Status: Active Case / Package: 8-SOIC Supply Voltage - Operating: 9 V to 38 V Control Operating Temperature: -40°C to 150°C (TC) Alternative Parts (Cross-Reference): BP5034D15; NCP1001PG; VIPer12AS - E; VIPER17LN; Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 45 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: STMicroelectronics Win Source Part Number: 037449-VIPER12AS-E Packaging: Tube/Rail Mounting: Surface Mount Power (Watts): 8W Output Isolation: Non-Isolated Internal Switch(s): Yes Voltage - Breakdown: 730V Voltage - Start Up: 14.5V Frequency - Switching: 60kHz Fault Protection: Current Limiting, Over Temperature, Over Voltage Categories: Integrated Circuits Status: Active Case / Package: 8-SOIC Supply Voltage - Operating: 9 V to 38 V Control Operating Temperature: -40°C to 150°C (TC) Alternative Parts (Cross-Reference): BP5034D15; NCP1001PG; VIPer12AS - E; VIPER17LN; Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 45 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - AC DC Converters, Offline Switchers - VIPER12AS-E - 037449-VIPER12AS-E - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - AC DC Converters, Offline Switchers - VIPER12AS-E
037449-VIPER12AS-E
PMIC - PMIC - AC DC Converters, Offline Switchers - VIPER12AS-E 037449-VIPER12AS-E
Manufacturer: STMicroelectronics Win Source Part Number: 037449-VIPER12AS-E Packaging: Tube/Rail Mounting: Surface Mount Power (Watts): 8W Output Isolation: Non-Isolated Internal Switch(s): Yes Voltage - Breakdown: 730V Voltage - Start Up: 14.5V Frequency - Switching: 60kHz Fault Protection: Current Limiting, Over Temperature, Over Voltage Categories: Integrated Circuits Status: Active Case / Package: 8-SOIC Supply Voltage - Operating: 9 V to 38 V Control Operating Temperature: -40°C to 150°C (TC) Alternative Parts (Cross-Reference): BP5034D15; NCP1001PG; VIPer12AS - E; VIPER17LN; Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 45 pct. Supply and Demand Status: Limited

Manufacturer: STMicroelectronics
Win Source Part Number: 037449-VIPER12AS-E
Packaging: Tube/Rail
Mounting: Surface Mount
Power (Watts): 8W
Output Isolation: Non-Isolated
Internal Switch(s): Yes
Voltage - Breakdown: 730V
Voltage - Start Up: 14.5V
Frequency - Switching: 60kHz
Fault Protection: Current Limiting, Over Temperature, Over Voltage
Categories: Integrated Circuits
Status: Active
Case / Package: 8-SOIC
Supply Voltage - Operating: 9 V to 38 V
Control Operating Temperature: -40°C to 150°C (TC)
Alternative Parts (Cross-Reference): BP5034D15; NCP1001PG; VIPer12AS - E; VIPER17LN;
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 45 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
AC DC Converters, Offline Switches - VIPER12AS-E - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
AC DC Converters, Offline Switches
VIPER12AS-E
AC DC Converters, Offline Switches VIPER12AS-E
Converter Offline Topology 60kHz 8-SOIC

Converter Offline Topology 60kHz 8-SOIC

Buy Now Datasheet
PMIC - AC DC Converters, Offline Switchers - VIPER12AS-E - Lingto Electronic Limited
Shenzhen, China
PMIC - AC DC Converters, Offline Switchers
VIPER12AS-E
PMIC - AC DC Converters, Offline Switchers VIPER12AS-E
IC OFFLINE SWITCH 8SOIC

IC OFFLINE SWITCH 8SOIC

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category AC-DC Converter Chips AC-DC Converter Chips AC-DC Converter Chips
Product Number 037449-VIPER12AS-E VIPER12AS-E VIPER12AS-E
Product Name PMIC - PMIC - AC DC Converters, Offline Switchers - VIPER12AS-E AC DC Converters, Offline Switches PMIC - AC DC Converters, Offline Switchers
Package Type SOIC; Other; 8-SOIC SOIC; Other; 8-SOIC (0.154\", 3.90mm Width)
Unlock Full Specs
to access all available technical data

Similar Products

ACDC Power Supply Control ICs - Model: FA8A00N - Fuji Electric Corp. of America
Specs
Package Type Other; Intermittent opration
Output Voltage 12 to 24 volts
View Details
Integrated Circuits (ICs) - PMIC - AC DC Converters, Offline Switchers - 1315363-ICE3AR4780JZXKLA1 - Win Source Electronics
Specs
Package Type DIP; Other; Tube
Output Power 31 watts
Operating Temperature -40 to 150 C (-40 to 302 F)
View Details
3 suppliers
Quasi-resonant AC/DC Converter Built-in 1700 V SiC-MOSFET - BM2SC124FP2-LBZ - ROHM Semiconductor GmbH
Specs
Package Type Other; TO263-7L
Input Voltage 15 to 27.5 volts
View Details