Texas Instruments High-Performance Analog Integrated Circuits (ICs) - PMIC - AC DC Converters, Offline Switchers UCC28780RTET

Description
Win Source Part Number: 1102043-UCC28780RTET Category: Integrated Circuits (ICs)>PMIC - AC DC Converters, Offline Switchers Package: Tape & Reel Standard Package: 250 Mounting: SMD (SMT) Output Isolation: Isolated Internal Switch(s): No Topology: Flyback Voltage - Start Up: 17.5 V Frequency - Switching: Up to 1MHz Fault Protection: Over Current, Over Temperature, Over Voltage, Short Circuit Package / Case: 16-WFQFN Exposed Pad Supplier Device Package: 16-WQFN (3x3) Temperature Range - Operating: -40°C ~ 125°C (TJ) Supply Voltage - Operating: 12V ~ 34V Alternative Parts (Cross-Reference): UCC28780RTETUCC28780 RTET .; ECCN: EAR99 Fake Threat In the Open Market: 78 pct. MSL Level: 2 (1 Year) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Texas Instruments Other Names: 296-48863-2,296-4886 3-6,296-48863-1 Base Product Number: UCC28780
Request a Quote Datasheet
Description
Win Source Part Number: 1102043-UCC28780RTET Category: Integrated Circuits (ICs)>PMIC - AC DC Converters, Offline Switchers Package: Tape & Reel Standard Package: 250 Mounting: SMD (SMT) Output Isolation: Isolated Internal Switch(s): No Topology: Flyback Voltage - Start Up: 17.5 V Frequency - Switching: Up to 1MHz Fault Protection: Over Current, Over Temperature, Over Voltage, Short Circuit Package / Case: 16-WFQFN Exposed Pad Supplier Device Package: 16-WQFN (3x3) Temperature Range - Operating: -40°C ~ 125°C (TJ) Supply Voltage - Operating: 12V ~ 34V Alternative Parts (Cross-Reference): UCC28780RTETUCC28780 RTET .; ECCN: EAR99 Fake Threat In the Open Market: 78 pct. MSL Level: 2 (1 Year) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Texas Instruments Other Names: 296-48863-2,296-4886 3-6,296-48863-1 Base Product Number: UCC28780
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - PMIC - AC DC Converters, Offline Switchers - 1102043-UCC28780RTET - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - PMIC - AC DC Converters, Offline Switchers
1102043-UCC28780RTET
Integrated Circuits (ICs) - PMIC - AC DC Converters, Offline Switchers 1102043-UCC28780RTET
Win Source Part Number: 1102043-UCC28780RTET Category: Integrated Circuits (ICs)>PMIC - AC DC Converters, Offline Switchers Package: Tape & Reel Standard Package: 250 Mounting: SMD (SMT) Output Isolation: Isolated Internal Switch(s): No Topology: Flyback Voltage - Start Up: 17.5 V Frequency - Switching: Up to 1MHz Fault Protection: Over Current, Over Temperature, Over Voltage, Short Circuit Package / Case: 16-WFQFN Exposed Pad Supplier Device Package: 16-WQFN (3x3) Temperature Range - Operating: -40°C ~ 125°C (TJ) Supply Voltage - Operating: 12V ~ 34V Alternative Parts (Cross-Reference): UCC28780RTETUCC28780 RTET .; ECCN: EAR99 Fake Threat In the Open Market: 78 pct. MSL Level: 2 (1 Year) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Texas Instruments Other Names: 296-48863-2,296-4886 3-6,296-48863-1 Base Product Number: UCC28780

Win Source Part Number: 1102043-UCC28780RTET
Category: Integrated Circuits (ICs)>PMIC - AC DC Converters, Offline Switchers
Package: Tape & Reel
Standard Package: 250
Mounting: SMD (SMT)
Output Isolation: Isolated
Internal Switch(s): No
Topology: Flyback
Voltage - Start Up: 17.5 V
Frequency - Switching: Up to 1MHz
Fault Protection: Over Current, Over Temperature, Over Voltage, Short Circuit
Package / Case: 16-WFQFN Exposed Pad
Supplier Device Package: 16-WQFN (3x3)
Temperature Range - Operating: -40°C ~ 125°C (TJ)
Supply Voltage - Operating: 12V ~ 34V
Alternative Parts (Cross-Reference): UCC28780RTETUCC28780RTET .;
ECCN: EAR99
Fake Threat In the Open Market: 78 pct.
MSL Level: 2 (1 Year)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Texas Instruments
Other Names: 296-48863-2,296-48863-6,296-48863-1
Base Product Number: UCC28780

Buy Now Datasheet
AC DC Converters, Offline Switches - UCC28780RTET - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
AC DC Converters, Offline Switches
UCC28780RTET
AC DC Converters, Offline Switches UCC28780RTET
Converter Offline Flyback Topology Up to 1MHz 16-WQFN (3x3)

Converter Offline Flyback Topology Up to 1MHz 16-WQFN (3x3)

Buy Now
PMIC - AC DC Converters, Offline Switchers - UCC28780RTET - Lingto Electronic Limited
Shenzhen, China
PMIC - AC DC Converters, Offline Switchers
UCC28780RTET
PMIC - AC DC Converters, Offline Switchers UCC28780RTET
IC OFFLINE SWITCH FLYBACK 16WQFN

IC OFFLINE SWITCH FLYBACK 16WQFN

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category AC-DC Converter Chips AC-DC Converter Chips AC-DC Converter Chips
Product Number 1102043-UCC28780RTET UCC28780RTET UCC28780RTET
Product Name Integrated Circuits (ICs) - PMIC - AC DC Converters, Offline Switchers AC DC Converters, Offline Switches PMIC - AC DC Converters, Offline Switchers
Package Type Other; Tape & Reel Other; 16-WFQFN Exposed Pad
Unlock Full Specs
to access all available technical data

Similar Products

ACDC Power Supply Control ICs - Model: FA5510N - Fuji Electric Corp. of America
Specs
Package Type Other; SOP-8
Output Voltage 10 to 28 volts
View Details
AC DC Converters, Offline Switches - ICE5QR4770AZXKLA1 - Quarktwin Technology Ltd.
Specs
Package Type DIP; Other; 8-DIP (0.300\", 7.62mm), 7 Leads
Input Voltage 10 to 27 volts
Output Power 27 watts
View Details
Encapsulated AC/DC Power Supply - AQR Series - Pairui Group Inc.
Specs
Output Voltage 5 to 24 volts
Input Voltage 85 to 264 volts
View Details