STMicroelectronics PMIC - PMIC - AC DC Converters, Offline Switchers - VIPER50ASP VIPER50ASP

Description
Manufacturer: STMicroelectronics Win Source Part Number: 1279324-VIPER50ASP Packaging: Tube Mounting Style: SMD Output Isolation: Isolated Internal Switch(s): Yes Voltage - Breakdown: 700V Topology: Flyback Voltage - Start Up: 11V Fault Protection: Current Limiting, Over Temperature Control Features: Frequency Control, Soft Start, Sync Supply Voltage: 8V ~ 15V Categories: Integrated Circuits Supplier Device Package: 10-PowerSO Status: Obsolete Manufacturer Homepage: www.st.com Manufacturer Package: PowerSO-10 Exposed Bottom Pad Popularity: Medium Fake Threat In the Open Market: 46 pct. Supply and Demand Status: Balance Family Part Number: VIPER50 Manufacturer Pack Quantity: 1,000 MSL Level: 1 (Unlimited) Switching Frequency: Up to 200kHz Power (W): 50W
Request a Quote Datasheet
Description
Manufacturer: STMicroelectronics Win Source Part Number: 1279324-VIPER50ASP Packaging: Tube Mounting Style: SMD Output Isolation: Isolated Internal Switch(s): Yes Voltage - Breakdown: 700V Topology: Flyback Voltage - Start Up: 11V Fault Protection: Current Limiting, Over Temperature Control Features: Frequency Control, Soft Start, Sync Supply Voltage: 8V ~ 15V Categories: Integrated Circuits Supplier Device Package: 10-PowerSO Status: Obsolete Manufacturer Homepage: www.st.com Manufacturer Package: PowerSO-10 Exposed Bottom Pad Popularity: Medium Fake Threat In the Open Market: 46 pct. Supply and Demand Status: Balance Family Part Number: VIPER50 Manufacturer Pack Quantity: 1,000 MSL Level: 1 (Unlimited) Switching Frequency: Up to 200kHz Power (W): 50W
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - AC DC Converters, Offline Switchers - VIPER50ASP - 1279324-VIPER50ASP - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - AC DC Converters, Offline Switchers - VIPER50ASP
1279324-VIPER50ASP
PMIC - PMIC - AC DC Converters, Offline Switchers - VIPER50ASP 1279324-VIPER50ASP
Manufacturer: STMicroelectronics Win Source Part Number: 1279324-VIPER50ASP Packaging: Tube Mounting Style: SMD Output Isolation: Isolated Internal Switch(s): Yes Voltage - Breakdown: 700V Topology: Flyback Voltage - Start Up: 11V Fault Protection: Current Limiting, Over Temperature Control Features: Frequency Control, Soft Start, Sync Supply Voltage: 8V ~ 15V Categories: Integrated Circuits Supplier Device Package: 10-PowerSO Status: Obsolete Manufacturer Homepage: www.st.com Manufacturer Package: PowerSO-10 Exposed Bottom Pad Popularity: Medium Fake Threat In the Open Market: 46 pct. Supply and Demand Status: Balance Family Part Number: VIPER50 Manufacturer Pack Quantity: 1,000 MSL Level: 1 (Unlimited) Switching Frequency: Up to 200kHz Power (W): 50W

Manufacturer: STMicroelectronics
Win Source Part Number: 1279324-VIPER50ASP
Packaging: Tube
Mounting Style: SMD
Output Isolation: Isolated
Internal Switch(s): Yes
Voltage - Breakdown: 700V
Topology: Flyback
Voltage - Start Up: 11V
Fault Protection: Current Limiting, Over Temperature
Control Features: Frequency Control, Soft Start, Sync
Supply Voltage: 8V ~ 15V
Categories: Integrated Circuits
Supplier Device Package: 10-PowerSO
Status: Obsolete
Manufacturer Homepage: www.st.com
Manufacturer Package: PowerSO-10 Exposed Bottom Pad
Popularity: Medium
Fake Threat In the Open Market: 46 pct.
Supply and Demand Status: Balance
Family Part Number: VIPER50
Manufacturer Pack Quantity: 1,000
MSL Level: 1 (Unlimited)
Switching Frequency: Up to 200kHz
Power (W): 50W

Buy Now
PMIC - AC DC Converters, Offline Switchers - VIPER50ASP - Lingto Electronic Limited
Shenzhen, China
PMIC - AC DC Converters, Offline Switchers
VIPER50ASP
PMIC - AC DC Converters, Offline Switchers VIPER50ASP
IC OFFLINE SW FLBACK 10POWERSO

IC OFFLINE SW FLBACK 10POWERSO

Supplier's Site Datasheet
AC DC Converters, Offline Switches - VIPER50ASP - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
AC DC Converters, Offline Switches
VIPER50ASP
AC DC Converters, Offline Switches VIPER50ASP
Converter Offline Flyback Topology Up to 200kHz 10-PowerSO

Converter Offline Flyback Topology Up to 200kHz 10-PowerSO

Buy Now Datasheet

Technical Specifications

  Win Source Electronics Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category AC-DC Converter Chips AC-DC Converter Chips AC-DC Converter Chips
Product Number 1279324-VIPER50ASP VIPER50ASP VIPER50ASP
Product Name PMIC - PMIC - AC DC Converters, Offline Switchers - VIPER50ASP PMIC - AC DC Converters, Offline Switchers AC DC Converters, Offline Switches
Package Type Other; PowerSO-10 Exposed Bottom Pad Other; PowerSO-10 Exposed Bottom Pad
Unlock Full Specs
to access all available technical data

Similar Products

ACDC Power Supply Control ICs - Model: FA1A60N - Fuji Electric Corp. of America
Specs
Package Type Other; Intermittent function
Output Voltage 10 to 26 volts
View Details
PMIC - PMIC - AC DC Converters, Offline Switchers - ICE3A3065P - 068356-ICE3A3065P - Win Source Electronics
Specs
Package Type Other; PG-TO220-6
Output Power 128 watts
Operating Temperature -25 to 130 C (-13 to 266 F)
View Details
Encapsulated AC/DC Power Supply - ALR Series - Pairui Group Inc.
Specs
Output Voltage 5 to 24 volts
Input Voltage 85 to 265 volts
View Details