STMicroelectronics PMIC - PMIC - AC DC Converters, Offline Switchers - VIPER100-22-E VIPER100-22-E

Description
Manufacturer: STMicroelectronics Win Source Part Number: 1279296-VIPER100-22- E Series: VIPER Packaging: Tube Package: Pentawatt-5 HV (Bent and Staggered Leads) Mounting: SMD Power (Watts): 100W Output Isolation: Isolated Internal Switch(s): Yes Voltage - Breakdown: 620V Topology: Flyback Voltage - Start Up: 11V Frequency - Switching: Up to 200kHz Fault Protection: Current Limiting, Over Temperature Control Features: EN, Frequency Control, Soft Start Supply Voltage: 8 V ~ 15 V Family Name: VIPer100 Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.st.com Manufacturer Package: 5-PENTAWATT Alternative Parts (Cross-Reference): IW3612-01; IW3612-00; BM2P134QF-E2; Introduction Date: March 08, 2005 ECCN: EAR99 Country of Origin: China, India, Malaysia, Morocco, Philippines, Republic of Korea, Singapore Estimated EOL Date: Obsolete Popularity: Medium Fake Threat In the Open Market: 35 pct. Supply and Demand Status: Limited Quantity per package: 50
Request a Quote Datasheet
Description
Manufacturer: STMicroelectronics Win Source Part Number: 1279296-VIPER100-22- E Series: VIPER Packaging: Tube Package: Pentawatt-5 HV (Bent and Staggered Leads) Mounting: SMD Power (Watts): 100W Output Isolation: Isolated Internal Switch(s): Yes Voltage - Breakdown: 620V Topology: Flyback Voltage - Start Up: 11V Frequency - Switching: Up to 200kHz Fault Protection: Current Limiting, Over Temperature Control Features: EN, Frequency Control, Soft Start Supply Voltage: 8 V ~ 15 V Family Name: VIPer100 Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.st.com Manufacturer Package: 5-PENTAWATT Alternative Parts (Cross-Reference): IW3612-01; IW3612-00; BM2P134QF-E2; Introduction Date: March 08, 2005 ECCN: EAR99 Country of Origin: China, India, Malaysia, Morocco, Philippines, Republic of Korea, Singapore Estimated EOL Date: Obsolete Popularity: Medium Fake Threat In the Open Market: 35 pct. Supply and Demand Status: Limited Quantity per package: 50
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - AC DC Converters, Offline Switchers - VIPER100-22-E - 1279296-VIPER100-22-E - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - AC DC Converters, Offline Switchers - VIPER100-22-E
1279296-VIPER100-22-E
PMIC - PMIC - AC DC Converters, Offline Switchers - VIPER100-22-E 1279296-VIPER100-22-E
Manufacturer: STMicroelectronics Win Source Part Number: 1279296-VIPER100-22- E Series: VIPER Packaging: Tube Package: Pentawatt-5 HV (Bent and Staggered Leads) Mounting: SMD Power (Watts): 100W Output Isolation: Isolated Internal Switch(s): Yes Voltage - Breakdown: 620V Topology: Flyback Voltage - Start Up: 11V Frequency - Switching: Up to 200kHz Fault Protection: Current Limiting, Over Temperature Control Features: EN, Frequency Control, Soft Start Supply Voltage: 8 V ~ 15 V Family Name: VIPer100 Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.st.com Manufacturer Package: 5-PENTAWATT Alternative Parts (Cross-Reference): IW3612-01; IW3612-00; BM2P134QF-E2; Introduction Date: March 08, 2005 ECCN: EAR99 Country of Origin: China, India, Malaysia, Morocco, Philippines, Republic of Korea, Singapore Estimated EOL Date: Obsolete Popularity: Medium Fake Threat In the Open Market: 35 pct. Supply and Demand Status: Limited Quantity per package: 50

Manufacturer: STMicroelectronics
Win Source Part Number: 1279296-VIPER100-22-E
Series: VIPER
Packaging: Tube
Package: Pentawatt-5 HV (Bent and Staggered Leads)
Mounting: SMD
Power (Watts): 100W
Output Isolation: Isolated
Internal Switch(s): Yes
Voltage - Breakdown: 620V
Topology: Flyback
Voltage - Start Up: 11V
Frequency - Switching: Up to 200kHz
Fault Protection: Current Limiting, Over Temperature
Control Features: EN, Frequency Control, Soft Start
Supply Voltage: 8 V ~ 15 V
Family Name: VIPer100
Categories: Integrated Circuits (ICs)
Manufacturer Homepage: www.st.com
Manufacturer Package: 5-PENTAWATT
Alternative Parts (Cross-Reference): IW3612-01; IW3612-00; BM2P134QF-E2;
Introduction Date: March 08, 2005
ECCN: EAR99
Country of Origin: China, India, Malaysia, Morocco, Philippines, Republic of Korea, Singapore
Estimated EOL Date: Obsolete
Popularity: Medium
Fake Threat In the Open Market: 35 pct.
Supply and Demand Status: Limited
Quantity per package: 50

Buy Now Datasheet
PMIC - AC DC Converters, Offline Switchers - VIPER100-22-E - Lingto Electronic Limited
Shenzhen, China
PMIC - AC DC Converters, Offline Switchers
VIPER100-22-E
PMIC - AC DC Converters, Offline Switchers VIPER100-22-E
IC OFFLIN CONV FLBACK 5PENTAWATT

IC OFFLIN CONV FLBACK 5PENTAWATT

Supplier's Site Datasheet
AC DC Converters, Offline Switches - VIPER100-22-E - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
AC DC Converters, Offline Switches
VIPER100-22-E
AC DC Converters, Offline Switches VIPER100-22-E
Converter Offline Flyback Topology Up to 200kHz 5-PENTAWATT

Converter Offline Flyback Topology Up to 200kHz 5-PENTAWATT

Buy Now Datasheet

Technical Specifications

  Win Source Electronics Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category AC-DC Converter Chips AC-DC Converter Chips AC-DC Converter Chips
Product Number 1279296-VIPER100-22-E VIPER100-22-E VIPER100-22-E
Product Name PMIC - PMIC - AC DC Converters, Offline Switchers - VIPER100-22-E PMIC - AC DC Converters, Offline Switchers AC DC Converters, Offline Switches
Package Type Other; Pentawatt-5 HV (Bent and Staggered Leads) Other; Pentawatt-5 HV (Bent and Staggered Leads)
Unlock Full Specs
to access all available technical data

Similar Products

Integrated Circuits (ICs) - PMIC - AC DC Converters, Offline Switchers - ICE3B0365JGXUMA1 - Shenzhen Shengyu Electronics Technology Limited
Specs
Package Type SOIC
Input Voltage 10.3 to 26 volts
Operating Temperature -25 to 130 C (-13 to 266 F)
View Details
3 suppliers
ACDC Power Supply Control ICs - Model: FA5640N - Fuji Electric Corp. of America
Specs
Package Type Other; SOP-8
Output Voltage 11 to 26 volts
View Details
Quasi-resonant AC/DC Converter Built-in 1700 V SiC-MOSFET - BM2SC121FP2-LBZ - ROHM Semiconductor GmbH
Specs
Package Type Other; TO263-7L
Input Voltage 15 to 27.5 volts
View Details