STMicroelectronics PMIC - PMIC - AC DC Converters, Offline Switchers - VIPER16LDTR VIPER16LDTR

Description
Manufacturer: STMicroelectronics Win Source Part Number: 036267-VIPER16LDTR Packaging: Reel - TR Mounting: Surface Mount Power (Watts): 10W Output Isolation: Either Internal Switch(s): Yes Voltage - Breakdown: 800V Topology: Buck, Buck-Boost, Flyback Voltage - Start Up: 13V Duty Cycle: 70% Frequency - Switching: 60kHz Fault Protection: Current Limiting, Over Temperature Family Name: VIPER16 Categories: Integrated Circuits Status: Active Case / Package: 16-SO Supply Voltage - Operating: 11.5 V to 23.5 V Control Operating Temperature: -40°C to 150°C (TJ) Alternative Parts (Cross-Reference): TOP257EN-TL; AP3776MTR-G1; TOP261EN; ICE5AR4770BZSXKLA1 ; Introduction Date: January 21, 2009 ECCN: EAR99 Country of Origin: Thailand Estimated EOL Date: 2028 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 38 pct. Supply and Demand Status: Sufficient
Request a Quote Datasheet
Description
Manufacturer: STMicroelectronics Win Source Part Number: 036267-VIPER16LDTR Packaging: Reel - TR Mounting: Surface Mount Power (Watts): 10W Output Isolation: Either Internal Switch(s): Yes Voltage - Breakdown: 800V Topology: Buck, Buck-Boost, Flyback Voltage - Start Up: 13V Duty Cycle: 70% Frequency - Switching: 60kHz Fault Protection: Current Limiting, Over Temperature Family Name: VIPER16 Categories: Integrated Circuits Status: Active Case / Package: 16-SO Supply Voltage - Operating: 11.5 V to 23.5 V Control Operating Temperature: -40°C to 150°C (TJ) Alternative Parts (Cross-Reference): TOP257EN-TL; AP3776MTR-G1; TOP261EN; ICE5AR4770BZSXKLA1 ; Introduction Date: January 21, 2009 ECCN: EAR99 Country of Origin: Thailand Estimated EOL Date: 2028 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 38 pct. Supply and Demand Status: Sufficient
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - AC DC Converters, Offline Switchers - VIPER16LDTR - 036267-VIPER16LDTR - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - AC DC Converters, Offline Switchers - VIPER16LDTR
036267-VIPER16LDTR
PMIC - PMIC - AC DC Converters, Offline Switchers - VIPER16LDTR 036267-VIPER16LDTR
Manufacturer: STMicroelectronics Win Source Part Number: 036267-VIPER16LDTR Packaging: Reel - TR Mounting: Surface Mount Power (Watts): 10W Output Isolation: Either Internal Switch(s): Yes Voltage - Breakdown: 800V Topology: Buck, Buck-Boost, Flyback Voltage - Start Up: 13V Duty Cycle: 70% Frequency - Switching: 60kHz Fault Protection: Current Limiting, Over Temperature Family Name: VIPER16 Categories: Integrated Circuits Status: Active Case / Package: 16-SO Supply Voltage - Operating: 11.5 V to 23.5 V Control Operating Temperature: -40°C to 150°C (TJ) Alternative Parts (Cross-Reference): TOP257EN-TL; AP3776MTR-G1; TOP261EN; ICE5AR4770BZSXKLA1 ; Introduction Date: January 21, 2009 ECCN: EAR99 Country of Origin: Thailand Estimated EOL Date: 2028 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 38 pct. Supply and Demand Status: Sufficient

Manufacturer: STMicroelectronics
Win Source Part Number: 036267-VIPER16LDTR
Packaging: Reel - TR
Mounting: Surface Mount
Power (Watts): 10W
Output Isolation: Either
Internal Switch(s): Yes
Voltage - Breakdown: 800V
Topology: Buck, Buck-Boost, Flyback
Voltage - Start Up: 13V
Duty Cycle: 70%
Frequency - Switching: 60kHz
Fault Protection: Current Limiting, Over Temperature
Family Name: VIPER16
Categories: Integrated Circuits
Status: Active
Case / Package: 16-SO
Supply Voltage - Operating: 11.5 V to 23.5 V
Control Operating Temperature: -40°C to 150°C (TJ)
Alternative Parts (Cross-Reference): TOP257EN-TL; AP3776MTR-G1; TOP261EN; ICE5AR4770BZSXKLA1 ;
Introduction Date: January 21, 2009
ECCN: EAR99
Country of Origin: Thailand
Estimated EOL Date: 2028
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 38 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet
Power Supply Chip >> AC-DC Controllers & Regulators - VIPER16LDTR - LCSC Electronics Technology (HK) Limited
Futian, Shenzhen, China
Power Supply Chip >> AC-DC Controllers & Regulators
VIPER16LDTR
Power Supply Chip >> AC-DC Controllers & Regulators VIPER16LDTR
800V 60kHz 11.5V~23.5V SOIC-16 AC-DC Controllers & Regulators ROHS

800V 60kHz 11.5V~23.5V SOIC-16 AC-DC Controllers & Regulators ROHS

Supplier's Site Datasheet
PMIC - AC DC Converters, Offline Switchers - VIPER16LDTR - Lingto Electronic Limited
Shenzhen, China
PMIC - AC DC Converters, Offline Switchers
VIPER16LDTR
PMIC - AC DC Converters, Offline Switchers VIPER16LDTR
IC OFFLINE SWITCH MULT TOP 16SO

IC OFFLINE SWITCH MULT TOP 16SO

Supplier's Site Datasheet
AC DC Converters, Offline Switches - VIPER16LDTR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
AC DC Converters, Offline Switches
VIPER16LDTR
AC DC Converters, Offline Switches VIPER16LDTR
Converter Offline Buck, Buck-Boost, Flyback Topology 60kHz 16-SO

Converter Offline Buck, Buck-Boost, Flyback Topology 60kHz 16-SO

Buy Now Datasheet

Technical Specifications

  Win Source Electronics LCSC Electronics Technology (HK) Limited Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category AC-DC Converter Chips IC Power Supplies AC-DC Converter Chips AC-DC Converter Chips
Product Number 036267-VIPER16LDTR VIPER16LDTR VIPER16LDTR VIPER16LDTR
Product Name PMIC - PMIC - AC DC Converters, Offline Switchers - VIPER16LDTR Power Supply Chip >> AC-DC Controllers & Regulators PMIC - AC DC Converters, Offline Switchers AC DC Converters, Offline Switches
Package Type Other; 16-SO SOIC SOIC; Other; 16-SOIC (0.154\", 3.90mm Width)
Unlock Full Specs
to access all available technical data

Similar Products

Power - AC-DC Power Conversion - CoolSET™ AC-DC integrated power stages - CoolSET™ Quasi Resonant - ICE2QR0665G - ICE2QR0665G - Infineon Technologies AG
Specs
Package Type Other; PG-DSO-12
Output Power 38 watts
Operating Temperature -40 to 130 C (-40 to 266 F)
View Details
2 suppliers
ACDC Power Supply Control ICs - Model: FA8B16N - Fuji Electric Corp. of America
Specs
Package Type Other; Intermittent opration
Output Voltage 12 to 24 volts
View Details
Encapsulated AC/DC Power Supply - ASD Series - Pairui Group Inc.
Specs
Output Voltage 3.3 to 24 volts
Input Voltage 90 to 305 volts
View Details