STMicroelectronics, Inc. PMIC - PMIC - AC DC Converters, Offline Switchers - VIPER28LDTR VIPER28LDTR

Description
Manufacturer: STMicroelectronics Win Source Part Number: 1279319-VIPER28LDTR Series: VIPer plus Packaging: Reel - TR Operating Temperature Range: -40°C ~ 150°C (TJ) Package: 16-SOIC (0.154", 3.90mm Width) Mounting: SMD Power (Watts): 16W Output Isolation: Isolated Internal Switch(s): Yes Voltage - Breakdown: 800V Topology: Flyback Voltage - Start Up: 14V Duty Cycle: 80% Frequency - Switching: 60kHz Fault Protection: Current Limiting, Over Temperature, Over Voltage, Short Circuit Supply Voltage: 8.5 V ~ 23.5 V Family Name: VIPER28 Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.st.com Manufacturer Package: 16-SO Alternative Parts (Cross-Reference): ICE1CS02G; ICE3AR2280JGXUMA1; ICE3RBR4765JG; Introduction Date: September 30, 2008 ECCN: EAR99 Country of Origin: China Estimated EOL Date: 2022 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 71 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: STMicroelectronics Win Source Part Number: 1279319-VIPER28LDTR Series: VIPer plus Packaging: Reel - TR Operating Temperature Range: -40°C ~ 150°C (TJ) Package: 16-SOIC (0.154", 3.90mm Width) Mounting: SMD Power (Watts): 16W Output Isolation: Isolated Internal Switch(s): Yes Voltage - Breakdown: 800V Topology: Flyback Voltage - Start Up: 14V Duty Cycle: 80% Frequency - Switching: 60kHz Fault Protection: Current Limiting, Over Temperature, Over Voltage, Short Circuit Supply Voltage: 8.5 V ~ 23.5 V Family Name: VIPER28 Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.st.com Manufacturer Package: 16-SO Alternative Parts (Cross-Reference): ICE1CS02G; ICE3AR2280JGXUMA1; ICE3RBR4765JG; Introduction Date: September 30, 2008 ECCN: EAR99 Country of Origin: China Estimated EOL Date: 2022 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 71 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - AC DC Converters, Offline Switchers - VIPER28LDTR - 1279319-VIPER28LDTR - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - AC DC Converters, Offline Switchers - VIPER28LDTR
1279319-VIPER28LDTR
PMIC - PMIC - AC DC Converters, Offline Switchers - VIPER28LDTR 1279319-VIPER28LDTR
Manufacturer: STMicroelectronics Win Source Part Number: 1279319-VIPER28LDTR Series: VIPer plus Packaging: Reel - TR Operating Temperature Range: -40°C ~ 150°C (TJ) Package: 16-SOIC (0.154", 3.90mm Width) Mounting: SMD Power (Watts): 16W Output Isolation: Isolated Internal Switch(s): Yes Voltage - Breakdown: 800V Topology: Flyback Voltage - Start Up: 14V Duty Cycle: 80% Frequency - Switching: 60kHz Fault Protection: Current Limiting, Over Temperature, Over Voltage, Short Circuit Supply Voltage: 8.5 V ~ 23.5 V Family Name: VIPER28 Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.st.com Manufacturer Package: 16-SO Alternative Parts (Cross-Reference): ICE1CS02G; ICE3AR2280JGXUMA1; ICE3RBR4765JG; Introduction Date: September 30, 2008 ECCN: EAR99 Country of Origin: China Estimated EOL Date: 2022 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 71 pct. Supply and Demand Status: Balance

Manufacturer: STMicroelectronics
Win Source Part Number: 1279319-VIPER28LDTR
Series: VIPer plus
Packaging: Reel - TR
Operating Temperature Range: -40°C ~ 150°C (TJ)
Package: 16-SOIC (0.154", 3.90mm Width)
Mounting: SMD
Power (Watts): 16W
Output Isolation: Isolated
Internal Switch(s): Yes
Voltage - Breakdown: 800V
Topology: Flyback
Voltage - Start Up: 14V
Duty Cycle: 80%
Frequency - Switching: 60kHz
Fault Protection: Current Limiting, Over Temperature, Over Voltage, Short Circuit
Supply Voltage: 8.5 V ~ 23.5 V
Family Name: VIPER28
Categories: Integrated Circuits (ICs)
Manufacturer Homepage: www.st.com
Manufacturer Package: 16-SO
Alternative Parts (Cross-Reference): ICE1CS02G; ICE3AR2280JGXUMA1; ICE3RBR4765JG;
Introduction Date: September 30, 2008
ECCN: EAR99
Country of Origin: China
Estimated EOL Date: 2022
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 71 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
PMIC - AC DC Converters, Offline Switchers - VIPER28LDTR - Lingto Electronic Limited
Shenzhen, China
PMIC - AC DC Converters, Offline Switchers
VIPER28LDTR
PMIC - AC DC Converters, Offline Switchers VIPER28LDTR
IC OFFLINE SWITCH FLYBACK 16SO

IC OFFLINE SWITCH FLYBACK 16SO

Supplier's Site Datasheet
AC DC Converters, Offline Switches - VIPER28LDTR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
AC DC Converters, Offline Switches
VIPER28LDTR
AC DC Converters, Offline Switches VIPER28LDTR
Converter Offline Flyback Topology 60kHz 16-SO

Converter Offline Flyback Topology 60kHz 16-SO

Buy Now Datasheet

Technical Specifications

  Win Source Electronics Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category AC-DC Converter Chips AC-DC Converter Chips AC-DC Converter Chips
Product Number 1279319-VIPER28LDTR VIPER28LDTR VIPER28LDTR
Product Name PMIC - PMIC - AC DC Converters, Offline Switchers - VIPER28LDTR PMIC - AC DC Converters, Offline Switchers AC DC Converters, Offline Switches
Package Type SOIC; Other; 16-SOIC (0.154", 3.90mm Width) SOIC; Other; 16-SOIC (0.154\", 3.90mm Width)
Unlock Full Specs
to access all available technical data

Similar Products

ACDC Power Supply Control ICs - Model: FA8A65N - Fuji Electric Corp. of America
Specs
Package Type Other; Intermittent opration
Output Voltage 10 to 24 volts
View Details
AC DC Converters, Offline Switches - ICE2A280 - Quarktwin Technology Ltd.
Specs
Package Type DIP; Other; 8-DIP (0.300\", 7.62mm), 7 Leads
Input Voltage 8.5 to 21 volts
Output Power 50 watts
View Details
Encapsulated AC/DC Power Supply - ALR Series - Pairui Group Inc.
Specs
Output Voltage 5 to 24 volts
Input Voltage 85 to 265 volts
View Details