STMicroelectronics PMIC - PMIC - AC DC Converters, Offline Switchers - VIPER17LD VIPER17LD

Description
Manufacturer: STMicroelectronics Win Source Part Number: 1117060-VIPER17LD Packaging: Tube/Rail Mounting: Surface Mount Power (Watts): 10W Output Isolation: Isolated Internal Switch(s): Yes Voltage - Breakdown: 800V Topology: Flyback Voltage - Start Up: 14V Duty Cycle: 70% Frequency - Switching: 60kHz Fault Protection: Current Limiting, Over Temperature, Over Voltage Categories: Integrated Circuits Status: Active Case / Package: 16-SO Supply Voltage - Operating: 8.5 V to 23.5 V Control Operating Temperature: -40°C to 150°C (TJ) Popularity: Medium Fake Threat In the Open Market: 41 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: STMicroelectronics Win Source Part Number: 1117060-VIPER17LD Packaging: Tube/Rail Mounting: Surface Mount Power (Watts): 10W Output Isolation: Isolated Internal Switch(s): Yes Voltage - Breakdown: 800V Topology: Flyback Voltage - Start Up: 14V Duty Cycle: 70% Frequency - Switching: 60kHz Fault Protection: Current Limiting, Over Temperature, Over Voltage Categories: Integrated Circuits Status: Active Case / Package: 16-SO Supply Voltage - Operating: 8.5 V to 23.5 V Control Operating Temperature: -40°C to 150°C (TJ) Popularity: Medium Fake Threat In the Open Market: 41 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - AC DC Converters, Offline Switchers - VIPER17LD - 1117060-VIPER17LD - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - AC DC Converters, Offline Switchers - VIPER17LD
1117060-VIPER17LD
PMIC - PMIC - AC DC Converters, Offline Switchers - VIPER17LD 1117060-VIPER17LD
Manufacturer: STMicroelectronics Win Source Part Number: 1117060-VIPER17LD Packaging: Tube/Rail Mounting: Surface Mount Power (Watts): 10W Output Isolation: Isolated Internal Switch(s): Yes Voltage - Breakdown: 800V Topology: Flyback Voltage - Start Up: 14V Duty Cycle: 70% Frequency - Switching: 60kHz Fault Protection: Current Limiting, Over Temperature, Over Voltage Categories: Integrated Circuits Status: Active Case / Package: 16-SO Supply Voltage - Operating: 8.5 V to 23.5 V Control Operating Temperature: -40°C to 150°C (TJ) Popularity: Medium Fake Threat In the Open Market: 41 pct. Supply and Demand Status: Balance

Manufacturer: STMicroelectronics
Win Source Part Number: 1117060-VIPER17LD
Packaging: Tube/Rail
Mounting: Surface Mount
Power (Watts): 10W
Output Isolation: Isolated
Internal Switch(s): Yes
Voltage - Breakdown: 800V
Topology: Flyback
Voltage - Start Up: 14V
Duty Cycle: 70%
Frequency - Switching: 60kHz
Fault Protection: Current Limiting, Over Temperature, Over Voltage
Categories: Integrated Circuits
Status: Active
Case / Package: 16-SO
Supply Voltage - Operating: 8.5 V to 23.5 V
Control Operating Temperature: -40°C to 150°C (TJ)
Popularity: Medium
Fake Threat In the Open Market: 41 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
PMIC - AC DC Converters, Offline Switchers - VIPER17LD - Lingto Electronic Limited
Shenzhen, China
PMIC - AC DC Converters, Offline Switchers
VIPER17LD
PMIC - AC DC Converters, Offline Switchers VIPER17LD
IC OFFLINE SWITCH FLYBACK 16SO

IC OFFLINE SWITCH FLYBACK 16SO

Supplier's Site Datasheet
AC DC Converters, Offline Switches - VIPER17LD - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
AC DC Converters, Offline Switches
VIPER17LD
AC DC Converters, Offline Switches VIPER17LD
Converter Offline Flyback Topology 60kHz 16-SO

Converter Offline Flyback Topology 60kHz 16-SO

Buy Now Datasheet
AC to DC Switching Converter Off-Line Switcher 54kHz to 66kHz Tube 16-Pin SO N - 761-VIPER17LD - Utmel Electronic Limited
Hong Kong, China
AC to DC Switching Converter Off-Line Switcher 54kHz to 66kHz Tube 16-Pin SO N
761-VIPER17LD
AC to DC Switching Converter Off-Line Switcher 54kHz to 66kHz Tube 16-Pin SO N 761-VIPER17LD
AC to DC Switching Converter Off-Line Switcher 54kHz to 66kHz Tube 16-Pin SO N

AC to DC Switching Converter Off-Line Switcher 54kHz to 66kHz Tube 16-Pin SO N

Supplier's Site

Technical Specifications

  Win Source Electronics Lingto Electronic Limited Quarktwin Technology Ltd. Utmel Electronic Limited
Product Category AC-DC Converter Chips AC-DC Converter Chips AC-DC Converter Chips AC-DC Converter Chips
Product Number 1117060-VIPER17LD VIPER17LD VIPER17LD 761-VIPER17LD
Product Name PMIC - PMIC - AC DC Converters, Offline Switchers - VIPER17LD PMIC - AC DC Converters, Offline Switchers AC DC Converters, Offline Switches AC to DC Switching Converter Off-Line Switcher 54kHz to 66kHz Tube 16-Pin SO N
Package Type Other; 16-SO SOIC; Other; 16-SOIC (0.154\", 3.90mm Width) SOIC; Other; 16-SOIC (0.154, 3.90mm Width)
Output Power 10 watts 10 watts 10 watts
Operating Temperature -40 to 150 C (-40 to 302 F) -40 to 150 C (-40 to 302 F) -40 to 150 C (-40 to 302 F)
Configuration / Function Flyback Flyback; Flyback
Unlock Full Specs
to access all available technical data

Similar Products

ACDC Power Supply Control ICs - Model: FA1A00N - Fuji Electric Corp. of America
Specs
Package Type Other; SOP-8
Output Voltage 10 to 26 volts
View Details
Power - AC-DC Power Conversion - CoolSET™ AC-DC integrated power stages - CoolSET™ Fixed Frequency - ICE5BR3995BZ - ICE5BR3995BZ - Infineon Technologies AG
Specs
Package Type Other; PG-DIP-7
Output Power 16.5 watts
Operating Temperature -40 to 129 C (-40 to 264 F)
View Details
Encapsulated AC/DC Power Supply - ADR Series - Pairui Group Inc.
Specs
Output Voltage 3.3 to 24 volts
Input Voltage 85 to 264 volts
View Details