Off-line Power Supply Controller 8-PDIP -40 to 85
Manufacturer: Texas Instruments
Win Source Part Number: 901743-UCC2889N
Operating Temperature Range: -40°C ~ 85°C (TA)
Features: Converter Offline Flyback Topology - 8-PDIP
Package: 8-DIP (0.300", 7.62mm)
Package: Tube
Mounting: Through Hole
Supply Voltage: 6.3V ~ 9.3V
Family Name: UCC2889
Categories: Integrated Circuits (ICs)
Case / Package: 8-PDIP
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 59 pct.
Supply and Demand Status: Balance
Quantity per package: 50
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 5 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: 296-34759-5, UCC2889N-ND, UCC2889NG4, UCC2889NG4-ND
Converter Offline Flyback Topology 8-PDIP
| Texas Instruments | Win Source Electronics | Quarktwin Technology Ltd. | |
|---|---|---|---|
| Product Category | IC Power Supplies | AC-DC Converter Chips | AC-DC Converter Chips |
| Product Number | UCC2889N | 901743-UCC2889N | UCC2889N |
| Product Name | UCC2889 Off-line Power Supply Controller | PMIC - PMIC - AC DC Converters, Offline Switchers - UCC2889N | AC DC Converters, Offline Switches |
| Package Type | Other; PDIP,SOIC | DIP; Other; 8-PDIP | DIP; Other; 8-DIP (0.300\", 7.62mm) |