Dual Channel Synchronized Current Mode PWM 16-SOIC 0 to 70
Dual Channel Synchronized Current Mode PWM 16-SOIC 0 to 70 Product overview: UCC3810DWTRG4 from Texas Instruments is a DC-DC Converter IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, SOIC. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, Dual, SOIC, DC-DC Converter IC, DC DC Switching Controllers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 715-UCC3810DWTRG4 can be used for catalog matching and distributor lookup.
Converter Offline Boost, Buck, Flyback, Forward Topology 1MHz 16-SOIC
IC OFFLINE SW MULT TOP 16SOIC
| Texas Instruments | ERSAELECTRONICS PTE. LTD. | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|---|
| Product Category | IC Power Supplies | DC-DC Converter Chips | AC-DC Converter Chips | AC-DC Converter Chips |
| Product Number | UCC3810DWTRG4 | 715-UCC3810DWTRG4 | UCC3810DWTRG4 | UCC3810DWTRG4 |
| Product Name | UCC3810 Dual Channel Synchronized Current Mode PWM | Dual SOIC DC-DC Converter IC | AC DC Converters, Offline Switches | PMIC - AC DC Converters, Offline Switchers |
| Package Type | Other; PDIP,SOIC | Other; SOIC | SOIC; Other; 16-SOIC (0.295\", 7.50mm Width) | |
| Features | Error Amplifier,Leading Edge Blanking,Synchronization Pin | |||
| Operating Temperature | 0.0 to 70 C (32 to 158 F) | 0.0 C (32 F) | -40 to 85 C (-40 to 185 F) | |
| Output Voltage | 1.2 volts |