Manufacturer: STMicroelectronics
Win Source Part Number: 1279317-VIPER27HD
Manufacturer Homepage: www.st.com
RoHS State: Request Verification
Popularity: Medium
Fake Threat In the Open Market: 28 pct.
Supply and Demand Status: Balance
IC OFFLINE SWITCH FLYBACK 16SO
AC/DC Converters HI VOLT CONVERTER 800 V RUGGED
Converter Offline Flyback Topology 115kHz 16-SO
| Win Source Electronics | Lingto Electronic Limited | Utmel Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|
| Product Category | AC-DC Converter Chips | AC-DC Converter Chips | AC-DC Converter Chips | AC-DC Converter Chips |
| Product Number | 1279317-VIPER27HD | VIPER27HD | 761-VIPER27HD | VIPER27HD |
| Product Name | PMIC - PMIC - AC DC Converters, Offline Switchers - VIPER27HD | PMIC - AC DC Converters, Offline Switchers | AC/DC Converters HI VOLT CONVERTER 800 V RUGGED | AC DC Converters, Offline Switches |
| Package Type | SOIC; Other; 16-SOIC (0.154, 3.90mm Width) | SOIC; Other; 16-SOIC (0.154\", 3.90mm Width) | ||
| Input Voltage | 8.5 volts | 8.5 to 23.5 volts | ||
| IOUT | 0.7400 amps |