Texas Instruments High-Performance Analog PMIC - PMIC - AC DC Converters, Offline Switchers - UCC28881DR UCC28881DR

Description
Manufacturer: Texas Instruments Win Source Part Number: 845101-UCC28881DR Features: Converter Offline Topology Package: Reel - TR Family Name: UCC28881 Categories: Integrated Circuits (ICs) ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 45 pct. Supply and Demand Status: Limited Quantity per package: 2500 MSL Level: 2 (1 Year) Estimated Pruduction Lead Time: 34 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: UCC28881DR-ND, 296-46266-6, 296-46266-2, 296-46266-1
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 845101-UCC28881DR Features: Converter Offline Topology Package: Reel - TR Family Name: UCC28881 Categories: Integrated Circuits (ICs) ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 45 pct. Supply and Demand Status: Limited Quantity per package: 2500 MSL Level: 2 (1 Year) Estimated Pruduction Lead Time: 34 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: UCC28881DR-ND, 296-46266-6, 296-46266-2, 296-46266-1
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - AC DC Converters, Offline Switchers - UCC28881DR - 845101-UCC28881DR - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - AC DC Converters, Offline Switchers - UCC28881DR
845101-UCC28881DR
PMIC - PMIC - AC DC Converters, Offline Switchers - UCC28881DR 845101-UCC28881DR
Manufacturer: Texas Instruments Win Source Part Number: 845101-UCC28881DR Features: Converter Offline Topology Package: Reel - TR Family Name: UCC28881 Categories: Integrated Circuits (ICs) ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 45 pct. Supply and Demand Status: Limited Quantity per package: 2500 MSL Level: 2 (1 Year) Estimated Pruduction Lead Time: 34 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: UCC28881DR-ND, 296-46266-6, 296-46266-2, 296-46266-1

Manufacturer: Texas Instruments
Win Source Part Number: 845101-UCC28881DR
Features: Converter Offline Topology
Package: Reel - TR
Family Name: UCC28881
Categories: Integrated Circuits (ICs)
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 45 pct.
Supply and Demand Status: Limited
Quantity per package: 2500
MSL Level: 2 (1 Year)
Estimated Pruduction Lead Time: 34 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: UCC28881DR-ND, 296-46266-6, 296-46266-2, 296-46266-1

Buy Now Datasheet
PMIC - AC DC Converters, Offline Switchers - UCC28881DR - Lingto Electronic Limited
Shenzhen, China
PMIC - AC DC Converters, Offline Switchers
UCC28881DR
PMIC - AC DC Converters, Offline Switchers UCC28881DR
IC OFFLINE SWITCH MULT TOP 7SOIC

IC OFFLINE SWITCH MULT TOP 7SOIC

Supplier's Site Datasheet
AC DC Converters, Offline Switches - UCC28881DR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
AC DC Converters, Offline Switches
UCC28881DR
AC DC Converters, Offline Switches UCC28881DR
Converter Offline Buck, Buck-Boost, Flyback Topology 62kHz 7-SOIC

Converter Offline Buck, Buck-Boost, Flyback Topology 62kHz 7-SOIC

Buy Now

Technical Specifications

  Win Source Electronics Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category AC-DC Converter Chips AC-DC Converter Chips AC-DC Converter Chips
Product Number 845101-UCC28881DR UCC28881DR UCC28881DR
Product Name PMIC - PMIC - AC DC Converters, Offline Switchers - UCC28881DR PMIC - AC DC Converters, Offline Switchers AC DC Converters, Offline Switches
Package Type Other; Reel - TR SOIC; Other; 8-SOIC (0.154\", 3.90mm Width), 7 Leads
Unlock Full Specs
to access all available technical data

Similar Products

ACDC Power Supply Control ICs - Model: FA8A64N - Fuji Electric Corp. of America
Specs
Package Type Other; Intermittent opration
Output Voltage 10 to 24 volts
View Details
Integrated Circuits (ICs) - Power Management (PMIC) - RMS to DC Converters -  - Win Source Electronics
Specs
Package Type Other; 292-LBGA
Output Power 30 watts
View Details