Constant-Voltage, Constant-Current PWM Controller with Primary-Side Regulation 7-SOIC -40 to 125
Manufacturer: Texas Instruments
Win Source Part Number: 1276301-UCC28710D
Packaging: Tube
Mounting Style: SMD
Output Isolation: Isolated
Internal Switch(s): No
Topology: Flyback
Voltage - Start Up: 21V
Fault Protection: Current Limiting, Over Voltage
Supply Voltage: 9V ~ 35V
Categories: Integrated Circuits
Supplier Device Package: 7-SOIC
Temperature Range - Operating: -40°C ~ 125°C
Manufacturer Homepage: www.ti.com
Manufacturer Package: 8-SOIC , 7 Leads
Popularity: Medium
Fake Threat In the Open Market: 67 pct.
Supply and Demand Status: Balance
Application Field: Used in Power Management, Consumer Electronics, Computers & Computer Peripherals
Family Part Number: UCC28710
Manufacturer Pack Quantity: 75
MSL Level: 1 (Unlimited)
Switching Frequency: 680Hz ~ 100kHz
Converter Offline Flyback Topology 680Hz ~ 100kHz 7-SOIC
IC OFFLINE SWITCH FLYBACK 7SOIC
| Texas Instruments | Win Source Electronics | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|---|
| Product Category | IC Power Supplies | AC-DC Converter Chips | AC-DC Converter Chips | AC-DC Converter Chips |
| Product Number | UCC28710D | 1276301-UCC28710D | UCC28710D | UCC28710D |
| Product Name | UCC28710 Constant-Voltage, Constant-Current PWM Controller with Primary-Side Regulation | PMIC - PMIC - AC DC Converters, Offline Switchers - UCC28710D | AC DC Converters, Offline Switches | PMIC - AC DC Converters, Offline Switchers |
| Package Type | Other; SOIC | SOIC; Other; 8-SOIC , 7 Leads | SOIC; Other; 8-SOIC (0.154\", 3.90mm Width), 7 Leads |