STMicroelectronics, Inc. Integrated Circuits (ICs) - Power Management (PMIC) - AC DC Converters, Offline Switches VIPER115LSTR

Description
Win Source Part Number: 1372621-VIPER115LSTR Category: Integrated Circuits (ICs) - Power Management (PMIC) - AC DC Converters, Offline Switches Temperature Range - Operating: -40°C ~ 150°C (TJ) Fake Threat In the Open Market: 52 pct. MSL Level: 3 (168 Hours) Mfr: STMicroelectronics Series: VIPER™ Package: Tape & Reel Product Status: Active Package / Case: 10-SOP (0.154", 3.90mm Width) Supplier Device Package: 10-SSOP Base Product Number: VIPER115 Mounting Type: Surface Mount HTSUS: 8542.39.0001 REACH Status: REACH Unaffected ECCN: EAR99 Power (Watts): 12 W Control Features: Soft Start Voltage - Supply (Vcc/Vdd): 4.5V ~ 30V Topology: Buck, Buck-Boost, Flyback Internal Switch(s): Yes Fault Protection: Over Load, Over Voltage Frequency - Switching: 60kHz Output Isolation: Non-Isolated Voltage - Breakdown: 800V Voltage - Start Up: 16 V Duty Cycle: 80%
Request a Quote Datasheet
Description
Win Source Part Number: 1372621-VIPER115LSTR Category: Integrated Circuits (ICs) - Power Management (PMIC) - AC DC Converters, Offline Switches Temperature Range - Operating: -40°C ~ 150°C (TJ) Fake Threat In the Open Market: 52 pct. MSL Level: 3 (168 Hours) Mfr: STMicroelectronics Series: VIPER™ Package: Tape & Reel Product Status: Active Package / Case: 10-SOP (0.154", 3.90mm Width) Supplier Device Package: 10-SSOP Base Product Number: VIPER115 Mounting Type: Surface Mount HTSUS: 8542.39.0001 REACH Status: REACH Unaffected ECCN: EAR99 Power (Watts): 12 W Control Features: Soft Start Voltage - Supply (Vcc/Vdd): 4.5V ~ 30V Topology: Buck, Buck-Boost, Flyback Internal Switch(s): Yes Fault Protection: Over Load, Over Voltage Frequency - Switching: 60kHz Output Isolation: Non-Isolated Voltage - Breakdown: 800V Voltage - Start Up: 16 V Duty Cycle: 80%
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - Power Management (PMIC) - AC DC Converters, Offline Switches - 1372621-VIPER115LSTR - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Power Management (PMIC) - AC DC Converters, Offline Switches
1372621-VIPER115LSTR
Integrated Circuits (ICs) - Power Management (PMIC) - AC DC Converters, Offline Switches 1372621-VIPER115LSTR
Win Source Part Number: 1372621-VIPER115LSTR Category: Integrated Circuits (ICs) - Power Management (PMIC) - AC DC Converters, Offline Switches Temperature Range - Operating: -40°C ~ 150°C (TJ) Fake Threat In the Open Market: 52 pct. MSL Level: 3 (168 Hours) Mfr: STMicroelectronics Series: VIPER™ Package: Tape & Reel Product Status: Active Package / Case: 10-SOP (0.154", 3.90mm Width) Supplier Device Package: 10-SSOP Base Product Number: VIPER115 Mounting Type: Surface Mount HTSUS: 8542.39.0001 REACH Status: REACH Unaffected ECCN: EAR99 Power (Watts): 12 W Control Features: Soft Start Voltage - Supply (Vcc/Vdd): 4.5V ~ 30V Topology: Buck, Buck-Boost, Flyback Internal Switch(s): Yes Fault Protection: Over Load, Over Voltage Frequency - Switching: 60kHz Output Isolation: Non-Isolated Voltage - Breakdown: 800V Voltage - Start Up: 16 V Duty Cycle: 80%

Win Source Part Number: 1372621-VIPER115LSTR
Category: Integrated Circuits (ICs) - Power Management (PMIC) - AC DC Converters, Offline Switches
Temperature Range - Operating: -40°C ~ 150°C (TJ)
Fake Threat In the Open Market: 52 pct.
MSL Level: 3 (168 Hours)
Mfr: STMicroelectronics
Series: VIPER™
Package: Tape & Reel
Product Status: Active
Package / Case: 10-SOP (0.154", 3.90mm Width)
Supplier Device Package: 10-SSOP
Base Product Number: VIPER115
Mounting Type: Surface Mount
HTSUS: 8542.39.0001
REACH Status: REACH Unaffected
ECCN: EAR99
Power (Watts): 12 W
Control Features: Soft Start
Voltage - Supply (Vcc/Vdd): 4.5V ~ 30V
Topology: Buck, Buck-Boost, Flyback
Internal Switch(s): Yes
Fault Protection: Over Load, Over Voltage
Frequency - Switching: 60kHz
Output Isolation: Non-Isolated
Voltage - Breakdown: 800V
Voltage - Start Up: 16 V
Duty Cycle: 80%

Buy Now Datasheet
PMIC - AC DC Converters, Offline Switchers - VIPER115LSTR - Lingto Electronic Limited
Shenzhen, China
PMIC - AC DC Converters, Offline Switchers
VIPER115LSTR
PMIC - AC DC Converters, Offline Switchers VIPER115LSTR
IC OFFLINE SW MULT TOP 10SSOP

IC OFFLINE SW MULT TOP 10SSOP

Supplier's Site Datasheet
AC DC Converters, Offline Switches - VIPER115LSTR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
AC DC Converters, Offline Switches
VIPER115LSTR
AC DC Converters, Offline Switches VIPER115LSTR
Converter Offline Buck, Buck-Boost, Flyback Topology 60kHz 10-SSOP

Converter Offline Buck, Buck-Boost, Flyback Topology 60kHz 10-SSOP

Buy Now Datasheet

Technical Specifications

  Win Source Electronics Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category AC-DC Converter Chips AC-DC Converter Chips AC-DC Converter Chips
Product Number 1372621-VIPER115LSTR VIPER115LSTR VIPER115LSTR
Product Name Integrated Circuits (ICs) - Power Management (PMIC) - AC DC Converters, Offline Switches PMIC - AC DC Converters, Offline Switchers AC DC Converters, Offline Switches
Package Type SSOP; Other; Tape & Reel Other; 10-SOP (0.154\", 3.90mm Width)
Unlock Full Specs
to access all available technical data

Similar Products

ACDC Power Supply Control ICs - Model: FA8A12N - Fuji Electric Corp. of America
Specs
Package Type Other; Intermittent opration
Output Voltage 10 to 24 volts
View Details
AC DC Converters, Offline Switches - ICE1HS01GXUMA1 - Quarktwin Technology Ltd.
Specs
Package Type SOIC; Other; 8-SOIC (0.154\", 3.90mm Width)
Input Voltage 10.2 to 18 volts
Operating Temperature -25 to 125 C (-13 to 257 F)
View Details
Encapsulated AC/DC Power Supply - AQR Series - Pairui Group Inc.
Specs
Output Voltage 5 to 24 volts
Input Voltage 85 to 264 volts
View Details