STMicroelectronics PMIC - PMIC - AC DC Converters, Offline Switchers - VIPER50ASP-E VIPER50ASP-E

Description
Manufacturer: STMicroelectronics Win Source Part Number: 213852-VIPER50ASP-E Packaging: Tube/Rail Mounting: Surface Mount Power (Watts): 50W Output Isolation: Isolated Internal Switch(s): Yes Voltage - Breakdown: 700V Topology: Flyback Voltage - Start Up: 11V Frequency - Switching: Up to 200kHz Fault Protection: Current Limiting, Over Temperature Control Features: Frequency Control, Soft Start, Sync Categories: Integrated Circuits Status: Active Case / Package: 10-PowerSO Supply Voltage - Operating: 8 V to 15 V Popularity: Medium Fake Threat In the Open Market: 44 pct. Supply and Demand Status: Limited Quantity per package: 1k pcs
Request a Quote Datasheet
Description
Manufacturer: STMicroelectronics Win Source Part Number: 213852-VIPER50ASP-E Packaging: Tube/Rail Mounting: Surface Mount Power (Watts): 50W Output Isolation: Isolated Internal Switch(s): Yes Voltage - Breakdown: 700V Topology: Flyback Voltage - Start Up: 11V Frequency - Switching: Up to 200kHz Fault Protection: Current Limiting, Over Temperature Control Features: Frequency Control, Soft Start, Sync Categories: Integrated Circuits Status: Active Case / Package: 10-PowerSO Supply Voltage - Operating: 8 V to 15 V Popularity: Medium Fake Threat In the Open Market: 44 pct. Supply and Demand Status: Limited Quantity per package: 1k pcs
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - AC DC Converters, Offline Switchers - VIPER50ASP-E - 213852-VIPER50ASP-E - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - AC DC Converters, Offline Switchers - VIPER50ASP-E
213852-VIPER50ASP-E
PMIC - PMIC - AC DC Converters, Offline Switchers - VIPER50ASP-E 213852-VIPER50ASP-E
Manufacturer: STMicroelectronics Win Source Part Number: 213852-VIPER50ASP-E Packaging: Tube/Rail Mounting: Surface Mount Power (Watts): 50W Output Isolation: Isolated Internal Switch(s): Yes Voltage - Breakdown: 700V Topology: Flyback Voltage - Start Up: 11V Frequency - Switching: Up to 200kHz Fault Protection: Current Limiting, Over Temperature Control Features: Frequency Control, Soft Start, Sync Categories: Integrated Circuits Status: Active Case / Package: 10-PowerSO Supply Voltage - Operating: 8 V to 15 V Popularity: Medium Fake Threat In the Open Market: 44 pct. Supply and Demand Status: Limited Quantity per package: 1k pcs

Manufacturer: STMicroelectronics
Win Source Part Number: 213852-VIPER50ASP-E
Packaging: Tube/Rail
Mounting: Surface Mount
Power (Watts): 50W
Output Isolation: Isolated
Internal Switch(s): Yes
Voltage - Breakdown: 700V
Topology: Flyback
Voltage - Start Up: 11V
Frequency - Switching: Up to 200kHz
Fault Protection: Current Limiting, Over Temperature
Control Features: Frequency Control, Soft Start, Sync
Categories: Integrated Circuits
Status: Active
Case / Package: 10-PowerSO
Supply Voltage - Operating: 8 V to 15 V
Popularity: Medium
Fake Threat In the Open Market: 44 pct.
Supply and Demand Status: Limited
Quantity per package: 1k pcs

Buy Now Datasheet
PMIC - AC DC Converters, Offline Switchers - VIPER50ASP-E - Lingto Electronic Limited
Shenzhen, China
PMIC - AC DC Converters, Offline Switchers
VIPER50ASP-E
PMIC - AC DC Converters, Offline Switchers VIPER50ASP-E
IC OFFLINE SW FLBACK 10POWERSO

IC OFFLINE SW FLBACK 10POWERSO

Supplier's Site Datasheet
AC DC Converters, Offline Switches - VIPER50ASP-E - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
AC DC Converters, Offline Switches
VIPER50ASP-E
AC DC Converters, Offline Switches VIPER50ASP-E
Converter Offline Flyback Topology Up to 200kHz 10-PowerSO

Converter Offline Flyback Topology Up to 200kHz 10-PowerSO

Buy Now Datasheet

Technical Specifications

  Win Source Electronics Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category AC-DC Converter Chips AC-DC Converter Chips AC-DC Converter Chips
Product Number 213852-VIPER50ASP-E VIPER50ASP-E VIPER50ASP-E
Product Name PMIC - PMIC - AC DC Converters, Offline Switchers - VIPER50ASP-E PMIC - AC DC Converters, Offline Switchers AC DC Converters, Offline Switches
Package Type Other; 10-PowerSO Other; PowerSO-10 Exposed Bottom Pad
Unlock Full Specs
to access all available technical data

Similar Products

Integrated Circuits (ICs) - PMIC - AC DC Converters, Offline Switchers - 1064001-ICE2A765P - Win Source Electronics
Specs
Package Type Other; Bulk
View Details
2 suppliers
ACDC Power Supply Control ICs - Model: FA6A11N - Fuji Electric Corp. of America
Specs
Package Type Other; SOP-16(N)
Output Voltage 14 to 27 volts
View Details
PWM Control Type DC/DC Converter IC for AC/DC Driver - BD7672BG - ROHM Semiconductor GmbH
Specs
Package Type Other; SSOP6
Input Voltage 8.5 to 25 volts
View Details