STMicroelectronics Integrated Circuits (ICs) - PMIC - AC DC Converters, Offline Switchers VIPER28HDTR

Description
Win Source Part Number: 1103884-VIPER28HDTR Category: Integrated Circuits (ICs)>PMIC - AC DC Converters, Offline Switchers Series: VIPer™ plus Package: Tape & Reel Standard Package: 2,500 Mounting: SMD (SMT) Power (Watts): 16 W Output Isolation: Isolated Internal Switch(s): Yes Voltage - Breakdown: 800V Topology: Flyback Voltage - Start Up: 14 V Duty Cycle: 80% Frequency - Switching: 115kHz Fault Protection: Current Limiting, Over Temperature, Over Voltage, Short Circuit Package / Case: 16-SOIC (0.154", 3.90mm Width) Supplier Device Package: 16-SO Temperature Range - Operating: -40°C ~ 150°C (TJ) Supply Voltage - Operating: 8.5V ~ 23.5V Alternative Parts (Cross-Reference): NCP1205DR2G; TL494CDR2G; TL594CDR2G; LM3524DM/NOPB; LM3524DMX/NOPB; UC3842ADW; ECCN: EAR99 Fake Threat In the Open Market: 72 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: STMicroelectronics Other Names: 497-11244-2,497-1124 4-1,-497-11244-2,-49 7-11244-1,-497-11244 -6,497-11244-6 Base Product Number: VIPER28
Request a Quote Datasheet
Description
Win Source Part Number: 1103884-VIPER28HDTR Category: Integrated Circuits (ICs)>PMIC - AC DC Converters, Offline Switchers Series: VIPer™ plus Package: Tape & Reel Standard Package: 2,500 Mounting: SMD (SMT) Power (Watts): 16 W Output Isolation: Isolated Internal Switch(s): Yes Voltage - Breakdown: 800V Topology: Flyback Voltage - Start Up: 14 V Duty Cycle: 80% Frequency - Switching: 115kHz Fault Protection: Current Limiting, Over Temperature, Over Voltage, Short Circuit Package / Case: 16-SOIC (0.154", 3.90mm Width) Supplier Device Package: 16-SO Temperature Range - Operating: -40°C ~ 150°C (TJ) Supply Voltage - Operating: 8.5V ~ 23.5V Alternative Parts (Cross-Reference): NCP1205DR2G; TL494CDR2G; TL594CDR2G; LM3524DM/NOPB; LM3524DMX/NOPB; UC3842ADW; ECCN: EAR99 Fake Threat In the Open Market: 72 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: STMicroelectronics Other Names: 497-11244-2,497-1124 4-1,-497-11244-2,-49 7-11244-1,-497-11244 -6,497-11244-6 Base Product Number: VIPER28
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - PMIC - AC DC Converters, Offline Switchers - 1103884-VIPER28HDTR - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - PMIC - AC DC Converters, Offline Switchers
1103884-VIPER28HDTR
Integrated Circuits (ICs) - PMIC - AC DC Converters, Offline Switchers 1103884-VIPER28HDTR
Win Source Part Number: 1103884-VIPER28HDTR Category: Integrated Circuits (ICs)>PMIC - AC DC Converters, Offline Switchers Series: VIPer™ plus Package: Tape & Reel Standard Package: 2,500 Mounting: SMD (SMT) Power (Watts): 16 W Output Isolation: Isolated Internal Switch(s): Yes Voltage - Breakdown: 800V Topology: Flyback Voltage - Start Up: 14 V Duty Cycle: 80% Frequency - Switching: 115kHz Fault Protection: Current Limiting, Over Temperature, Over Voltage, Short Circuit Package / Case: 16-SOIC (0.154", 3.90mm Width) Supplier Device Package: 16-SO Temperature Range - Operating: -40°C ~ 150°C (TJ) Supply Voltage - Operating: 8.5V ~ 23.5V Alternative Parts (Cross-Reference): NCP1205DR2G; TL494CDR2G; TL594CDR2G; LM3524DM/NOPB; LM3524DMX/NOPB; UC3842ADW; ECCN: EAR99 Fake Threat In the Open Market: 72 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: STMicroelectronics Other Names: 497-11244-2,497-1124 4-1,-497-11244-2,-49 7-11244-1,-497-11244 -6,497-11244-6 Base Product Number: VIPER28

Win Source Part Number: 1103884-VIPER28HDTR
Category: Integrated Circuits (ICs)>PMIC - AC DC Converters, Offline Switchers
Series: VIPer™ plus
Package: Tape & Reel
Standard Package: 2,500
Mounting: SMD (SMT)
Power (Watts): 16 W
Output Isolation: Isolated
Internal Switch(s): Yes
Voltage - Breakdown: 800V
Topology: Flyback
Voltage - Start Up: 14 V
Duty Cycle: 80%
Frequency - Switching: 115kHz
Fault Protection: Current Limiting, Over Temperature, Over Voltage, Short Circuit
Package / Case: 16-SOIC (0.154", 3.90mm Width)
Supplier Device Package: 16-SO
Temperature Range - Operating: -40°C ~ 150°C (TJ)
Supply Voltage - Operating: 8.5V ~ 23.5V
Alternative Parts (Cross-Reference): NCP1205DR2G; TL494CDR2G; TL594CDR2G; LM3524DM/NOPB; LM3524DMX/NOPB; UC3842ADW;
ECCN: EAR99
Fake Threat In the Open Market: 72 pct.
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: STMicroelectronics
Other Names: 497-11244-2,497-11244-1,-497-11244-2,-497-11244-1,-497-11244-6,497-11244-6
Base Product Number: VIPER28

Buy Now Datasheet
PMIC - AC DC Converters, Offline Switchers - VIPER28HDTR - Lingto Electronic Limited
Shenzhen, China
PMIC - AC DC Converters, Offline Switchers
VIPER28HDTR
PMIC - AC DC Converters, Offline Switchers VIPER28HDTR
IC OFFLINE SWITCH FLYBACK 16SO

IC OFFLINE SWITCH FLYBACK 16SO

Supplier's Site Datasheet
AC DC Converters, Offline Switches - VIPER28HDTR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
AC DC Converters, Offline Switches
VIPER28HDTR
AC DC Converters, Offline Switches VIPER28HDTR
Converter Offline Flyback Topology 115kHz 16-SO

Converter Offline Flyback Topology 115kHz 16-SO

Buy Now Datasheet

Technical Specifications

  Win Source Electronics Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category AC-DC Converter Chips AC-DC Converter Chips AC-DC Converter Chips
Product Number 1103884-VIPER28HDTR VIPER28HDTR VIPER28HDTR
Product Name Integrated Circuits (ICs) - PMIC - AC DC Converters, Offline Switchers PMIC - AC DC Converters, Offline Switchers AC DC Converters, Offline Switches
Package Type SOIC; Other; Tape & Reel SOIC; Other; 16-SOIC (0.154\", 3.90mm Width)
Unlock Full Specs
to access all available technical data

Similar Products

Integrated Circuits (ICs) - PMIC - AC DC Converters, Offline Switchers - 1036338-ICE2AS01GHUMA1 - Win Source Electronics
Specs
Package Type SO-8; SOIC; Other; Bulk
Operating Temperature -40 to 150 C (-40 to 302 F)
Configuration / Function Flyback
View Details
2 suppliers
ACDC Power Supply Control ICs - Model: FA8A65N - Fuji Electric Corp. of America
Specs
Package Type Other; Intermittent opration
Output Voltage 10 to 24 volts
View Details
Quasi-resonant AC/DC Converter Built-in 1700 V SiC-MOSFET - BM2SC122FP2-LBZ - ROHM Semiconductor GmbH
Specs
Package Type Other; TO263-7L
Input Voltage 15 to 27.5 volts
View Details