STMicroelectronics PMIC - PMIC - AC DC Converters, Offline Switchers - VIPER38LE VIPER38LE

Description
Manufacturer: STMicroelectronics Win Source Part Number: 1117066-VIPER38LE Packaging: Tube/Rail Mounting: Through Hole Power (Watts): 20W Output Isolation: Isolated Internal Switch(s): Yes Voltage - Breakdown: 800V Topology: Flyback Voltage - Start Up: 14V Duty Cycle: 80% Frequency - Switching: 60kHz Fault Protection: Current Limiting, Over Temperature, Over Voltage, Short Circuit Categories: Integrated Circuits Status: Active Case / Package: 10-SDIP Supply Voltage - Operating: 8.5 V to 23.5 V Control Operating Temperature: -40°C to 150°C (TJ) Popularity: Medium Fake Threat In the Open Market: 66 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: STMicroelectronics Win Source Part Number: 1117066-VIPER38LE Packaging: Tube/Rail Mounting: Through Hole Power (Watts): 20W Output Isolation: Isolated Internal Switch(s): Yes Voltage - Breakdown: 800V Topology: Flyback Voltage - Start Up: 14V Duty Cycle: 80% Frequency - Switching: 60kHz Fault Protection: Current Limiting, Over Temperature, Over Voltage, Short Circuit Categories: Integrated Circuits Status: Active Case / Package: 10-SDIP Supply Voltage - Operating: 8.5 V to 23.5 V Control Operating Temperature: -40°C to 150°C (TJ) Popularity: Medium Fake Threat In the Open Market: 66 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - AC DC Converters, Offline Switchers - VIPER38LE - 1117066-VIPER38LE - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - AC DC Converters, Offline Switchers - VIPER38LE
1117066-VIPER38LE
PMIC - PMIC - AC DC Converters, Offline Switchers - VIPER38LE 1117066-VIPER38LE
Manufacturer: STMicroelectronics Win Source Part Number: 1117066-VIPER38LE Packaging: Tube/Rail Mounting: Through Hole Power (Watts): 20W Output Isolation: Isolated Internal Switch(s): Yes Voltage - Breakdown: 800V Topology: Flyback Voltage - Start Up: 14V Duty Cycle: 80% Frequency - Switching: 60kHz Fault Protection: Current Limiting, Over Temperature, Over Voltage, Short Circuit Categories: Integrated Circuits Status: Active Case / Package: 10-SDIP Supply Voltage - Operating: 8.5 V to 23.5 V Control Operating Temperature: -40°C to 150°C (TJ) Popularity: Medium Fake Threat In the Open Market: 66 pct. Supply and Demand Status: Balance

Manufacturer: STMicroelectronics
Win Source Part Number: 1117066-VIPER38LE
Packaging: Tube/Rail
Mounting: Through Hole
Power (Watts): 20W
Output Isolation: Isolated
Internal Switch(s): Yes
Voltage - Breakdown: 800V
Topology: Flyback
Voltage - Start Up: 14V
Duty Cycle: 80%
Frequency - Switching: 60kHz
Fault Protection: Current Limiting, Over Temperature, Over Voltage, Short Circuit
Categories: Integrated Circuits
Status: Active
Case / Package: 10-SDIP
Supply Voltage - Operating: 8.5 V to 23.5 V
Control Operating Temperature: -40°C to 150°C (TJ)
Popularity: Medium
Fake Threat In the Open Market: 66 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
PMIC - AC DC Converters, Offline Switchers - VIPER38LE - Lingto Electronic Limited
Shenzhen, China
PMIC - AC DC Converters, Offline Switchers
VIPER38LE
PMIC - AC DC Converters, Offline Switchers VIPER38LE
IC OFFLINE SWITCH FLYBACK 10DIP

IC OFFLINE SWITCH FLYBACK 10DIP

Supplier's Site Datasheet
AC DC Converters, Offline Switches - VIPER38LE - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
AC DC Converters, Offline Switches
VIPER38LE
AC DC Converters, Offline Switches VIPER38LE
Converter Offline Flyback Topology 60kHz 10-SDIP

Converter Offline Flyback Topology 60kHz 10-SDIP

Buy Now Datasheet

Technical Specifications

  Win Source Electronics Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category AC-DC Converter Chips AC-DC Converter Chips AC-DC Converter Chips
Product Number 1117066-VIPER38LE VIPER38LE VIPER38LE
Product Name PMIC - PMIC - AC DC Converters, Offline Switchers - VIPER38LE PMIC - AC DC Converters, Offline Switchers AC DC Converters, Offline Switches
Package Type DIP; Other; 10-SDIP DIP; Other; 10-SDIP (0.300\", 7.62mm)
Unlock Full Specs
to access all available technical data

Similar Products

ACDC Power Supply Control ICs - Model: FA5591N - Fuji Electric Corp. of America
Specs
Package Type Other; SOP-8
Output Voltage 10 to 26 volts
View Details
Power - AC-DC Power Conversion - AC-DC PWM-PFC Controller - Hybrid Flyback ICs - XDPS2221 - XDPS2221 - Infineon Technologies AG
Specs
Package Type Other; PG-DSO-14
Operating Temperature -40 to 125 C (-40 to 257 F)
Configuration / Function Flyback
View Details
PWM Control Type DC/DC Converter IC for AC/DC Driver - BD7673AG - ROHM Semiconductor GmbH
Specs
Package Type Other; SSOP6
Input Voltage 8.5 to 25 volts
View Details