STMicroelectronics PMIC - PMIC - AC DC Converters, Offline Switchers - VIPER50-22-E VIPER50-22-E

Description
Manufacturer: STMicroelectronics Win Source Part Number: 1036955-VIPER50-22-E Packaging: Tube/Rail Mounting: Surface Mount Power (Watts): 50W Output Isolation: Isolated Internal Switch(s): Yes Voltage - Breakdown: 620V Topology: Flyback Voltage - Start Up: 11V Frequency - Switching: Up to 200kHz Fault Protection: Current Limiting, Over Temperature Control Features: Frequency Control, Soft Start, Sync Categories: Integrated Circuits Status: Obsolete(EOL) Case / Package: 5-PENTAWATT Supply Voltage - Operating: 8 V to 15 V Popularity: Medium Fake Threat In the Open Market: 44 pct. Supply and Demand Status: Sufficient
Request a Quote Datasheet
Description
Manufacturer: STMicroelectronics Win Source Part Number: 1036955-VIPER50-22-E Packaging: Tube/Rail Mounting: Surface Mount Power (Watts): 50W Output Isolation: Isolated Internal Switch(s): Yes Voltage - Breakdown: 620V Topology: Flyback Voltage - Start Up: 11V Frequency - Switching: Up to 200kHz Fault Protection: Current Limiting, Over Temperature Control Features: Frequency Control, Soft Start, Sync Categories: Integrated Circuits Status: Obsolete(EOL) Case / Package: 5-PENTAWATT Supply Voltage - Operating: 8 V to 15 V Popularity: Medium Fake Threat In the Open Market: 44 pct. Supply and Demand Status: Sufficient
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - AC DC Converters, Offline Switchers - VIPER50-22-E - 1036955-VIPER50-22-E - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - AC DC Converters, Offline Switchers - VIPER50-22-E
1036955-VIPER50-22-E
PMIC - PMIC - AC DC Converters, Offline Switchers - VIPER50-22-E 1036955-VIPER50-22-E
Manufacturer: STMicroelectronics Win Source Part Number: 1036955-VIPER50-22-E Packaging: Tube/Rail Mounting: Surface Mount Power (Watts): 50W Output Isolation: Isolated Internal Switch(s): Yes Voltage - Breakdown: 620V Topology: Flyback Voltage - Start Up: 11V Frequency - Switching: Up to 200kHz Fault Protection: Current Limiting, Over Temperature Control Features: Frequency Control, Soft Start, Sync Categories: Integrated Circuits Status: Obsolete(EOL) Case / Package: 5-PENTAWATT Supply Voltage - Operating: 8 V to 15 V Popularity: Medium Fake Threat In the Open Market: 44 pct. Supply and Demand Status: Sufficient

Manufacturer: STMicroelectronics
Win Source Part Number: 1036955-VIPER50-22-E
Packaging: Tube/Rail
Mounting: Surface Mount
Power (Watts): 50W
Output Isolation: Isolated
Internal Switch(s): Yes
Voltage - Breakdown: 620V
Topology: Flyback
Voltage - Start Up: 11V
Frequency - Switching: Up to 200kHz
Fault Protection: Current Limiting, Over Temperature
Control Features: Frequency Control, Soft Start, Sync
Categories: Integrated Circuits
Status: Obsolete(EOL)
Case / Package: 5-PENTAWATT
Supply Voltage - Operating: 8 V to 15 V
Popularity: Medium
Fake Threat In the Open Market: 44 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet
AC DC Converters, Offline Switches - VIPER50-22-E - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
AC DC Converters, Offline Switches
VIPER50-22-E
AC DC Converters, Offline Switches VIPER50-22-E
Converter Offline Flyback Topology Up to 200kHz 5-PENTAWATT

Converter Offline Flyback Topology Up to 200kHz 5-PENTAWATT

Buy Now Datasheet
PMIC - AC DC Converters, Offline Switchers - VIPER50-22-E - Lingto Electronic Limited
Shenzhen, China
PMIC - AC DC Converters, Offline Switchers
VIPER50-22-E
PMIC - AC DC Converters, Offline Switchers VIPER50-22-E
IC OFFLIN CONV FLBACK 5PENTAWATT

IC OFFLIN CONV FLBACK 5PENTAWATT

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category AC-DC Converter Chips AC-DC Converter Chips AC-DC Converter Chips
Product Number 1036955-VIPER50-22-E VIPER50-22-E VIPER50-22-E
Product Name PMIC - PMIC - AC DC Converters, Offline Switchers - VIPER50-22-E AC DC Converters, Offline Switches PMIC - AC DC Converters, Offline Switchers
Package Type Other; 5-PENTAWATT Other; Pentawatt-5 HV (Bent and Staggered Leads)
Unlock Full Specs
to access all available technical data

Similar Products

ACDC Power Supply Control ICs - Model: FA8A83N - Fuji Electric Corp. of America
Specs
Package Type Other; Intermittent opration
Output Voltage 10 to 24 volts
View Details
Quasi-Resonant Control DC/DC converter and Power Factor Correction converter IC for AC/DC Converter - BM1050AF - ROHM Semiconductor GmbH
Specs
Package Type Other; SOP24
Input Voltage 8.5 to 24 volts
View Details