STMicroelectronics Integrated Circuits (ICs) - Power Management (PMIC) - AC DC Converters, Offline Switches VIPER012XSTR

Description
Win Source Part Number: 1372623-VIPER012XSTR Category: Integrated Circuits (ICs) - Power Management (PMIC) - AC DC Converters, Offline Switches Temperature Range - Operating: -40°C ~ 150°C (TJ) Fake Threat In the Open Market: 57 pct. MSL Level: 3 (168 Hours) Mfr: STMicroelectronics Package: Tape & Reel Product Status: Active Package / Case: 10-SOP (0.154", 3.90mm Width) Supplier Device Package: 10-SSOP Base Product Number: VIPER012 Mounting Type: Surface Mount HTSUS: 8542.39.0001 REACH Status: REACH Unaffected ECCN: EAR99 Power (Watts): 7 W Voltage - Supply (Vcc/Vdd): 4.5V ~ 30V Topology: Buck, Buck-Boost, Flyback Internal Switch(s): Yes Fault Protection: Current Limiting, Over Temperature, Over Voltage, Short Circuit Frequency - Switching: 30kHz Output Isolation: Either Voltage - Breakdown: 800V Voltage - Start Up: 8 V Duty Cycle: 80%
Request a Quote Datasheet
Description
Win Source Part Number: 1372623-VIPER012XSTR Category: Integrated Circuits (ICs) - Power Management (PMIC) - AC DC Converters, Offline Switches Temperature Range - Operating: -40°C ~ 150°C (TJ) Fake Threat In the Open Market: 57 pct. MSL Level: 3 (168 Hours) Mfr: STMicroelectronics Package: Tape & Reel Product Status: Active Package / Case: 10-SOP (0.154", 3.90mm Width) Supplier Device Package: 10-SSOP Base Product Number: VIPER012 Mounting Type: Surface Mount HTSUS: 8542.39.0001 REACH Status: REACH Unaffected ECCN: EAR99 Power (Watts): 7 W Voltage - Supply (Vcc/Vdd): 4.5V ~ 30V Topology: Buck, Buck-Boost, Flyback Internal Switch(s): Yes Fault Protection: Current Limiting, Over Temperature, Over Voltage, Short Circuit Frequency - Switching: 30kHz Output Isolation: Either Voltage - Breakdown: 800V Voltage - Start Up: 8 V Duty Cycle: 80%
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - Power Management (PMIC) - AC DC Converters, Offline Switches - 1372623-VIPER012XSTR - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Power Management (PMIC) - AC DC Converters, Offline Switches
1372623-VIPER012XSTR
Integrated Circuits (ICs) - Power Management (PMIC) - AC DC Converters, Offline Switches 1372623-VIPER012XSTR
Win Source Part Number: 1372623-VIPER012XSTR Category: Integrated Circuits (ICs) - Power Management (PMIC) - AC DC Converters, Offline Switches Temperature Range - Operating: -40°C ~ 150°C (TJ) Fake Threat In the Open Market: 57 pct. MSL Level: 3 (168 Hours) Mfr: STMicroelectronics Package: Tape & Reel Product Status: Active Package / Case: 10-SOP (0.154", 3.90mm Width) Supplier Device Package: 10-SSOP Base Product Number: VIPER012 Mounting Type: Surface Mount HTSUS: 8542.39.0001 REACH Status: REACH Unaffected ECCN: EAR99 Power (Watts): 7 W Voltage - Supply (Vcc/Vdd): 4.5V ~ 30V Topology: Buck, Buck-Boost, Flyback Internal Switch(s): Yes Fault Protection: Current Limiting, Over Temperature, Over Voltage, Short Circuit Frequency - Switching: 30kHz Output Isolation: Either Voltage - Breakdown: 800V Voltage - Start Up: 8 V Duty Cycle: 80%

Win Source Part Number: 1372623-VIPER012XSTR
Category: Integrated Circuits (ICs) - Power Management (PMIC) - AC DC Converters, Offline Switches
Temperature Range - Operating: -40°C ~ 150°C (TJ)
Fake Threat In the Open Market: 57 pct.
MSL Level: 3 (168 Hours)
Mfr: STMicroelectronics
Package: Tape & Reel
Product Status: Active
Package / Case: 10-SOP (0.154", 3.90mm Width)
Supplier Device Package: 10-SSOP
Base Product Number: VIPER012
Mounting Type: Surface Mount
HTSUS: 8542.39.0001
REACH Status: REACH Unaffected
ECCN: EAR99
Power (Watts): 7 W
Voltage - Supply (Vcc/Vdd): 4.5V ~ 30V
Topology: Buck, Buck-Boost, Flyback
Internal Switch(s): Yes
Fault Protection: Current Limiting, Over Temperature, Over Voltage, Short Circuit
Frequency - Switching: 30kHz
Output Isolation: Either
Voltage - Breakdown: 800V
Voltage - Start Up: 8 V
Duty Cycle: 80%

Buy Now Datasheet
AC DC Converters, Offline Switches - VIPER012XSTR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
AC DC Converters, Offline Switches
VIPER012XSTR
AC DC Converters, Offline Switches VIPER012XSTR
Converter Offline Buck, Buck-Boost, Flyback Topology 30kHz 10-SSOP

Converter Offline Buck, Buck-Boost, Flyback Topology 30kHz 10-SSOP

Buy Now Datasheet
PMIC - AC DC Converters, Offline Switchers - VIPER012XSTR - Lingto Electronic Limited
Shenzhen, China
PMIC - AC DC Converters, Offline Switchers
VIPER012XSTR
PMIC - AC DC Converters, Offline Switchers VIPER012XSTR
IC OFFLINE SWITCH MULT TOP 10SSO

IC OFFLINE SWITCH MULT TOP 10SSO

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category AC-DC Converter Chips AC-DC Converter Chips AC-DC Converter Chips
Product Number 1372623-VIPER012XSTR VIPER012XSTR VIPER012XSTR
Product Name Integrated Circuits (ICs) - Power Management (PMIC) - AC DC Converters, Offline Switches AC DC Converters, Offline Switches PMIC - AC DC Converters, Offline Switchers
Package Type SSOP; Other; Tape & Reel Other; 10-SOP (0.154\", 3.90mm Width)
Unlock Full Specs
to access all available technical data

Similar Products

ACDC Power Supply Control ICs - Model: FA8A95N - Fuji Electric Corp. of America
Specs
Package Type Other; Intermittent opration
Output Voltage 10 to 24 volts
View Details
Low Noise Quasi-Resonant Control DC/DC converter IC for AC/DC Converter - BD7682FJ-LB - ROHM Semiconductor GmbH
Specs
Package Type Other; SOP-J8
Input Voltage 15 to 27.5 volts
View Details