Single-Ended Active Clamp/Reset PWM 16-PDIP 0 to 70
Manufacturer: Texas Instruments
Win Source Part Number: 1276391-UCC3580N-2
Packaging: Tube
Operating Temperature Range: -55°C ~ 150°C (TJ)
Package: 16-DIP (0.300", 7.62mm)
Output Isolation: Isolated
Internal Switch(s): No
Topology: Flyback, Forward
Voltage - Start Up: 15V
Duty Cycle: 66%
Control Features: Soft Start
Supply Voltage: 8.5 V ~ 15 V
Part Status: Obsolete(EOL)
Family Name: UCC3580
Categories: Integrated Circuits (ICs)
Manufacturer Homepage: www.ti.com
RoHS State: Request Verification
Manufacturer Package: 16-PDIP
Alternative Parts (Cross-Reference): ISL6740IV; ISL6745AU; ISL6740IV-T;
Introduction Date: April 01, 2005
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: Obsolete
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 38 pct.
Supply and Demand Status: Limited
Converter Offline Flyback, Forward Topology 16-PDIP
| Texas Instruments | Win Source Electronics | Quarktwin Technology Ltd. | |
|---|---|---|---|
| Product Category | IC Power Supplies | AC-DC Converter Chips | AC-DC Converter Chips |
| Product Number | UCC3580N-2 | 1276391-UCC3580N-2 | UCC3580N-2 |
| Product Name | UCC3580-2 Single-Ended Active Clamp/Reset PWM | PMIC - PMIC - AC DC Converters, Offline Switchers - UCC3580N-2 | AC DC Converters, Offline Switches |
| Package Type | DIP; Other; 16-DIP (0.300", 7.62mm) | DIP; Other; 16-DIP (0.300\", 7.62mm) |