STMicroelectronics, Inc. PMIC - PMIC - AC DC Converters, Offline Switchers - VIPER17HN VIPER17HN

Description
Manufacturer: STMicroelectronics Win Source Part Number: 407939-VIPER17H Packaging: Tube/Rail Mounting: Through Hole Power (Watts): 10W Output Isolation: Isolated Internal Switch(s): Yes Voltage - Breakdown: 800V Topology: Flyback Voltage - Start Up: 14V Duty Cycle: 70% Frequency - Switching: 115kHz Fault Protection: Current Limiting, Over Temperature, Over Voltage Categories: Integrated Circuits Status: Active Case / Package: 8-DIP Supply Voltage - Operating: 8.5 V to 23.5 V Control Operating Temperature: -40°C to 150°C (TJ) Alternative Parts (Cross-Reference): LNK304PN; VIPER17LN; LNK304P; Popularity: Medium Fake Threat In the Open Market: 52 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: STMicroelectronics Win Source Part Number: 407939-VIPER17H Packaging: Tube/Rail Mounting: Through Hole Power (Watts): 10W Output Isolation: Isolated Internal Switch(s): Yes Voltage - Breakdown: 800V Topology: Flyback Voltage - Start Up: 14V Duty Cycle: 70% Frequency - Switching: 115kHz Fault Protection: Current Limiting, Over Temperature, Over Voltage Categories: Integrated Circuits Status: Active Case / Package: 8-DIP Supply Voltage - Operating: 8.5 V to 23.5 V Control Operating Temperature: -40°C to 150°C (TJ) Alternative Parts (Cross-Reference): LNK304PN; VIPER17LN; LNK304P; Popularity: Medium Fake Threat In the Open Market: 52 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - AC DC Converters, Offline Switchers - VIPER17HN - 407939-VIPER17H - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - AC DC Converters, Offline Switchers - VIPER17HN
407939-VIPER17H
PMIC - PMIC - AC DC Converters, Offline Switchers - VIPER17HN 407939-VIPER17H
Manufacturer: STMicroelectronics Win Source Part Number: 407939-VIPER17H Packaging: Tube/Rail Mounting: Through Hole Power (Watts): 10W Output Isolation: Isolated Internal Switch(s): Yes Voltage - Breakdown: 800V Topology: Flyback Voltage - Start Up: 14V Duty Cycle: 70% Frequency - Switching: 115kHz Fault Protection: Current Limiting, Over Temperature, Over Voltage Categories: Integrated Circuits Status: Active Case / Package: 8-DIP Supply Voltage - Operating: 8.5 V to 23.5 V Control Operating Temperature: -40°C to 150°C (TJ) Alternative Parts (Cross-Reference): LNK304PN; VIPER17LN; LNK304P; Popularity: Medium Fake Threat In the Open Market: 52 pct. Supply and Demand Status: Limited

Manufacturer: STMicroelectronics
Win Source Part Number: 407939-VIPER17H
Packaging: Tube/Rail
Mounting: Through Hole
Power (Watts): 10W
Output Isolation: Isolated
Internal Switch(s): Yes
Voltage - Breakdown: 800V
Topology: Flyback
Voltage - Start Up: 14V
Duty Cycle: 70%
Frequency - Switching: 115kHz
Fault Protection: Current Limiting, Over Temperature, Over Voltage
Categories: Integrated Circuits
Status: Active
Case / Package: 8-DIP
Supply Voltage - Operating: 8.5 V to 23.5 V
Control Operating Temperature: -40°C to 150°C (TJ)
Alternative Parts (Cross-Reference): LNK304PN; VIPER17LN; LNK304P;
Popularity: Medium
Fake Threat In the Open Market: 52 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
AC DC Converters, Offline Switches - VIPER17HN - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
AC DC Converters, Offline Switches
VIPER17HN
AC DC Converters, Offline Switches VIPER17HN
Converter Offline Flyback Topology 115kHz 8-DIP

Converter Offline Flyback Topology 115kHz 8-DIP

Buy Now Datasheet
PMIC - AC DC Converters, Offline Switchers - VIPER17HN - Lingto Electronic Limited
Shenzhen, China
PMIC - AC DC Converters, Offline Switchers
VIPER17HN
PMIC - AC DC Converters, Offline Switchers VIPER17HN
IC OFFLINE SWITCH FLYBACK 8DIP

IC OFFLINE SWITCH FLYBACK 8DIP

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category AC-DC Converter Chips AC-DC Converter Chips AC-DC Converter Chips
Product Number 407939-VIPER17H VIPER17HN VIPER17HN
Product Name PMIC - PMIC - AC DC Converters, Offline Switchers - VIPER17HN AC DC Converters, Offline Switches PMIC - AC DC Converters, Offline Switchers
Package Type DIP; Other; 8-DIP DIP; Other; 8-DIP (0.300\", 7.62mm), 7 Leads
Unlock Full Specs
to access all available technical data

Similar Products

ACDC Power Supply Control ICs - Model: FA6B20N - Fuji Electric Corp. of America
Specs
Package Type Other; SOP-16(N)
Output Voltage 14 to 29 volts
View Details
Quasi-resonant AC/DC Converter with Built-in 1700 V SiC-MOSFET - BM2SCQ121T-LBZ - ROHM Semiconductor GmbH
Specs
Package Type Other; TO220-6M
Input Voltage 15 to 27.5 volts
View Details
4 suppliers