STMicroelectronics, Inc. PMIC - PMIC - AC DC Converters, Offline Switchers - VIPER100SP13TR VIPER100SP13TR

Description
Manufacturer: STMicroelectronics Win Source Part Number: 125968-VIPER100SP13T R Packaging: Reel - TR Mounting: Surface Mount Power (Watts): 100W Output Isolation: Isolated Internal Switch(s): Yes Voltage - Breakdown: 620V Topology: Flyback Voltage - Start Up: 11V Frequency - Switching: Up to 200kHz Fault Protection: Current Limiting, Over Temperature Control Features: EN, Frequency Control, Soft Start Categories: Integrated Circuits Status: Obsolete(EOL) Case / Package: 10-PowerSO Supply Voltage - Operating: 8 V to 15 V Popularity: Medium Fake Threat In the Open Market: 47 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: STMicroelectronics Win Source Part Number: 125968-VIPER100SP13T R Packaging: Reel - TR Mounting: Surface Mount Power (Watts): 100W Output Isolation: Isolated Internal Switch(s): Yes Voltage - Breakdown: 620V Topology: Flyback Voltage - Start Up: 11V Frequency - Switching: Up to 200kHz Fault Protection: Current Limiting, Over Temperature Control Features: EN, Frequency Control, Soft Start Categories: Integrated Circuits Status: Obsolete(EOL) Case / Package: 10-PowerSO Supply Voltage - Operating: 8 V to 15 V Popularity: Medium Fake Threat In the Open Market: 47 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - AC DC Converters, Offline Switchers - VIPER100SP13TR - 125968-VIPER100SP13TR - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - AC DC Converters, Offline Switchers - VIPER100SP13TR
125968-VIPER100SP13TR
PMIC - PMIC - AC DC Converters, Offline Switchers - VIPER100SP13TR 125968-VIPER100SP13TR
Manufacturer: STMicroelectronics Win Source Part Number: 125968-VIPER100SP13T R Packaging: Reel - TR Mounting: Surface Mount Power (Watts): 100W Output Isolation: Isolated Internal Switch(s): Yes Voltage - Breakdown: 620V Topology: Flyback Voltage - Start Up: 11V Frequency - Switching: Up to 200kHz Fault Protection: Current Limiting, Over Temperature Control Features: EN, Frequency Control, Soft Start Categories: Integrated Circuits Status: Obsolete(EOL) Case / Package: 10-PowerSO Supply Voltage - Operating: 8 V to 15 V Popularity: Medium Fake Threat In the Open Market: 47 pct. Supply and Demand Status: Balance

Manufacturer: STMicroelectronics
Win Source Part Number: 125968-VIPER100SP13TR
Packaging: Reel - TR
Mounting: Surface Mount
Power (Watts): 100W
Output Isolation: Isolated
Internal Switch(s): Yes
Voltage - Breakdown: 620V
Topology: Flyback
Voltage - Start Up: 11V
Frequency - Switching: Up to 200kHz
Fault Protection: Current Limiting, Over Temperature
Control Features: EN, Frequency Control, Soft Start
Categories: Integrated Circuits
Status: Obsolete(EOL)
Case / Package: 10-PowerSO
Supply Voltage - Operating: 8 V to 15 V
Popularity: Medium
Fake Threat In the Open Market: 47 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
AC DC Converters, Offline Switches - VIPER100SP13TR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
AC DC Converters, Offline Switches
VIPER100SP13TR
AC DC Converters, Offline Switches VIPER100SP13TR
Converter Offline Flyback Topology Up to 200kHz 10-PowerSO

Converter Offline Flyback Topology Up to 200kHz 10-PowerSO

Buy Now Datasheet
PMIC - AC DC Converters, Offline Switchers - VIPER100SP13TR - Lingto Electronic Limited
Shenzhen, China
PMIC - AC DC Converters, Offline Switchers
VIPER100SP13TR
PMIC - AC DC Converters, Offline Switchers VIPER100SP13TR
IC OFFLINE SW FLBACK 10POWERSO

IC OFFLINE SW FLBACK 10POWERSO

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category AC-DC Converter Chips AC-DC Converter Chips AC-DC Converter Chips
Product Number 125968-VIPER100SP13TR VIPER100SP13TR VIPER100SP13TR
Product Name PMIC - PMIC - AC DC Converters, Offline Switchers - VIPER100SP13TR AC DC Converters, Offline Switches PMIC - AC DC Converters, Offline Switchers
Package Type Other; 10-PowerSO Other; PowerSO-10 Exposed Bottom Pad
Unlock Full Specs
to access all available technical data

Similar Products

AC DC Converters, Offline Switches - ICE1HS01GXUMA1 - Quarktwin Technology Ltd.
Specs
Package Type SOIC; Other; 8-SOIC (0.154\", 3.90mm Width)
Input Voltage 10.2 to 18 volts
Operating Temperature -25 to 125 C (-13 to 257 F)
View Details
ACDC Power Supply Control ICs - Model: FA5510N - Fuji Electric Corp. of America
Specs
Package Type Other; SOP-8
Output Voltage 10 to 28 volts
View Details