STMicroelectronics, Inc. PMIC - PMIC - AC DC Converters, Offline Switchers - VIPER15HDTR VIPER15HDTR

Description
Manufacturer: STMicroelectronics Win Source Part Number: 1279302-VIPER15HDTR Series: VIPer plus Packaging: Reel - TR Operating Temperature Range: -40°C ~ 150°C (TJ) Package: 16-SOIC (0.154", 3.90mm Width) Mounting: SMD Power (Watts): 10W Output Isolation: Isolated Internal Switch(s): Yes Voltage - Breakdown: 800V Topology: Flyback Voltage - Start Up: 14V Frequency - Switching: 225kHz Fault Protection: Current Limiting, Over Temperature, Over Voltage Supply Voltage: 8.5 V ~ 23.5 V Part Status: Obsolete(EOL) Family Name: VIPER15 Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.st.com Manufacturer Package: 16-SO Alternative Parts (Cross-Reference): ICE3AR1080JG; UCC25630-3DDBT; ICE5GR4780AG; Introduction Date: March 05, 2009 Estimated EOL Date: Obsolete Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: STMicroelectronics Win Source Part Number: 1279302-VIPER15HDTR Series: VIPer plus Packaging: Reel - TR Operating Temperature Range: -40°C ~ 150°C (TJ) Package: 16-SOIC (0.154", 3.90mm Width) Mounting: SMD Power (Watts): 10W Output Isolation: Isolated Internal Switch(s): Yes Voltage - Breakdown: 800V Topology: Flyback Voltage - Start Up: 14V Frequency - Switching: 225kHz Fault Protection: Current Limiting, Over Temperature, Over Voltage Supply Voltage: 8.5 V ~ 23.5 V Part Status: Obsolete(EOL) Family Name: VIPER15 Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.st.com Manufacturer Package: 16-SO Alternative Parts (Cross-Reference): ICE3AR1080JG; UCC25630-3DDBT; ICE5GR4780AG; Introduction Date: March 05, 2009 Estimated EOL Date: Obsolete Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - AC DC Converters, Offline Switchers - VIPER15HDTR - 1279302-VIPER15HDTR - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - AC DC Converters, Offline Switchers - VIPER15HDTR
1279302-VIPER15HDTR
PMIC - PMIC - AC DC Converters, Offline Switchers - VIPER15HDTR 1279302-VIPER15HDTR
Manufacturer: STMicroelectronics Win Source Part Number: 1279302-VIPER15HDTR Series: VIPer plus Packaging: Reel - TR Operating Temperature Range: -40°C ~ 150°C (TJ) Package: 16-SOIC (0.154", 3.90mm Width) Mounting: SMD Power (Watts): 10W Output Isolation: Isolated Internal Switch(s): Yes Voltage - Breakdown: 800V Topology: Flyback Voltage - Start Up: 14V Frequency - Switching: 225kHz Fault Protection: Current Limiting, Over Temperature, Over Voltage Supply Voltage: 8.5 V ~ 23.5 V Part Status: Obsolete(EOL) Family Name: VIPER15 Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.st.com Manufacturer Package: 16-SO Alternative Parts (Cross-Reference): ICE3AR1080JG; UCC25630-3DDBT; ICE5GR4780AG; Introduction Date: March 05, 2009 Estimated EOL Date: Obsolete Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Limited

Manufacturer: STMicroelectronics
Win Source Part Number: 1279302-VIPER15HDTR
Series: VIPer plus
Packaging: Reel - TR
Operating Temperature Range: -40°C ~ 150°C (TJ)
Package: 16-SOIC (0.154", 3.90mm Width)
Mounting: SMD
Power (Watts): 10W
Output Isolation: Isolated
Internal Switch(s): Yes
Voltage - Breakdown: 800V
Topology: Flyback
Voltage - Start Up: 14V
Frequency - Switching: 225kHz
Fault Protection: Current Limiting, Over Temperature, Over Voltage
Supply Voltage: 8.5 V ~ 23.5 V
Part Status: Obsolete(EOL)
Family Name: VIPER15
Categories: Integrated Circuits (ICs)
Manufacturer Homepage: www.st.com
Manufacturer Package: 16-SO
Alternative Parts (Cross-Reference): ICE3AR1080JG; UCC25630-3DDBT; ICE5GR4780AG;
Introduction Date: March 05, 2009
Estimated EOL Date: Obsolete
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 54 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
PMIC - AC DC Converters, Offline Switchers - VIPER15HDTR - Lingto Electronic Limited
Shenzhen, China
PMIC - AC DC Converters, Offline Switchers
VIPER15HDTR
PMIC - AC DC Converters, Offline Switchers VIPER15HDTR
IC OFFLINE SWITCH FLYBACK 16SO

IC OFFLINE SWITCH FLYBACK 16SO

Supplier's Site Datasheet
AC DC Converters, Offline Switches - VIPER15HDTR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
AC DC Converters, Offline Switches
VIPER15HDTR
AC DC Converters, Offline Switches VIPER15HDTR
Converter Offline Flyback Topology 225kHz 16-SO

Converter Offline Flyback Topology 225kHz 16-SO

Buy Now Datasheet

Technical Specifications

  Win Source Electronics Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category AC-DC Converter Chips AC-DC Converter Chips AC-DC Converter Chips
Product Number 1279302-VIPER15HDTR VIPER15HDTR VIPER15HDTR
Product Name PMIC - PMIC - AC DC Converters, Offline Switchers - VIPER15HDTR PMIC - AC DC Converters, Offline Switchers AC DC Converters, Offline Switches
Package Type SOIC; Other; 16-SOIC (0.154", 3.90mm Width) SOIC; Other; 16-SOIC (0.154\", 3.90mm Width)
Unlock Full Specs
to access all available technical data

Similar Products

ACDC Power Supply Control ICs - Model: FA5614N - Fuji Electric Corp. of America
Specs
Package Type Other; SOP-8
Output Voltage 10 to 26 volts
View Details
AC DC Converters, Offline Switches - ICE3AR10080JZTXKLA1 - Quarktwin Technology Ltd.
Specs
Package Type DIP; Other; 8-DIP (0.300\", 7.62mm), 7 Leads
Input Voltage 10.5 to 27 volts
Output Power 22 watts
View Details
Encapsulated AC/DC Power Supply - ADR Series - Pairui Group Inc.
Specs
Output Voltage 3.3 to 24 volts
Input Voltage 85 to 264 volts
View Details