Texas Instruments High-Performance Analog Integrated Circuits (ICs) - Power Management (PMIC) - AC DC Converters, Offline Switches UCC38085DR

Description
UCC38085 Current Mode Push-Pull PWM With Programmable Slope Compensation
Request a Quote Datasheet
Description
UCC38085 Current Mode Push-Pull PWM With Programmable Slope Compensation
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - UCC38085DR - Rochester Electronics
Newburyport, MA, United States
UCC38085 Current Mode Push-Pull PWM With Programmable Slope Compensation

UCC38085 Current Mode Push-Pull PWM With Programmable Slope Compensation

Supplier's Site Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - AC DC Converters, Offline Switches - 1319579-UCC38085DR - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Power Management (PMIC) - AC DC Converters, Offline Switches
1319579-UCC38085DR
Integrated Circuits (ICs) - Power Management (PMIC) - AC DC Converters, Offline Switches 1319579-UCC38085DR
Manufacturer: Texas Instruments Win Source Part Number: 1319579-UCC38085DR Category: Integrated Circuits (ICs)>Power Management (PMIC)>AC DC Converters, Offline Switches Packaging: Reel - TR Standard Package: 2,500 Mounting: Surface Mount Output Isolation: Isolated Internal Switch(s): No Topology: Push-Pull Voltage - Start Up: 12.5 V Duty Cycle: 49% Frequency - Switching: 50kHz ~ 1MHz Fault Protection: Current Limiting Control Features: Frequency Control Supplier Device Package: 8-SOIC Temperature Range - Operating: 0°C ~ 70°C Case / Package: 8-SOIC (0.154", 3.90mm Width) ECCN: EAR99 Fake Threat In the Open Market: 80 MSL Level: 1 (Unlimited) Voltage - Supply (Vcc/Vdd): 8.3V ~ 15V REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: 2156-UCC38085DR-TITR -ND,TEXTISUCC38085DR ,2156-UCC38085DR Base Product Number: UCC380 Product Status: Obsolete RoHS Status: ROHS3 Compliant

Manufacturer: Texas Instruments
Win Source Part Number: 1319579-UCC38085DR
Category: Integrated Circuits (ICs)>Power Management (PMIC)>AC DC Converters, Offline Switches
Packaging: Reel - TR
Standard Package: 2,500
Mounting: Surface Mount
Output Isolation: Isolated
Internal Switch(s): No
Topology: Push-Pull
Voltage - Start Up: 12.5 V
Duty Cycle: 49%
Frequency - Switching: 50kHz ~ 1MHz
Fault Protection: Current Limiting
Control Features: Frequency Control
Supplier Device Package: 8-SOIC
Temperature Range - Operating: 0°C ~ 70°C
Case / Package: 8-SOIC (0.154", 3.90mm Width)
ECCN: EAR99
Fake Threat In the Open Market: 80
MSL Level: 1 (Unlimited)
Voltage - Supply (Vcc/Vdd): 8.3V ~ 15V
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: 2156-UCC38085DR-TITR-ND,TEXTISUCC38085DR,2156-UCC38085DR
Base Product Number: UCC380
Product Status: Obsolete
RoHS Status: ROHS3 Compliant

Buy Now Datasheet
AC DC Converters, Offline Switches - UCC38085DR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
AC DC Converters, Offline Switches
UCC38085DR
AC DC Converters, Offline Switches UCC38085DR
Converter Offline Push-Pull Topology 50kHz ~ 1MHz 8-SOIC

Converter Offline Push-Pull Topology 50kHz ~ 1MHz 8-SOIC

Buy Now Datasheet
PMIC - AC DC Converters, Offline Switchers - UCC38085DR - Lingto Electronic Limited
Shenzhen, China
PMIC - AC DC Converters, Offline Switchers
UCC38085DR
PMIC - AC DC Converters, Offline Switchers UCC38085DR
IC OFFLINE SW PUSH-PULL 8SOIC

IC OFFLINE SW PUSH-PULL 8SOIC

Supplier's Site Datasheet

Technical Specifications

  Rochester Electronics Win Source Electronics Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category IC Power Supplies AC-DC Converter Chips AC-DC Converter Chips AC-DC Converter Chips
Product Number UCC38085DR 1319579-UCC38085DR UCC38085DR UCC38085DR
Product Name Integrated Circuits (ICs) - Power Management (PMIC) - AC DC Converters, Offline Switches AC DC Converters, Offline Switches PMIC - AC DC Converters, Offline Switchers
Package Type Other; SOP8 SOIC; Other; 8-SOIC (0.154", 3.90mm Width) SOIC; Other; 8-SOIC (0.154\", 3.90mm Width)
Unlock Full Specs
to access all available technical data

Similar Products

ACDC Power Supply Control ICs - Model: FA13842N - Fuji Electric Corp. of America
Specs
Package Type Other; SOP-8
Output Voltage 10 to 25 volts
View Details
Encapsulated AC/DC Power Supply - ADR Series - Pairui Group Inc.
Specs
Output Voltage 3.3 to 24 volts
Input Voltage 85 to 264 volts
View Details