STMicroelectronics, Inc. PMIC - PMIC - AC DC Converters, Offline Switchers - VIPER100A VIPER100A

Description
Manufacturer: STMicroelectronics Win Source Part Number: 1279297-VIPER100A Packaging: Tube Mounting Style: SMD Output Isolation: Isolated Internal Switch(s): Yes Voltage - Breakdown: 700V Topology: Flyback Voltage - Start Up: 11V Fault Protection: Current Limiting, Over Temperature Control Features: EN, Frequency Control, Soft Start Supply Voltage: 8V ~ 15V Categories: Integrated Circuits Supplier Device Package: 5-PENTAWATT Status: Obsolete Manufacturer Homepage: www.st.com Manufacturer Package: Pentawatt-5 HV (Bent and Staggered Leads) Popularity: Medium Fake Threat In the Open Market: 42 pct. Supply and Demand Status: Limited Family Part Number: VIPER100 Manufacturer Pack Quantity: 50 MSL Level: 1 (Unlimited) Switching Frequency: Up to 200kHz Power (W): 100W
Request a Quote Datasheet
Description
Manufacturer: STMicroelectronics Win Source Part Number: 1279297-VIPER100A Packaging: Tube Mounting Style: SMD Output Isolation: Isolated Internal Switch(s): Yes Voltage - Breakdown: 700V Topology: Flyback Voltage - Start Up: 11V Fault Protection: Current Limiting, Over Temperature Control Features: EN, Frequency Control, Soft Start Supply Voltage: 8V ~ 15V Categories: Integrated Circuits Supplier Device Package: 5-PENTAWATT Status: Obsolete Manufacturer Homepage: www.st.com Manufacturer Package: Pentawatt-5 HV (Bent and Staggered Leads) Popularity: Medium Fake Threat In the Open Market: 42 pct. Supply and Demand Status: Limited Family Part Number: VIPER100 Manufacturer Pack Quantity: 50 MSL Level: 1 (Unlimited) Switching Frequency: Up to 200kHz Power (W): 100W
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - AC DC Converters, Offline Switchers - VIPER100A - 1279297-VIPER100A - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - AC DC Converters, Offline Switchers - VIPER100A
1279297-VIPER100A
PMIC - PMIC - AC DC Converters, Offline Switchers - VIPER100A 1279297-VIPER100A
Manufacturer: STMicroelectronics Win Source Part Number: 1279297-VIPER100A Packaging: Tube Mounting Style: SMD Output Isolation: Isolated Internal Switch(s): Yes Voltage - Breakdown: 700V Topology: Flyback Voltage - Start Up: 11V Fault Protection: Current Limiting, Over Temperature Control Features: EN, Frequency Control, Soft Start Supply Voltage: 8V ~ 15V Categories: Integrated Circuits Supplier Device Package: 5-PENTAWATT Status: Obsolete Manufacturer Homepage: www.st.com Manufacturer Package: Pentawatt-5 HV (Bent and Staggered Leads) Popularity: Medium Fake Threat In the Open Market: 42 pct. Supply and Demand Status: Limited Family Part Number: VIPER100 Manufacturer Pack Quantity: 50 MSL Level: 1 (Unlimited) Switching Frequency: Up to 200kHz Power (W): 100W

Manufacturer: STMicroelectronics
Win Source Part Number: 1279297-VIPER100A
Packaging: Tube
Mounting Style: SMD
Output Isolation: Isolated
Internal Switch(s): Yes
Voltage - Breakdown: 700V
Topology: Flyback
Voltage - Start Up: 11V
Fault Protection: Current Limiting, Over Temperature
Control Features: EN, Frequency Control, Soft Start
Supply Voltage: 8V ~ 15V
Categories: Integrated Circuits
Supplier Device Package: 5-PENTAWATT
Status: Obsolete
Manufacturer Homepage: www.st.com
Manufacturer Package: Pentawatt-5 HV (Bent and Staggered Leads)
Popularity: Medium
Fake Threat In the Open Market: 42 pct.
Supply and Demand Status: Limited
Family Part Number: VIPER100
Manufacturer Pack Quantity: 50
MSL Level: 1 (Unlimited)
Switching Frequency: Up to 200kHz
Power (W): 100W

Buy Now
PMIC - AC DC Converters, Offline Switchers - VIPER100A - Lingto Electronic Limited
Shenzhen, China
PMIC - AC DC Converters, Offline Switchers
VIPER100A
PMIC - AC DC Converters, Offline Switchers VIPER100A
IC OFFLIN CONV FLBACK 5PENTAWATT

IC OFFLIN CONV FLBACK 5PENTAWATT

Supplier's Site Datasheet
AC DC Converters, Offline Switches - VIPER100A - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
AC DC Converters, Offline Switches
VIPER100A
AC DC Converters, Offline Switches VIPER100A
Converter Offline Flyback Topology Up to 200kHz 5-PENTAWATT

Converter Offline Flyback Topology Up to 200kHz 5-PENTAWATT

Buy Now Datasheet

Technical Specifications

  Win Source Electronics Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category AC-DC Converter Chips AC-DC Converter Chips AC-DC Converter Chips
Product Number 1279297-VIPER100A VIPER100A VIPER100A
Product Name PMIC - PMIC - AC DC Converters, Offline Switchers - VIPER100A PMIC - AC DC Converters, Offline Switchers AC DC Converters, Offline Switches
Package Type Other; Pentawatt-5 HV (Bent and Staggered Leads) Other; Pentawatt-5 HV (Bent and Staggered Leads)
Unlock Full Specs
to access all available technical data

Similar Products

ACDC Power Supply Control ICs - Model: FA5642N - Fuji Electric Corp. of America
Specs
Package Type Other; SOP-8
Output Voltage 11 to 26 volts
View Details
AC DC Converters, Offline Switches - ICE3AR1080VJZXKLA1 - Quarktwin Technology Ltd.
Specs
Package Type DIP; Other; 8-DIP (0.300\", 7.62mm), 7 Leads
Input Voltage 10.5 to 27 volts
Output Power 71 watts
View Details
2 suppliers
Isolated AC/DC Converter - BP5710-1 - ROHM Semiconductor USA, LLC
ROHM Semiconductor USA, LLC
Specs
Package Type Other; SIP11
Output Voltage 12 volts
Input Voltage 120 to 162 volts
View Details
2 suppliers