STMicroelectronics, Inc. Integrated Circuits (ICs) - PMIC - AC DC Converters, Offline Switchers VIPER35HD

Description
Win Source Part Number: 1022588-VIPER35HD Category: Integrated Circuits (ICs)>PMIC - AC DC Converters, Offline Switchers Package: Tube Standard Package: 50 Mounting: SMD (SMT) Power (Watts): 22 W Output Isolation: Isolated Internal Switch(s): Yes Voltage - Breakdown: 800V Topology: Flyback Voltage - Start Up: 14 V Frequency - Switching: 225kHz Fault Protection: Current Limiting, Over Temperature, Over Voltage, Short Circuit Package / Case: 16-SOIC (0.154", 3.90mm Width) Supplier Device Package: 16-SO Temperature Range - Operating: -40°C ~ 150°C (TJ) Supply Voltage - Operating: 8.5V ~ 23.5V ECCN: EAR99 Fake Threat In the Open Market: 83 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: STMicroelectronics Other Names: 497-16074-5,-497-160 74-5 Base Product Number: VIPER35
Request a Quote Datasheet
Description
Win Source Part Number: 1022588-VIPER35HD Category: Integrated Circuits (ICs)>PMIC - AC DC Converters, Offline Switchers Package: Tube Standard Package: 50 Mounting: SMD (SMT) Power (Watts): 22 W Output Isolation: Isolated Internal Switch(s): Yes Voltage - Breakdown: 800V Topology: Flyback Voltage - Start Up: 14 V Frequency - Switching: 225kHz Fault Protection: Current Limiting, Over Temperature, Over Voltage, Short Circuit Package / Case: 16-SOIC (0.154", 3.90mm Width) Supplier Device Package: 16-SO Temperature Range - Operating: -40°C ~ 150°C (TJ) Supply Voltage - Operating: 8.5V ~ 23.5V ECCN: EAR99 Fake Threat In the Open Market: 83 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: STMicroelectronics Other Names: 497-16074-5,-497-160 74-5 Base Product Number: VIPER35
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - PMIC - AC DC Converters, Offline Switchers - 1022588-VIPER35HD - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - PMIC - AC DC Converters, Offline Switchers
1022588-VIPER35HD
Integrated Circuits (ICs) - PMIC - AC DC Converters, Offline Switchers 1022588-VIPER35HD
Win Source Part Number: 1022588-VIPER35HD Category: Integrated Circuits (ICs)>PMIC - AC DC Converters, Offline Switchers Package: Tube Standard Package: 50 Mounting: SMD (SMT) Power (Watts): 22 W Output Isolation: Isolated Internal Switch(s): Yes Voltage - Breakdown: 800V Topology: Flyback Voltage - Start Up: 14 V Frequency - Switching: 225kHz Fault Protection: Current Limiting, Over Temperature, Over Voltage, Short Circuit Package / Case: 16-SOIC (0.154", 3.90mm Width) Supplier Device Package: 16-SO Temperature Range - Operating: -40°C ~ 150°C (TJ) Supply Voltage - Operating: 8.5V ~ 23.5V ECCN: EAR99 Fake Threat In the Open Market: 83 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: STMicroelectronics Other Names: 497-16074-5,-497-160 74-5 Base Product Number: VIPER35

Win Source Part Number: 1022588-VIPER35HD
Category: Integrated Circuits (ICs)>PMIC - AC DC Converters, Offline Switchers
Package: Tube
Standard Package: 50
Mounting: SMD (SMT)
Power (Watts): 22 W
Output Isolation: Isolated
Internal Switch(s): Yes
Voltage - Breakdown: 800V
Topology: Flyback
Voltage - Start Up: 14 V
Frequency - Switching: 225kHz
Fault Protection: Current Limiting, Over Temperature, Over Voltage, Short Circuit
Package / Case: 16-SOIC (0.154", 3.90mm Width)
Supplier Device Package: 16-SO
Temperature Range - Operating: -40°C ~ 150°C (TJ)
Supply Voltage - Operating: 8.5V ~ 23.5V
ECCN: EAR99
Fake Threat In the Open Market: 83 pct.
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: STMicroelectronics
Other Names: 497-16074-5,-497-16074-5
Base Product Number: VIPER35

Buy Now Datasheet
PMIC - AC DC Converters, Offline Switchers - VIPER35HD - Lingto Electronic Limited
Shenzhen, China
PMIC - AC DC Converters, Offline Switchers
VIPER35HD
PMIC - AC DC Converters, Offline Switchers VIPER35HD
IC OFFLINE SWITCH FLYBACK 16SO

IC OFFLINE SWITCH FLYBACK 16SO

Supplier's Site Datasheet
AC DC Converters, Offline Switches - VIPER35HD - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
AC DC Converters, Offline Switches
VIPER35HD
AC DC Converters, Offline Switches VIPER35HD
Converter Offline Flyback Topology 225kHz 16-SO

Converter Offline Flyback Topology 225kHz 16-SO

Buy Now Datasheet

Technical Specifications

  Win Source Electronics Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category AC-DC Converter Chips AC-DC Converter Chips AC-DC Converter Chips
Product Number 1022588-VIPER35HD VIPER35HD VIPER35HD
Product Name Integrated Circuits (ICs) - PMIC - AC DC Converters, Offline Switchers PMIC - AC DC Converters, Offline Switchers AC DC Converters, Offline Switches
Package Type SOIC; Other; Tube SOIC; Other; 16-SOIC (0.154\", 3.90mm Width)
Unlock Full Specs
to access all available technical data

Similar Products

ACDC Power Supply Control ICs - Model: FA13843N - Fuji Electric Corp. of America
Specs
Package Type Other; SOP-8
Output Voltage 10 to 25 volts
View Details
PMIC - PMIC - AC DC Converters, Offline Switchers - 3BR0665JZ - 197688-3BR0665JZ - Win Source Electronics
Specs
Package Type DIP; Other; PG-DIP-8
Output Power 74 watts
Operating Temperature -40 to 150 C (-40 to 302 F)
View Details
Encapsulated AC/DC Power Supply - ASD Series - Pairui Group Inc.
Specs
Output Voltage 3.3 to 24 volts
Input Voltage 90 to 305 volts
View Details