STMicroelectronics, Inc. PMIC - PMIC - AC DC Converters, Offline Switchers - VIPER37LDTR VIPER37LDTR

Description
Manufacturer: STMicroelectronics Win Source Part Number: 938655-VIPER37LDTR Series: VIPer™ plus Operating Temperature Range: -40°C ~ 150°C (TJ) Features: Converter Offline Flyback Topology 60kHz 16-SO Package: 16-SOIC (0.154", 3.90mm Width) Package: Reel - TR Mounting: Surface Mount Supply Voltage: 8.5V ~ 23.5V Family Name: VIPER37 Categories: Integrated Circuits (ICs) Case / Package: 16-SO ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 78 pct. Supply and Demand Status: Balance Quantity per package: 2500 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 34 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: VIPER37LDTR-ND, 497-19427-2, 497-19427-1, 497-19427-6
Request a Quote Datasheet
Description
Manufacturer: STMicroelectronics Win Source Part Number: 938655-VIPER37LDTR Series: VIPer™ plus Operating Temperature Range: -40°C ~ 150°C (TJ) Features: Converter Offline Flyback Topology 60kHz 16-SO Package: 16-SOIC (0.154", 3.90mm Width) Package: Reel - TR Mounting: Surface Mount Supply Voltage: 8.5V ~ 23.5V Family Name: VIPER37 Categories: Integrated Circuits (ICs) Case / Package: 16-SO ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 78 pct. Supply and Demand Status: Balance Quantity per package: 2500 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 34 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: VIPER37LDTR-ND, 497-19427-2, 497-19427-1, 497-19427-6
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - AC DC Converters, Offline Switchers - VIPER37LDTR - 938655-VIPER37LDTR - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - AC DC Converters, Offline Switchers - VIPER37LDTR
938655-VIPER37LDTR
PMIC - PMIC - AC DC Converters, Offline Switchers - VIPER37LDTR 938655-VIPER37LDTR
Manufacturer: STMicroelectronics Win Source Part Number: 938655-VIPER37LDTR Series: VIPer™ plus Operating Temperature Range: -40°C ~ 150°C (TJ) Features: Converter Offline Flyback Topology 60kHz 16-SO Package: 16-SOIC (0.154", 3.90mm Width) Package: Reel - TR Mounting: Surface Mount Supply Voltage: 8.5V ~ 23.5V Family Name: VIPER37 Categories: Integrated Circuits (ICs) Case / Package: 16-SO ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 78 pct. Supply and Demand Status: Balance Quantity per package: 2500 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 34 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: VIPER37LDTR-ND, 497-19427-2, 497-19427-1, 497-19427-6

Manufacturer: STMicroelectronics
Win Source Part Number: 938655-VIPER37LDTR
Series: VIPer™ plus
Operating Temperature Range: -40°C ~ 150°C (TJ)
Features: Converter Offline Flyback Topology 60kHz 16-SO
Package: 16-SOIC (0.154", 3.90mm Width)
Package: Reel - TR
Mounting: Surface Mount
Supply Voltage: 8.5V ~ 23.5V
Family Name: VIPER37
Categories: Integrated Circuits (ICs)
Case / Package: 16-SO
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 78 pct.
Supply and Demand Status: Balance
Quantity per package: 2500
MSL Level: 3 (168 Hours)
Estimated Pruduction Lead Time: 34 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: VIPER37LDTR-ND, 497-19427-2, 497-19427-1, 497-19427-6

Buy Now Datasheet
AC DC Converters, Offline Switches - VIPER37LDTR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
AC DC Converters, Offline Switches
VIPER37LDTR
AC DC Converters, Offline Switches VIPER37LDTR
Converter Offline Flyback Topology 60kHz 16-SO

Converter Offline Flyback Topology 60kHz 16-SO

Buy Now Datasheet
PMIC - AC DC Converters, Offline Switchers - VIPER37LDTR - Lingto Electronic Limited
Shenzhen, China
PMIC - AC DC Converters, Offline Switchers
VIPER37LDTR
PMIC - AC DC Converters, Offline Switchers VIPER37LDTR
IC OFFLINE SWITCH FLYBACK 16SO

IC OFFLINE SWITCH FLYBACK 16SO

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category AC-DC Converter Chips AC-DC Converter Chips AC-DC Converter Chips
Product Number 938655-VIPER37LDTR VIPER37LDTR VIPER37LDTR
Product Name PMIC - PMIC - AC DC Converters, Offline Switchers - VIPER37LDTR AC DC Converters, Offline Switches PMIC - AC DC Converters, Offline Switchers
Package Type Other; 16-SO SOIC; Other; 16-SOIC (0.154\", 3.90mm Width)
Unlock Full Specs
to access all available technical data

Similar Products

PMIC - PMIC - AC DC Converters, Offline Switchers - ICE3AR1080JGXUMA1 - 874142-ICE3AR1080JGXUMA1 - Win Source Electronics
Specs
Package Type Other; PG-DSO-12
Operating Temperature -40 to 125 C (-40 to 257 F)
Configuration / Function Flyback
View Details
3 suppliers
ACDC Power Supply Control ICs - Model: FA5573N - Fuji Electric Corp. of America
Specs
Package Type Other; SOP-8
Output Voltage 10 to 28 volts
View Details
PWM Control Type DC/DC Converter IC for AC/DC Driver - BD7679G - ROHM Semiconductor GmbH
Specs
Package Type Other; SSOP6
Input Voltage 8.5 to 25 volts
View Details