Economy Primary Side Controller 8-VSSOP
Manufacturer: Texas Instruments
Win Source Part Number: 1276459-UCC3809PTR-2
Packaging: Reel - TR
Operating Temperature Range: -55°C ~ 150°C (TJ)
Package: 8-TSSOP, 8-MSOP (0.118", 3.00mm Width)
Mounting: SMD
Output Isolation: Isolated
Internal Switch(s): No
Topology: Boost, Buck, Flyback, Forward
Voltage - Start Up: 15V
Duty Cycle: 70%
Frequency - Switching: 1MHz
Control Features: Frequency Control, Soft Start
Supply Voltage: 8 V ~ 19 V
Family Name: UCC3809-2
Categories: Integrated Circuits (ICs)
Manufacturer Homepage: www.ti.com
Manufacturer Package: 8-VSSOP
Alternative Parts (Cross-Reference): UCC3809N-2G4; UCC3809PWTR-2; UCC3809N-1;
Introduction Date: March 01, 2005
ECCN: EAR99
Estimated EOL Date: 2028
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 32 pct.
Supply and Demand Status: Limited
IC OFFLINE SW MULT TOP 8VSSOP
Converter Offline Boost, Buck, Flyback, Forward Topology 1MHz 8-VSSOP
| Texas Instruments | Win Source Electronics | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|
| Product Category | IC Power Supplies | AC-DC Converter Chips | AC-DC Converter Chips | AC-DC Converter Chips |
| Product Number | UCC3809PTR-2G4 | 1276459-UCC3809PTR-2G4 | UCC3809PTR-2G4 | UCC3809PTR-2G4 |
| Product Name | UCC3809-2 Economy Primary Side Controller | PMIC - PMIC - AC DC Converters, Offline Switchers - UCC3809PTR-2G4 | PMIC - AC DC Converters, Offline Switchers | AC DC Converters, Offline Switches |
| Package Type | Other; PDIP,SOIC,TSSOP,VSSOP | SSOP; Other; 8-TSSOP, 8-MSOP (0.118", 3.00mm Width) | SSOP; Other; 8-TSSOP, 8-MSOP (0.118\", 3.00mm Width) |