STMicroelectronics, Inc. PMIC - PMIC - AC DC Converters, Offline Switchers - VIPER26HDTR VIPER26HDTR

Description
Manufacturer: STMicroelectronics Win Source Part Number: 1279314-VIPER26HDTR Packaging: Reel Mounting Style: SMD Output Isolation: Either Internal Switch(s): Yes Voltage - Breakdown: 800V Topology: Flyback Voltage - Start Up: 13V Duty Cycle: 70% Fault Protection: Current Limiting, Over Temperature Supply Voltage: 11.5V ~ 23.5V Categories: Integrated Circuits Supplier Device Package: 16-SO Temperature Range - Operating: -40°C ~ 150°C Manufacturer Homepage: www.st.com Manufacturer Package: 16-SOIC Popularity: Medium Fake Threat In the Open Market: 41 pct. Supply and Demand Status: Balance Family Part Number: VIPER26 Manufacturer Pack Quantity: 1 MSL Level: 3 (168 Hours) Switching Frequency: 115kHz Power (W): 20W
Request a Quote Datasheet
Description
Manufacturer: STMicroelectronics Win Source Part Number: 1279314-VIPER26HDTR Packaging: Reel Mounting Style: SMD Output Isolation: Either Internal Switch(s): Yes Voltage - Breakdown: 800V Topology: Flyback Voltage - Start Up: 13V Duty Cycle: 70% Fault Protection: Current Limiting, Over Temperature Supply Voltage: 11.5V ~ 23.5V Categories: Integrated Circuits Supplier Device Package: 16-SO Temperature Range - Operating: -40°C ~ 150°C Manufacturer Homepage: www.st.com Manufacturer Package: 16-SOIC Popularity: Medium Fake Threat In the Open Market: 41 pct. Supply and Demand Status: Balance Family Part Number: VIPER26 Manufacturer Pack Quantity: 1 MSL Level: 3 (168 Hours) Switching Frequency: 115kHz Power (W): 20W
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - AC DC Converters, Offline Switchers - VIPER26HDTR - 1279314-VIPER26HDTR - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - AC DC Converters, Offline Switchers - VIPER26HDTR
1279314-VIPER26HDTR
PMIC - PMIC - AC DC Converters, Offline Switchers - VIPER26HDTR 1279314-VIPER26HDTR
Manufacturer: STMicroelectronics Win Source Part Number: 1279314-VIPER26HDTR Packaging: Reel Mounting Style: SMD Output Isolation: Either Internal Switch(s): Yes Voltage - Breakdown: 800V Topology: Flyback Voltage - Start Up: 13V Duty Cycle: 70% Fault Protection: Current Limiting, Over Temperature Supply Voltage: 11.5V ~ 23.5V Categories: Integrated Circuits Supplier Device Package: 16-SO Temperature Range - Operating: -40°C ~ 150°C Manufacturer Homepage: www.st.com Manufacturer Package: 16-SOIC Popularity: Medium Fake Threat In the Open Market: 41 pct. Supply and Demand Status: Balance Family Part Number: VIPER26 Manufacturer Pack Quantity: 1 MSL Level: 3 (168 Hours) Switching Frequency: 115kHz Power (W): 20W

Manufacturer: STMicroelectronics
Win Source Part Number: 1279314-VIPER26HDTR
Packaging: Reel
Mounting Style: SMD
Output Isolation: Either
Internal Switch(s): Yes
Voltage - Breakdown: 800V
Topology: Flyback
Voltage - Start Up: 13V
Duty Cycle: 70%
Fault Protection: Current Limiting, Over Temperature
Supply Voltage: 11.5V ~ 23.5V
Categories: Integrated Circuits
Supplier Device Package: 16-SO
Temperature Range - Operating: -40°C ~ 150°C
Manufacturer Homepage: www.st.com
Manufacturer Package: 16-SOIC
Popularity: Medium
Fake Threat In the Open Market: 41 pct.
Supply and Demand Status: Balance
Family Part Number: VIPER26
Manufacturer Pack Quantity: 1
MSL Level: 3 (168 Hours)
Switching Frequency: 115kHz
Power (W): 20W

Buy Now
PMIC - AC DC Converters, Offline Switchers - VIPER26HDTR - Lingto Electronic Limited
Shenzhen, China
PMIC - AC DC Converters, Offline Switchers
VIPER26HDTR
PMIC - AC DC Converters, Offline Switchers VIPER26HDTR
IC OFFLINE SWITCH FLYBACK 16SO

IC OFFLINE SWITCH FLYBACK 16SO

Supplier's Site Datasheet
AC DC Converters, Offline Switches - VIPER26HDTR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
AC DC Converters, Offline Switches
VIPER26HDTR
AC DC Converters, Offline Switches VIPER26HDTR
Converter Offline Flyback Topology 115kHz 16-SO

Converter Offline Flyback Topology 115kHz 16-SO

Buy Now Datasheet

Technical Specifications

  Win Source Electronics Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category AC-DC Converter Chips AC-DC Converter Chips AC-DC Converter Chips
Product Number 1279314-VIPER26HDTR VIPER26HDTR VIPER26HDTR
Product Name PMIC - PMIC - AC DC Converters, Offline Switchers - VIPER26HDTR PMIC - AC DC Converters, Offline Switchers AC DC Converters, Offline Switches
Package Type SOIC; Other; 16-SOIC SOIC; Other; 16-SOIC (0.154\", 3.90mm Width)
Unlock Full Specs
to access all available technical data

Similar Products

ACDC Power Supply Control ICs - Model: FA5640N - Fuji Electric Corp. of America
Specs
Package Type Other; SOP-8
Output Voltage 11 to 26 volts
View Details
AC DC Converters, Offline Switches - ICE5AR0680AGXUMA1 - Quarktwin Technology Ltd.
Specs
Package Type SOIC; Other; 16-SOIC (0.154\", 3.90mm Width), 12 Leads
Input Voltage 10 to 25.5 volts
Output Power 40 watts
View Details
2 suppliers
Quasi-resonant AC/DC Converter with Built-in 1700 V SiC-MOSFET - BM2SCQ121T-LBZ - ROHM Semiconductor GmbH
Specs
Package Type Other; TO220-6M
Input Voltage 15 to 27.5 volts
View Details
4 suppliers