Primary Side Startup Controller 8-PDIP 0 to 70
Manufacturer: Texas Instruments
Win Source Part Number: 1276562-UCC3960P
Packaging: Tube
Mounting Style: Through Hole
Output Isolation: Isolated
Internal Switch(s): No
Voltage - Start Up: 10V
Duty Cycle: 72%
Fault Protection: Current Limiting, Over Voltage
Control Features: Frequency Control, Soft Start
Supply Voltage: 8V ~ 19V
Categories: Integrated Circuits
Supplier Device Package: 8-PDIP
Temperature Range - Operating: -55°C ~ 150°C
Manufacturer Homepage: www.ti.com
Manufacturer Package: 8-DIP
Popularity: Medium
Fake Threat In the Open Market: 71 pct.
Supply and Demand Status: Limited
Family Part Number: UCC3960
Manufacturer Pack Quantity: 50
MSL Level: Not Applicable
Switching Frequency: Up to 400kHz
Converter Offline Topology Up to 400kHz 8-PDIP
Converter Offline Topology Up to 400kHz 8-PDIP
| Texas Instruments | Win Source Electronics | Quarktwin Technology Ltd. | |
|---|---|---|---|
| Product Category | IC Power Supplies | AC-DC Converter Chips | AC-DC Converter Chips |
| Product Number | UCC3960P | 1276562-UCC3960P | UCC3960P |
| Product Name | UCC3960 Primary Side Startup Controller | PMIC - PMIC - AC DC Converters, Offline Switchers - UCC3960P | AC DC Converters, Offline Switches |
| Package Type | Other; PDIP,SOIC | DIP; Other; 8-DIP | DIP; Other; 8-DIP (0.300\", 7.62mm) |