Texas Instruments UCC3804 Low-Power BiCMOS Current-Mode PWM UCC3804PWTR

Description
Low-Power BiCMOS Current-Mode PWM 8-TSSOP 0 to 70
Request a Quote Datasheet
Description
Low-Power BiCMOS Current-Mode PWM 8-TSSOP 0 to 70
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
UCC3804 Low-Power BiCMOS Current-Mode PWM - UCC3804PWTR - Texas Instruments
Dallas, TX, United States
UCC3804 Low-Power BiCMOS Current-Mode PWM
UCC3804PWTR
UCC3804 Low-Power BiCMOS Current-Mode PWM UCC3804PWTR
Low-Power BiCMOS Current-Mode PWM 8-TSSOP 0 to 70

Low-Power BiCMOS Current-Mode PWM 8-TSSOP 0 to 70

Buy Now Datasheet
PMIC - PMIC - AC DC Converters, Offline Switchers - UCC3804PWTR - 938080-UCC3804PWTR - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - AC DC Converters, Offline Switchers - UCC3804PWTR
938080-UCC3804PWTR
PMIC - PMIC - AC DC Converters, Offline Switchers - UCC3804PWTR 938080-UCC3804PWTR
Manufacturer: Texas Instruments Win Source Part Number: 938080-UCC3804PWTR Operating Temperature Range: -40°C ~ 85°C (TA) Features: Converter Offline Boost, Buck, Flyback, Forward Topology Up to 1MHz 8-TSSOP Package: 8-TSSOP (0.173", 4.40mm Width) Package: Reel - TR Mounting: Surface Mount Supply Voltage: 8.3V ~ 12V Family Name: UCC3804 Categories: Integrated Circuits (ICs) Case / Package: 8-TSSOP ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 57 pct. Supply and Demand Status: Balance Quantity per package: 2000 MSL Level: 2 (1 Year) Estimated Pruduction Lead Time: 34 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: UCC3804PWTRG4, UCC3804PWTRG4-ND

Manufacturer: Texas Instruments
Win Source Part Number: 938080-UCC3804PWTR
Operating Temperature Range: -40°C ~ 85°C (TA)
Features: Converter Offline Boost, Buck, Flyback, Forward Topology Up to 1MHz 8-TSSOP
Package: 8-TSSOP (0.173", 4.40mm Width)
Package: Reel - TR
Mounting: Surface Mount
Supply Voltage: 8.3V ~ 12V
Family Name: UCC3804
Categories: Integrated Circuits (ICs)
Case / Package: 8-TSSOP
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 57 pct.
Supply and Demand Status: Balance
Quantity per package: 2000
MSL Level: 2 (1 Year)
Estimated Pruduction Lead Time: 34 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: UCC3804PWTRG4, UCC3804PWTRG4-ND

Buy Now Datasheet
AC DC Converters, Offline Switches - UCC3804PWTR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
AC DC Converters, Offline Switches
UCC3804PWTR
AC DC Converters, Offline Switches UCC3804PWTR
Converter Offline Boost, Buck, Flyback, Forward Topology Up to 1MHz 8-TSSOP

Converter Offline Boost, Buck, Flyback, Forward Topology Up to 1MHz 8-TSSOP

Buy Now
PMIC - AC DC Converters, Offline Switchers - UCC3804PWTR - Lingto Electronic Limited
Shenzhen, China
PMIC - AC DC Converters, Offline Switchers
UCC3804PWTR
PMIC - AC DC Converters, Offline Switchers UCC3804PWTR
IC OFFLINE SW MULT TOP 8TSSOP

IC OFFLINE SW MULT TOP 8TSSOP

Supplier's Site Datasheet

Technical Specifications

  Texas Instruments Win Source Electronics Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category IC Power Supplies AC-DC Converter Chips AC-DC Converter Chips AC-DC Converter Chips
Product Number UCC3804PWTR 938080-UCC3804PWTR UCC3804PWTR UCC3804PWTR
Product Name UCC3804 Low-Power BiCMOS Current-Mode PWM PMIC - PMIC - AC DC Converters, Offline Switchers - UCC3804PWTR AC DC Converters, Offline Switches PMIC - AC DC Converters, Offline Switchers
Package Type Other; PDIP,SOIC,TSSOP SSOP; Other; 8-TSSOP SSOP; Other; 8-TSSOP (0.173\", 4.40mm Width)
Unlock Full Specs
to access all available technical data