Current Mode Push-Pull PWM With Programmable Slope Compensation 8-PDIP 0 to 70
Manufacturer: Texas Instruments
Win Source Part Number: 938082-UCC38083P
Operating Temperature Range: 0°C ~ 70°C (TA)
Features: Converter Offline Push-Pull Topology 50kHz ~ 1MHz 8-PDIP
Package: 8-DIP (0.300", 7.62mm)
Package: Tube
Mounting: Through Hole
Supply Voltage: 8.3V ~ 15V
Family Name: UCC38083
Categories: Integrated Circuits (ICs)
Case / Package: 8-PDIP
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 88 pct.
Supply and Demand Status: Balance
Quantity per package: 50
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 5 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: UCC38083PG4-ND, 296-13691-5, 296-13691-5-NDR, -296-13691-5-ND, -UCC38083PG4, -296-13691-5, -UCC38083P-NDR, -UCC38083PG4-NDR, UCC38083PG4
UCC38083 Current Mode Push-Pull PWM With Programmable Slope Compensation
Converter Offline Push-Pull Topology 50kHz ~ 1MHz 8-PDIP
| Texas Instruments | Win Source Electronics | Rochester Electronics | Quarktwin Technology Ltd. | |
|---|---|---|---|---|
| Product Category | IC Power Supplies | AC-DC Converter Chips | IC Power Supplies | AC-DC Converter Chips |
| Product Number | UCC38083P | 938082-UCC38083P | UCC38083P | UCC38083P |
| Product Name | UCC38083 Current Mode Push-Pull PWM With Programmable Slope Compensation | PMIC - PMIC - AC DC Converters, Offline Switchers - UCC38083P | AC DC Converters, Offline Switches | |
| Package Type | Other; PDIP,SOIC | DIP; Other; 8-PDIP | DIP; Other; PDIP8 | DIP; Other; 8-DIP (0.300\", 7.62mm) |