STMicroelectronics PMIC - PMIC - AC DC Converters, Offline Switchers - VIPER100A-E VIPER100A-E

Description
Manufacturer: STMicroelectronics Win Source Part Number: 799075-VIPER100A-E Series: VIPER Packaging: Tube Package: Pentawatt-5 HV (Bent and Staggered Leads) Mounting: SMD Power (Watts): 100W Output Isolation: Isolated Internal Switch(s): Yes Voltage - Breakdown: 700V Topology: Flyback Voltage - Start Up: 11V Frequency - Switching: Up to 200kHz Fault Protection: Current Limiting, Over Temperature Control Features: EN, Frequency Control, Soft Start Supply Voltage: 8 V ~ 15 V Categories: Integrated Circuits (ICs) Manufacturer Package: 5-PENTAWATT Alternative Parts (Cross-Reference): TOP234YN; VIPer100-E; VIPer50A-E; VIPer100A-E; Popularity: Medium Fake Threat In the Open Market: 50 pct. Supply and Demand Status: Balance Quantity per package: 50
Request a Quote Datasheet
Description
Manufacturer: STMicroelectronics Win Source Part Number: 799075-VIPER100A-E Series: VIPER Packaging: Tube Package: Pentawatt-5 HV (Bent and Staggered Leads) Mounting: SMD Power (Watts): 100W Output Isolation: Isolated Internal Switch(s): Yes Voltage - Breakdown: 700V Topology: Flyback Voltage - Start Up: 11V Frequency - Switching: Up to 200kHz Fault Protection: Current Limiting, Over Temperature Control Features: EN, Frequency Control, Soft Start Supply Voltage: 8 V ~ 15 V Categories: Integrated Circuits (ICs) Manufacturer Package: 5-PENTAWATT Alternative Parts (Cross-Reference): TOP234YN; VIPer100-E; VIPer50A-E; VIPer100A-E; Popularity: Medium Fake Threat In the Open Market: 50 pct. Supply and Demand Status: Balance Quantity per package: 50
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - AC DC Converters, Offline Switchers - VIPER100A-E - 799075-VIPER100A-E - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - AC DC Converters, Offline Switchers - VIPER100A-E
799075-VIPER100A-E
PMIC - PMIC - AC DC Converters, Offline Switchers - VIPER100A-E 799075-VIPER100A-E
Manufacturer: STMicroelectronics Win Source Part Number: 799075-VIPER100A-E Series: VIPER Packaging: Tube Package: Pentawatt-5 HV (Bent and Staggered Leads) Mounting: SMD Power (Watts): 100W Output Isolation: Isolated Internal Switch(s): Yes Voltage - Breakdown: 700V Topology: Flyback Voltage - Start Up: 11V Frequency - Switching: Up to 200kHz Fault Protection: Current Limiting, Over Temperature Control Features: EN, Frequency Control, Soft Start Supply Voltage: 8 V ~ 15 V Categories: Integrated Circuits (ICs) Manufacturer Package: 5-PENTAWATT Alternative Parts (Cross-Reference): TOP234YN; VIPer100-E; VIPer50A-E; VIPer100A-E; Popularity: Medium Fake Threat In the Open Market: 50 pct. Supply and Demand Status: Balance Quantity per package: 50

Manufacturer: STMicroelectronics
Win Source Part Number: 799075-VIPER100A-E
Series: VIPER
Packaging: Tube
Package: Pentawatt-5 HV (Bent and Staggered Leads)
Mounting: SMD
Power (Watts): 100W
Output Isolation: Isolated
Internal Switch(s): Yes
Voltage - Breakdown: 700V
Topology: Flyback
Voltage - Start Up: 11V
Frequency - Switching: Up to 200kHz
Fault Protection: Current Limiting, Over Temperature
Control Features: EN, Frequency Control, Soft Start
Supply Voltage: 8 V ~ 15 V
Categories: Integrated Circuits (ICs)
Manufacturer Package: 5-PENTAWATT
Alternative Parts (Cross-Reference): TOP234YN; VIPer100-E; VIPer50A-E; VIPer100A-E;
Popularity: Medium
Fake Threat In the Open Market: 50 pct.
Supply and Demand Status: Balance
Quantity per package: 50

Buy Now Datasheet
PMIC - AC DC Converters, Offline Switchers - VIPER100A-E - Lingto Electronic Limited
Shenzhen, China
PMIC - AC DC Converters, Offline Switchers
VIPER100A-E
PMIC - AC DC Converters, Offline Switchers VIPER100A-E
IC OFFLIN CONV FLBACK 5PENTAWATT

IC OFFLIN CONV FLBACK 5PENTAWATT

Supplier's Site Datasheet
AC DC Converters, Offline Switches - VIPER100A-E - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
AC DC Converters, Offline Switches
VIPER100A-E
AC DC Converters, Offline Switches VIPER100A-E
Converter Offline Flyback Topology Up to 200kHz 5-PENTAWATT

Converter Offline Flyback Topology Up to 200kHz 5-PENTAWATT

Buy Now Datasheet

Technical Specifications

  Win Source Electronics Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category AC-DC Converter Chips AC-DC Converter Chips AC-DC Converter Chips
Product Number 799075-VIPER100A-E VIPER100A-E VIPER100A-E
Product Name PMIC - PMIC - AC DC Converters, Offline Switchers - VIPER100A-E PMIC - AC DC Converters, Offline Switchers AC DC Converters, Offline Switches
Package Type Other; Pentawatt-5 HV (Bent and Staggered Leads) Other; Pentawatt-5 HV (Bent and Staggered Leads)
Unlock Full Specs
to access all available technical data

Similar Products

PMIC - PMIC - AC DC Converters, Offline Switchers - ICE3AR1080JGXUMA1 - 874142-ICE3AR1080JGXUMA1 - Win Source Electronics
Specs
Package Type Other; PG-DSO-12
Operating Temperature -40 to 125 C (-40 to 257 F)
Configuration / Function Flyback
View Details
3 suppliers
ACDC Power Supply Control ICs - Model: FA5606N - Fuji Electric Corp. of America
Specs
Package Type Other; SOP-8
Output Voltage 10 to 30 volts
View Details
PWM Control Type DC/DC Converter IC for AC/DC Driver - BD7672BG - ROHM Semiconductor GmbH
Specs
Package Type Other; SSOP6
Input Voltage 8.5 to 25 volts
View Details