Manufacturer: STMicroelectronics
Win Source Part Number: 043597-VIPER16HN
Packaging: Tube/Rail
Mounting: Through Hole
Power (Watts): 10W
Output Isolation: Either
Internal Switch(s): Yes
Voltage - Breakdown: 800V
Topology: Buck, Buck-Boost, Flyback
Voltage - Start Up: 13V
Duty Cycle: 70%
Frequency - Switching: 115kHz
Fault Protection: Current Limiting, Over Temperature
Categories: Integrated Circuits
Status: Active
Case / Package: 7DIP
Supply Voltage - Operating: 11.5 V to 23.5 V
Control Operating Temperature: -40°C to 150°C (TJ)
Popularity: Medium
Fake Threat In the Open Market: 67 pct.
Supply and Demand Status: Balance
Converter Offline Buck, Buck-Boost, Flyback Topology 115kHz 7-DIP
800V 115kHz 11.5V~23.5V DIP-7 AC-DC Controllers & Regulators ROHS
IC OFFLINE SWITCH MULT TOP 7DIP
| Win Source Electronics | Quarktwin Technology Ltd. | LCSC Electronics Technology (HK) Limited | Lingto Electronic Limited | |
|---|---|---|---|---|
| Product Category | AC-DC Converter Chips | AC-DC Converter Chips | IC Power Supplies | AC-DC Converter Chips |
| Product Number | 043597-VIPER16HN | VIPER16HN | VIPER16HN | VIPER16HN |
| Product Name | PMIC - PMIC - AC DC Converters, Offline Switchers - VIPER16HN | AC DC Converters, Offline Switches | Power Supply Chip >> AC-DC Controllers & Regulators | PMIC - AC DC Converters, Offline Switchers |
| Package Type | DIP; Other; 7DIP | DIP; Other; 8-DIP (0.300\", 7.62mm), 7 Leads | DIP |