Advanced Voltage Mode Pulse Width Modulator 14-PDIP 0 to 70
Manufacturer: Texas Instruments
Win Source Part Number: 035826-UCC35701N
Packaging: Tube/Rail
Mounting: Through Hole
Output Isolation: Isolated
Topology: Boost, Buck, Flyback, Forward
Voltage - Start Up: 13V
Duty Cycle: 99%
Frequency - Switching: 700kHz
Fault Protection: Current Limiting
Control Features: Soft Start, Sync
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: 14-PDIP
Supply Voltage - Operating: 9 V to 15 V
Popularity: Medium
Fake Threat In the Open Market: 32 pct.
Supply and Demand Status: Limited
Converter Offline Boost, Buck, Flyback, Forward Topology 700kHz 14-PDIP
Converter Offline Boost, Buck, Flyback, Forward Topology 700kHz 14-PDIP
| Texas Instruments | Win Source Electronics | Quarktwin Technology Ltd. | |
|---|---|---|---|
| Product Category | IC Power Supplies | AC-DC Converter Chips | AC-DC Converter Chips |
| Product Number | UCC35701N | 035826-UCC35701N | UCC35701N |
| Product Name | UCC35701 Advanced Voltage Mode Pulse Width Modulator | PMIC - PMIC - AC DC Converters, Offline Switchers - UCC35701N | AC DC Converters, Offline Switches |
| Package Type | Other; SOIC,PDIP,TSSOP | DIP; Other; 14-PDIP | DIP; Other; 14-DIP (0.300\", 7.62mm) |