STMicroelectronics, Inc. PMIC - PMIC - AC DC Converters, Offline Switchers - VIPER100-E VIPER100-E

Description
Manufacturer: STMicroelectronics Win Source Part Number: 054187-VIPER100-E Packaging: Tube/Rail Mounting: Surface Mount Power (Watts): 100W Output Isolation: Isolated Internal Switch(s): Yes Voltage - Breakdown: 620V Topology: Flyback Voltage - Start Up: 11V Frequency - Switching: Up to 200kHz Fault Protection: Current Limiting, Over Temperature Control Features: EN, Frequency Control, Soft Start Categories: Integrated Circuits Status: Active Case / Package: 5-PENTAWATT Supply Voltage - Operating: 8 V to 15 V Alternative Parts (Cross-Reference): TOP234YN; VIPer50A-E; VIPer100A-E; Popularity: Medium Fake Threat In the Open Market: 60 pct. Supply and Demand Status: Limited Quantity per package: 50
Request a Quote Datasheet
Description
Manufacturer: STMicroelectronics Win Source Part Number: 054187-VIPER100-E Packaging: Tube/Rail Mounting: Surface Mount Power (Watts): 100W Output Isolation: Isolated Internal Switch(s): Yes Voltage - Breakdown: 620V Topology: Flyback Voltage - Start Up: 11V Frequency - Switching: Up to 200kHz Fault Protection: Current Limiting, Over Temperature Control Features: EN, Frequency Control, Soft Start Categories: Integrated Circuits Status: Active Case / Package: 5-PENTAWATT Supply Voltage - Operating: 8 V to 15 V Alternative Parts (Cross-Reference): TOP234YN; VIPer50A-E; VIPer100A-E; Popularity: Medium Fake Threat In the Open Market: 60 pct. Supply and Demand Status: Limited Quantity per package: 50
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - AC DC Converters, Offline Switchers - VIPER100-E - 054187-VIPER100-E - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - AC DC Converters, Offline Switchers - VIPER100-E
054187-VIPER100-E
PMIC - PMIC - AC DC Converters, Offline Switchers - VIPER100-E 054187-VIPER100-E
Manufacturer: STMicroelectronics Win Source Part Number: 054187-VIPER100-E Packaging: Tube/Rail Mounting: Surface Mount Power (Watts): 100W Output Isolation: Isolated Internal Switch(s): Yes Voltage - Breakdown: 620V Topology: Flyback Voltage - Start Up: 11V Frequency - Switching: Up to 200kHz Fault Protection: Current Limiting, Over Temperature Control Features: EN, Frequency Control, Soft Start Categories: Integrated Circuits Status: Active Case / Package: 5-PENTAWATT Supply Voltage - Operating: 8 V to 15 V Alternative Parts (Cross-Reference): TOP234YN; VIPer50A-E; VIPer100A-E; Popularity: Medium Fake Threat In the Open Market: 60 pct. Supply and Demand Status: Limited Quantity per package: 50

Manufacturer: STMicroelectronics
Win Source Part Number: 054187-VIPER100-E
Packaging: Tube/Rail
Mounting: Surface Mount
Power (Watts): 100W
Output Isolation: Isolated
Internal Switch(s): Yes
Voltage - Breakdown: 620V
Topology: Flyback
Voltage - Start Up: 11V
Frequency - Switching: Up to 200kHz
Fault Protection: Current Limiting, Over Temperature
Control Features: EN, Frequency Control, Soft Start
Categories: Integrated Circuits
Status: Active
Case / Package: 5-PENTAWATT
Supply Voltage - Operating: 8 V to 15 V
Alternative Parts (Cross-Reference): TOP234YN; VIPer50A-E; VIPer100A-E;
Popularity: Medium
Fake Threat In the Open Market: 60 pct.
Supply and Demand Status: Limited
Quantity per package: 50

Buy Now Datasheet
AC DC Converters, Offline Switches - VIPER100-E - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
AC DC Converters, Offline Switches
VIPER100-E
AC DC Converters, Offline Switches VIPER100-E
Converter Offline Flyback Topology Up to 200kHz 5-PENTAWATT

Converter Offline Flyback Topology Up to 200kHz 5-PENTAWATT

Buy Now Datasheet
PMIC - AC DC Converters, Offline Switchers - VIPER100-E - Lingto Electronic Limited
Shenzhen, China
PMIC - AC DC Converters, Offline Switchers
VIPER100-E
PMIC - AC DC Converters, Offline Switchers VIPER100-E
IC OFFLIN CONV FLBACK 5PENTAWATT

IC OFFLIN CONV FLBACK 5PENTAWATT

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category AC-DC Converter Chips AC-DC Converter Chips AC-DC Converter Chips
Product Number 054187-VIPER100-E VIPER100-E VIPER100-E
Product Name PMIC - PMIC - AC DC Converters, Offline Switchers - VIPER100-E AC DC Converters, Offline Switches PMIC - AC DC Converters, Offline Switchers
Package Type Other; 5-PENTAWATT Other; Pentawatt-5 HV (Bent and Staggered Leads)
Unlock Full Specs
to access all available technical data

Similar Products

AC DC Converters, Offline Switches - ICE3B1565 - Quarktwin Technology Ltd.
Specs
Package Type DIP; Other; 8-DIP (0.300\", 7.62mm)
Input Voltage 8.5 to 21 volts
Operating Temperature -25 to 130 C (-13 to 266 F)
View Details
ACDC Power Supply Control ICs - Model: FA5577N - Fuji Electric Corp. of America
Specs
Package Type Other; SOP-8
Output Voltage 10 to 28 volts
View Details
PWM Control Type DC/DC Converter IC for AC/DC Driver - BD7672BG - ROHM Semiconductor GmbH
Specs
Package Type Other; SSOP6
Input Voltage 8.5 to 25 volts
View Details