STMicroelectronics, Inc. PMIC - PMIC - AC DC Converters, Offline Switchers - VIPER265KDTR VIPER265KDTR

Description
Manufacturer: STMicroelectronics Win Source Part Number: 938652-VIPER265KDTR Series: VIPER™ Operating Temperature Range: -40°C ~ 150°C (TJ) Features: Converter Offline Buck, Buck-Boost, Flyback Topology 60kHz 16-SO Package: 16-SOIC (0.154", 3.90mm Width) Package: Reel - TR Mounting: Surface Mount Supply Voltage: 11.5V ~ 23.5V Family Name: VIPER265 Categories: Integrated Circuits (ICs) Case / Package: 16-SO ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 81 pct. Supply and Demand Status: Balance Quantity per package: 2500 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 34 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: 497-19778-6, VIPER265KDTR-ND, 497-19778-1, 497-19778-2
Request a Quote Datasheet
Description
Manufacturer: STMicroelectronics Win Source Part Number: 938652-VIPER265KDTR Series: VIPER™ Operating Temperature Range: -40°C ~ 150°C (TJ) Features: Converter Offline Buck, Buck-Boost, Flyback Topology 60kHz 16-SO Package: 16-SOIC (0.154", 3.90mm Width) Package: Reel - TR Mounting: Surface Mount Supply Voltage: 11.5V ~ 23.5V Family Name: VIPER265 Categories: Integrated Circuits (ICs) Case / Package: 16-SO ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 81 pct. Supply and Demand Status: Balance Quantity per package: 2500 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 34 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: 497-19778-6, VIPER265KDTR-ND, 497-19778-1, 497-19778-2
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - AC DC Converters, Offline Switchers - VIPER265KDTR - 938652-VIPER265KDTR - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - AC DC Converters, Offline Switchers - VIPER265KDTR
938652-VIPER265KDTR
PMIC - PMIC - AC DC Converters, Offline Switchers - VIPER265KDTR 938652-VIPER265KDTR
Manufacturer: STMicroelectronics Win Source Part Number: 938652-VIPER265KDTR Series: VIPER™ Operating Temperature Range: -40°C ~ 150°C (TJ) Features: Converter Offline Buck, Buck-Boost, Flyback Topology 60kHz 16-SO Package: 16-SOIC (0.154", 3.90mm Width) Package: Reel - TR Mounting: Surface Mount Supply Voltage: 11.5V ~ 23.5V Family Name: VIPER265 Categories: Integrated Circuits (ICs) Case / Package: 16-SO ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 81 pct. Supply and Demand Status: Balance Quantity per package: 2500 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 34 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: 497-19778-6, VIPER265KDTR-ND, 497-19778-1, 497-19778-2

Manufacturer: STMicroelectronics
Win Source Part Number: 938652-VIPER265KDTR
Series: VIPER™
Operating Temperature Range: -40°C ~ 150°C (TJ)
Features: Converter Offline Buck, Buck-Boost, Flyback Topology 60kHz 16-SO
Package: 16-SOIC (0.154", 3.90mm Width)
Package: Reel - TR
Mounting: Surface Mount
Supply Voltage: 11.5V ~ 23.5V
Family Name: VIPER265
Categories: Integrated Circuits (ICs)
Case / Package: 16-SO
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 81 pct.
Supply and Demand Status: Balance
Quantity per package: 2500
MSL Level: 3 (168 Hours)
Estimated Pruduction Lead Time: 34 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: 497-19778-6, VIPER265KDTR-ND, 497-19778-1, 497-19778-2

Buy Now Datasheet
PMIC - AC DC Converters, Offline Switchers - VIPER265KDTR - Lingto Electronic Limited
Shenzhen, China
PMIC - AC DC Converters, Offline Switchers
VIPER265KDTR
PMIC - AC DC Converters, Offline Switchers VIPER265KDTR
IC OFFLINE SWITCH MULT TOP 16SO

IC OFFLINE SWITCH MULT TOP 16SO

Supplier's Site Datasheet
AC DC Converters, Offline Switches - VIPER265KDTR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
AC DC Converters, Offline Switches
VIPER265KDTR
AC DC Converters, Offline Switches VIPER265KDTR
Converter Offline Buck, Buck-Boost, Flyback Topology 60kHz 16-SO

Converter Offline Buck, Buck-Boost, Flyback Topology 60kHz 16-SO

Buy Now Datasheet

Technical Specifications

  Win Source Electronics Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category AC-DC Converter Chips AC-DC Converter Chips AC-DC Converter Chips
Product Number 938652-VIPER265KDTR VIPER265KDTR VIPER265KDTR
Product Name PMIC - PMIC - AC DC Converters, Offline Switchers - VIPER265KDTR PMIC - AC DC Converters, Offline Switchers AC DC Converters, Offline Switches
Package Type Other; 16-SO SOIC; Other; 16-SOIC (0.154\", 3.90mm Width)
Unlock Full Specs
to access all available technical data

Similar Products

Power - AC-DC Power Conversion - CoolSET™ AC-DC integrated power stages - CoolSET™ SiP - ICE186EM - ICE186EM - Infineon Technologies AG
Specs
Package Type Other; PG-DSO-27
Output Power 60 watts
Operating Temperature -40 to 150 C (-40 to 302 F)
View Details
ACDC Power Supply Control ICs - Model: FA5515N - Fuji Electric Corp. of America
Specs
Package Type Other; SOP-8
Output Voltage 10 to 28 volts
View Details
Quasi-resonant AC/DC Converter Built-in 1700 V SiC-MOSFET - BM2SC123FP2-LBZ - ROHM Semiconductor GmbH
Specs
Package Type Other; TO263-7L
Input Voltage 15 to 27.5 volts
View Details