Texas Instruments High-Performance Analog PMIC - PMIC - AC DC Converters, Offline Switchers - UCC2960P UCC2960P

Description
Manufacturer: Texas Instruments Win Source Part Number: 1276369-UCC2960P Packaging: Tube Operating Temperature Range: -55°C ~ 150°C (TJ) Package: 8-DIP (0.300", 7.62mm) Output Isolation: Isolated Internal Switch(s): No Voltage - Start Up: 10V Duty Cycle: 72% Frequency - Switching: Up to 400kHz Fault Protection: Current Limiting, Over Voltage Control Features: Frequency Control, Soft Start Supply Voltage: 8 V ~ 19 V Part Status: Obsolete(EOL) Family Name: UCC2960 Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.ti.com Manufacturer Package: 8-PDIP Alternative Parts (Cross-Reference): UCC2960DTR; UCC2960D; UCC2960PG4; Introduction Date: January 01, 2005 ECCN: EAR99 Country of Origin: Thailand Estimated EOL Date: Obsolete Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 46 pct. Supply and Demand Status: Balance Quantity per package: 50
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 1276369-UCC2960P Packaging: Tube Operating Temperature Range: -55°C ~ 150°C (TJ) Package: 8-DIP (0.300", 7.62mm) Output Isolation: Isolated Internal Switch(s): No Voltage - Start Up: 10V Duty Cycle: 72% Frequency - Switching: Up to 400kHz Fault Protection: Current Limiting, Over Voltage Control Features: Frequency Control, Soft Start Supply Voltage: 8 V ~ 19 V Part Status: Obsolete(EOL) Family Name: UCC2960 Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.ti.com Manufacturer Package: 8-PDIP Alternative Parts (Cross-Reference): UCC2960DTR; UCC2960D; UCC2960PG4; Introduction Date: January 01, 2005 ECCN: EAR99 Country of Origin: Thailand Estimated EOL Date: Obsolete Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 46 pct. Supply and Demand Status: Balance Quantity per package: 50
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - AC DC Converters, Offline Switchers - UCC2960P - 1276369-UCC2960P - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - AC DC Converters, Offline Switchers - UCC2960P
1276369-UCC2960P
PMIC - PMIC - AC DC Converters, Offline Switchers - UCC2960P 1276369-UCC2960P
Manufacturer: Texas Instruments Win Source Part Number: 1276369-UCC2960P Packaging: Tube Operating Temperature Range: -55°C ~ 150°C (TJ) Package: 8-DIP (0.300", 7.62mm) Output Isolation: Isolated Internal Switch(s): No Voltage - Start Up: 10V Duty Cycle: 72% Frequency - Switching: Up to 400kHz Fault Protection: Current Limiting, Over Voltage Control Features: Frequency Control, Soft Start Supply Voltage: 8 V ~ 19 V Part Status: Obsolete(EOL) Family Name: UCC2960 Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.ti.com Manufacturer Package: 8-PDIP Alternative Parts (Cross-Reference): UCC2960DTR; UCC2960D; UCC2960PG4; Introduction Date: January 01, 2005 ECCN: EAR99 Country of Origin: Thailand Estimated EOL Date: Obsolete Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 46 pct. Supply and Demand Status: Balance Quantity per package: 50

Manufacturer: Texas Instruments
Win Source Part Number: 1276369-UCC2960P
Packaging: Tube
Operating Temperature Range: -55°C ~ 150°C (TJ)
Package: 8-DIP (0.300", 7.62mm)
Output Isolation: Isolated
Internal Switch(s): No
Voltage - Start Up: 10V
Duty Cycle: 72%
Frequency - Switching: Up to 400kHz
Fault Protection: Current Limiting, Over Voltage
Control Features: Frequency Control, Soft Start
Supply Voltage: 8 V ~ 19 V
Part Status: Obsolete(EOL)
Family Name: UCC2960
Categories: Integrated Circuits (ICs)
Manufacturer Homepage: www.ti.com
Manufacturer Package: 8-PDIP
Alternative Parts (Cross-Reference): UCC2960DTR; UCC2960D; UCC2960PG4;
Introduction Date: January 01, 2005
ECCN: EAR99
Country of Origin: Thailand
Estimated EOL Date: Obsolete
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 46 pct.
Supply and Demand Status: Balance
Quantity per package: 50

Buy Now Datasheet
AC DC Converters, Offline Switches - UCC2960P - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
AC DC Converters, Offline Switches
UCC2960P
AC DC Converters, Offline Switches UCC2960P
Converter Offline Topology Up to 400kHz 8-PDIP

Converter Offline Topology Up to 400kHz 8-PDIP

Buy Now Datasheet
AC DC Converters, Offline Switches - UCC2960P - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
AC DC Converters, Offline Switches
UCC2960P
AC DC Converters, Offline Switches UCC2960P
Converter Offline Topology Up to 400kHz 8-PDIP

Converter Offline Topology Up to 400kHz 8-PDIP

Buy Now Datasheet

Technical Specifications

  Win Source Electronics Quarktwin Technology Ltd.
Product Category AC-DC Converter Chips AC-DC Converter Chips
Product Number 1276369-UCC2960P UCC2960P
Product Name PMIC - PMIC - AC DC Converters, Offline Switchers - UCC2960P AC DC Converters, Offline Switches
Package Type DIP; Other; 8-DIP (0.300", 7.62mm) DIP; Other; 8-DIP (0.300\", 7.62mm)
Unlock Full Specs
to access all available technical data

Similar Products

Power - AC-DC Power Conversion - CoolSET™ AC-DC integrated power stages - CoolSET™ Fixed Frequency - ICE3RBR1765JG - ICE3RBR1765JG - Infineon Technologies AG
Specs
Package Type Other; PG-DSO-12
Output Power 23 watts
Operating Temperature -40 to 130 C (-40 to 266 F)
View Details
ACDC Power Supply Control ICs - Model: FA8A74N - Fuji Electric Corp. of America
Specs
Package Type Other; Intermittent opration
Output Voltage 10 to 24 volts
View Details
PWM Control Type DC/DC Converter IC for AC/DC Driver - BD7673AG - ROHM Semiconductor GmbH
Specs
Package Type Other; SSOP6
Input Voltage 8.5 to 25 volts
View Details