STMicroelectronics PMIC - PMIC - AC DC Converters, Offline Switchers - VIPER50A VIPER50A

Description
Manufacturer: STMicroelectronics Win Source Part Number: 1279323-VIPER50A Packaging: Tube Mounting Style: SMD Output Isolation: Isolated Internal Switch(s): Yes Voltage - Breakdown: 700V Topology: Flyback Voltage - Start Up: 11V Fault Protection: Current Limiting, Over Temperature Control Features: Frequency Control, Soft Start, Sync Supply Voltage: 8V ~ 15V Categories: Integrated Circuits Supplier Device Package: 5-PENTAWATT Status: Obsolete Manufacturer Homepage: www.st.com Manufacturer Package: Pentawatt-5 HV (Bent and Staggered Leads) Popularity: Medium Fake Threat In the Open Market: 41 pct. Supply and Demand Status: Balance Application Field: Used in Power Management Family Part Number: VIPER50 Manufacturer Pack Quantity: 50 MSL Level: 1 (Unlimited) Switching Frequency: Up to 200kHz Power (W): 50W
Request a Quote Datasheet
Description
Manufacturer: STMicroelectronics Win Source Part Number: 1279323-VIPER50A Packaging: Tube Mounting Style: SMD Output Isolation: Isolated Internal Switch(s): Yes Voltage - Breakdown: 700V Topology: Flyback Voltage - Start Up: 11V Fault Protection: Current Limiting, Over Temperature Control Features: Frequency Control, Soft Start, Sync Supply Voltage: 8V ~ 15V Categories: Integrated Circuits Supplier Device Package: 5-PENTAWATT Status: Obsolete Manufacturer Homepage: www.st.com Manufacturer Package: Pentawatt-5 HV (Bent and Staggered Leads) Popularity: Medium Fake Threat In the Open Market: 41 pct. Supply and Demand Status: Balance Application Field: Used in Power Management Family Part Number: VIPER50 Manufacturer Pack Quantity: 50 MSL Level: 1 (Unlimited) Switching Frequency: Up to 200kHz Power (W): 50W
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - AC DC Converters, Offline Switchers - VIPER50A - 1279323-VIPER50A - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - AC DC Converters, Offline Switchers - VIPER50A
1279323-VIPER50A
PMIC - PMIC - AC DC Converters, Offline Switchers - VIPER50A 1279323-VIPER50A
Manufacturer: STMicroelectronics Win Source Part Number: 1279323-VIPER50A Packaging: Tube Mounting Style: SMD Output Isolation: Isolated Internal Switch(s): Yes Voltage - Breakdown: 700V Topology: Flyback Voltage - Start Up: 11V Fault Protection: Current Limiting, Over Temperature Control Features: Frequency Control, Soft Start, Sync Supply Voltage: 8V ~ 15V Categories: Integrated Circuits Supplier Device Package: 5-PENTAWATT Status: Obsolete Manufacturer Homepage: www.st.com Manufacturer Package: Pentawatt-5 HV (Bent and Staggered Leads) Popularity: Medium Fake Threat In the Open Market: 41 pct. Supply and Demand Status: Balance Application Field: Used in Power Management Family Part Number: VIPER50 Manufacturer Pack Quantity: 50 MSL Level: 1 (Unlimited) Switching Frequency: Up to 200kHz Power (W): 50W

Manufacturer: STMicroelectronics
Win Source Part Number: 1279323-VIPER50A
Packaging: Tube
Mounting Style: SMD
Output Isolation: Isolated
Internal Switch(s): Yes
Voltage - Breakdown: 700V
Topology: Flyback
Voltage - Start Up: 11V
Fault Protection: Current Limiting, Over Temperature
Control Features: Frequency Control, Soft Start, Sync
Supply Voltage: 8V ~ 15V
Categories: Integrated Circuits
Supplier Device Package: 5-PENTAWATT
Status: Obsolete
Manufacturer Homepage: www.st.com
Manufacturer Package: Pentawatt-5 HV (Bent and Staggered Leads)
Popularity: Medium
Fake Threat In the Open Market: 41 pct.
Supply and Demand Status: Balance
Application Field: Used in Power Management
Family Part Number: VIPER50
Manufacturer Pack Quantity: 50
MSL Level: 1 (Unlimited)
Switching Frequency: Up to 200kHz
Power (W): 50W

Buy Now
PMIC - AC DC Converters, Offline Switchers - VIPER50A - Lingto Electronic Limited
Shenzhen, China
PMIC - AC DC Converters, Offline Switchers
VIPER50A
PMIC - AC DC Converters, Offline Switchers VIPER50A
IC OFFLIN CONV FLBACK 5PENTAWATT

IC OFFLIN CONV FLBACK 5PENTAWATT

Supplier's Site Datasheet
AC DC Converters, Offline Switches - VIPER50A - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
AC DC Converters, Offline Switches
VIPER50A
AC DC Converters, Offline Switches VIPER50A
Converter Offline Flyback Topology Up to 200kHz 5-PENTAWATT

Converter Offline Flyback Topology Up to 200kHz 5-PENTAWATT

Buy Now Datasheet

Technical Specifications

  Win Source Electronics Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category AC-DC Converter Chips AC-DC Converter Chips AC-DC Converter Chips
Product Number 1279323-VIPER50A VIPER50A VIPER50A
Product Name PMIC - PMIC - AC DC Converters, Offline Switchers - VIPER50A PMIC - AC DC Converters, Offline Switchers AC DC Converters, Offline Switches
Package Type Other; Pentawatt-5 HV (Bent and Staggered Leads) Other; Pentawatt-5 HV (Bent and Staggered Leads)
Unlock Full Specs
to access all available technical data

Similar Products

ACDC Power Supply Control ICs - Model: FA5571N - Fuji Electric Corp. of America
Specs
Package Type Other; SOP-8
Output Voltage 10 to 28 volts
View Details
Integrated Circuits (ICs) - Power Management (PMIC) - AC DC Converters, Offline Switches - 1352707-IDP2303AXUMA1 - Win Source Electronics
Specs
Package Type SOIC; Other; Tape & Reel
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
3 suppliers
Quasi-resonant AC/DC Converter with Built-in 1700 V SiC-MOSFET - BM2SCQ123T-LBZ - ROHM Semiconductor GmbH
Specs
Package Type Other; TO220-6M
Input Voltage 15 to 27.5 volts
View Details
4 suppliers