STMicroelectronics Integrated Circuits (ICs) - Power Management (PMIC) - AC DC Converters, Offline Switches VIPER0PHDTR

Description
Win Source Part Number: 1356517-VIPER0PHDTR Category: Integrated Circuits (ICs) - Power Management (PMIC) - AC DC Converters, Offline Switches Temperature Range - Operating: -40°C ~ 150°C (TJ) Fake Threat In the Open Market: 35 pct. MSL Level: 3 (168 Hours) Mfr: STMicroelectronics Series: VIPer™ plus Package: Tape & Reel Product Status: Active Package / Case: 16-SOIC (0.154", 3.90mm Width) Supplier Device Package: 16-SO Base Product Number: VIPER0 Mounting Type: Surface Mount HTSUS: 8542.39.0001 REACH Status: REACH Unaffected ECCN: EAR99 Power (Watts): 12 W Voltage - Supply (Vcc/Vdd): 4.5V ~ 30V Topology: Buck, Buck-Boost, Flyback Internal Switch(s): Yes Fault Protection: Current Limiting, Over Load, Over Temperature, Short Circuit Frequency - Switching: 120kHz Output Isolation: Either Voltage - Breakdown: 800V Voltage - Start Up: 8 V Duty Cycle: 80%
Request a Quote Datasheet
Description
Win Source Part Number: 1356517-VIPER0PHDTR Category: Integrated Circuits (ICs) - Power Management (PMIC) - AC DC Converters, Offline Switches Temperature Range - Operating: -40°C ~ 150°C (TJ) Fake Threat In the Open Market: 35 pct. MSL Level: 3 (168 Hours) Mfr: STMicroelectronics Series: VIPer™ plus Package: Tape & Reel Product Status: Active Package / Case: 16-SOIC (0.154", 3.90mm Width) Supplier Device Package: 16-SO Base Product Number: VIPER0 Mounting Type: Surface Mount HTSUS: 8542.39.0001 REACH Status: REACH Unaffected ECCN: EAR99 Power (Watts): 12 W Voltage - Supply (Vcc/Vdd): 4.5V ~ 30V Topology: Buck, Buck-Boost, Flyback Internal Switch(s): Yes Fault Protection: Current Limiting, Over Load, Over Temperature, Short Circuit Frequency - Switching: 120kHz Output Isolation: Either Voltage - Breakdown: 800V Voltage - Start Up: 8 V Duty Cycle: 80%
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - Power Management (PMIC) - AC DC Converters, Offline Switches - 1356517-VIPER0PHDTR - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Power Management (PMIC) - AC DC Converters, Offline Switches
1356517-VIPER0PHDTR
Integrated Circuits (ICs) - Power Management (PMIC) - AC DC Converters, Offline Switches 1356517-VIPER0PHDTR
Win Source Part Number: 1356517-VIPER0PHDTR Category: Integrated Circuits (ICs) - Power Management (PMIC) - AC DC Converters, Offline Switches Temperature Range - Operating: -40°C ~ 150°C (TJ) Fake Threat In the Open Market: 35 pct. MSL Level: 3 (168 Hours) Mfr: STMicroelectronics Series: VIPer™ plus Package: Tape & Reel Product Status: Active Package / Case: 16-SOIC (0.154", 3.90mm Width) Supplier Device Package: 16-SO Base Product Number: VIPER0 Mounting Type: Surface Mount HTSUS: 8542.39.0001 REACH Status: REACH Unaffected ECCN: EAR99 Power (Watts): 12 W Voltage - Supply (Vcc/Vdd): 4.5V ~ 30V Topology: Buck, Buck-Boost, Flyback Internal Switch(s): Yes Fault Protection: Current Limiting, Over Load, Over Temperature, Short Circuit Frequency - Switching: 120kHz Output Isolation: Either Voltage - Breakdown: 800V Voltage - Start Up: 8 V Duty Cycle: 80%

Win Source Part Number: 1356517-VIPER0PHDTR
Category: Integrated Circuits (ICs) - Power Management (PMIC) - AC DC Converters, Offline Switches
Temperature Range - Operating: -40°C ~ 150°C (TJ)
Fake Threat In the Open Market: 35 pct.
MSL Level: 3 (168 Hours)
Mfr: STMicroelectronics
Series: VIPer™ plus
Package: Tape & Reel
Product Status: Active
Package / Case: 16-SOIC (0.154", 3.90mm Width)
Supplier Device Package: 16-SO
Base Product Number: VIPER0
Mounting Type: Surface Mount
HTSUS: 8542.39.0001
REACH Status: REACH Unaffected
ECCN: EAR99
Power (Watts): 12 W
Voltage - Supply (Vcc/Vdd): 4.5V ~ 30V
Topology: Buck, Buck-Boost, Flyback
Internal Switch(s): Yes
Fault Protection: Current Limiting, Over Load, Over Temperature, Short Circuit
Frequency - Switching: 120kHz
Output Isolation: Either
Voltage - Breakdown: 800V
Voltage - Start Up: 8 V
Duty Cycle: 80%

Buy Now Datasheet
AC DC Converters, Offline Switches - VIPER0PHDTR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
AC DC Converters, Offline Switches
VIPER0PHDTR
AC DC Converters, Offline Switches VIPER0PHDTR
Converter Offline Buck, Buck-Boost, Flyback Topology 120kHz 16-SO

Converter Offline Buck, Buck-Boost, Flyback Topology 120kHz 16-SO

Buy Now Datasheet
PMIC - AC DC Converters, Offline Switchers - VIPER0PHDTR - Lingto Electronic Limited
Shenzhen, China
PMIC - AC DC Converters, Offline Switchers
VIPER0PHDTR
PMIC - AC DC Converters, Offline Switchers VIPER0PHDTR
IC OFFLINE SWITCH MULT TOP 16SO

IC OFFLINE SWITCH MULT TOP 16SO

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category AC-DC Converter Chips AC-DC Converter Chips AC-DC Converter Chips
Product Number 1356517-VIPER0PHDTR VIPER0PHDTR VIPER0PHDTR
Product Name Integrated Circuits (ICs) - Power Management (PMIC) - AC DC Converters, Offline Switches AC DC Converters, Offline Switches PMIC - AC DC Converters, Offline Switchers
Package Type SOIC; Other; Tape & Reel SOIC; Other; 16-SOIC (0.154\", 3.90mm Width)
Unlock Full Specs
to access all available technical data

Similar Products

ACDC Power Supply Control ICs - Model: FA5641N - Fuji Electric Corp. of America
Specs
Package Type Other; SOP-8
Output Voltage 11 to 26 volts
View Details
PMIC - PMIC - AC DC Converters, Offline Switchers - ICE3A3565PBKSA1 - 731288-ICE3A3565PBKSA1 - Win Source Electronics
Specs
Package Type TO-220; Other; TO-220-6 Formed Leads
Output Power 170 watts
Operating Temperature -25 to 130 C (-13 to 266 F)
View Details
4 suppliers
Encapsulated AC/DC Power Supply - AQR Series - Pairui Group Inc.
Specs
Output Voltage 5 to 24 volts
Input Voltage 85 to 264 volts
View Details