STMicroelectronics, Inc. PMIC - PMIC - AC DC Converters, Offline Switchers - VIPER25LN VIPER25LN

Description
Manufacturer: STMicroelectronics Win Source Part Number: 1279313-VIPER25LN Series: VIPer plus Packaging: Tube Mounting Style: Through Hole Operating Temperature Range: -40°C ~ 150°C (TJ) Package: 8-DIP (0.300", 7.62mm), 7 Leads Power (Watts): 20W Output Isolation: Isolated Internal Switch(s): Yes Voltage - Breakdown: 800V Topology: Flyback Voltage - Start Up: 14V Frequency - Switching: 136kHz Fault Protection: Current Limiting, Over Temperature, Over Voltage Supply Voltage: 8.5 V ~ 23.5 V Family Name: VIPER25 Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.st.com Manufacturer Package: 7DIP Alternative Parts (Cross-Reference): ICE3BR4765JZHKLA1; ICE3AR0680VJZXKLA1; BM2P034; Introduction Date: April 17, 2009 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2022 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 62 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: STMicroelectronics Win Source Part Number: 1279313-VIPER25LN Series: VIPer plus Packaging: Tube Mounting Style: Through Hole Operating Temperature Range: -40°C ~ 150°C (TJ) Package: 8-DIP (0.300", 7.62mm), 7 Leads Power (Watts): 20W Output Isolation: Isolated Internal Switch(s): Yes Voltage - Breakdown: 800V Topology: Flyback Voltage - Start Up: 14V Frequency - Switching: 136kHz Fault Protection: Current Limiting, Over Temperature, Over Voltage Supply Voltage: 8.5 V ~ 23.5 V Family Name: VIPER25 Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.st.com Manufacturer Package: 7DIP Alternative Parts (Cross-Reference): ICE3BR4765JZHKLA1; ICE3AR0680VJZXKLA1; BM2P034; Introduction Date: April 17, 2009 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2022 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 62 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - AC DC Converters, Offline Switchers - VIPER25LN - 1279313-VIPER25LN - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - AC DC Converters, Offline Switchers - VIPER25LN
1279313-VIPER25LN
PMIC - PMIC - AC DC Converters, Offline Switchers - VIPER25LN 1279313-VIPER25LN
Manufacturer: STMicroelectronics Win Source Part Number: 1279313-VIPER25LN Series: VIPer plus Packaging: Tube Mounting Style: Through Hole Operating Temperature Range: -40°C ~ 150°C (TJ) Package: 8-DIP (0.300", 7.62mm), 7 Leads Power (Watts): 20W Output Isolation: Isolated Internal Switch(s): Yes Voltage - Breakdown: 800V Topology: Flyback Voltage - Start Up: 14V Frequency - Switching: 136kHz Fault Protection: Current Limiting, Over Temperature, Over Voltage Supply Voltage: 8.5 V ~ 23.5 V Family Name: VIPER25 Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.st.com Manufacturer Package: 7DIP Alternative Parts (Cross-Reference): ICE3BR4765JZHKLA1; ICE3AR0680VJZXKLA1; BM2P034; Introduction Date: April 17, 2009 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2022 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 62 pct. Supply and Demand Status: Balance

Manufacturer: STMicroelectronics
Win Source Part Number: 1279313-VIPER25LN
Series: VIPer plus
Packaging: Tube
Mounting Style: Through Hole
Operating Temperature Range: -40°C ~ 150°C (TJ)
Package: 8-DIP (0.300", 7.62mm), 7 Leads
Power (Watts): 20W
Output Isolation: Isolated
Internal Switch(s): Yes
Voltage - Breakdown: 800V
Topology: Flyback
Voltage - Start Up: 14V
Frequency - Switching: 136kHz
Fault Protection: Current Limiting, Over Temperature, Over Voltage
Supply Voltage: 8.5 V ~ 23.5 V
Family Name: VIPER25
Categories: Integrated Circuits (ICs)
Manufacturer Homepage: www.st.com
Manufacturer Package: 7DIP
Alternative Parts (Cross-Reference): ICE3BR4765JZHKLA1; ICE3AR0680VJZXKLA1; BM2P034;
Introduction Date: April 17, 2009
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2022
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 62 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
AC DC Converters, Offline Switches - VIPER25LN - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
AC DC Converters, Offline Switches
VIPER25LN
AC DC Converters, Offline Switches VIPER25LN
Converter Offline Flyback Topology 136kHz 7-DIP

Converter Offline Flyback Topology 136kHz 7-DIP

Buy Now Datasheet
PMIC - AC DC Converters, Offline Switchers - VIPER25LN - Lingto Electronic Limited
Shenzhen, China
PMIC - AC DC Converters, Offline Switchers
VIPER25LN
PMIC - AC DC Converters, Offline Switchers VIPER25LN
IC OFFLINE SWITCH FLYBACK 7DIP

IC OFFLINE SWITCH FLYBACK 7DIP

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category AC-DC Converter Chips AC-DC Converter Chips AC-DC Converter Chips
Product Number 1279313-VIPER25LN VIPER25LN VIPER25LN
Product Name PMIC - PMIC - AC DC Converters, Offline Switchers - VIPER25LN AC DC Converters, Offline Switches PMIC - AC DC Converters, Offline Switchers
Package Type DIP; Other; 8-DIP (0.300", 7.62mm), 7 Leads DIP; Other; 8-DIP (0.300\", 7.62mm), 7 Leads
Unlock Full Specs
to access all available technical data

Similar Products

ACDC Power Supply Control ICs - Model: FA1A21N - Fuji Electric Corp. of America
Specs
Package Type Other; SOP-8
Output Voltage 10 to 26 volts
View Details
AC DC Converters, Offline Switches - ICE2QR4765GXUMA1 - Quarktwin Technology Ltd.
Specs
Package Type SOIC; Other; 16-SOIC (0.154\", 3.90mm Width), 12 Leads
Input Voltage 10.5 to 27 volts
Output Power 29 watts
View Details
2 suppliers
Encapsulated AC/DC Power Supply - ASD Series - Pairui Group Inc.
Specs
Output Voltage 3.3 to 24 volts
Input Voltage 90 to 305 volts
View Details