High Voltage Switcher for Non-isolated AC/DC Conversion 7-SOIC -40 to 125
Manufacturer: Texas Instruments
Win Source Part Number: 142341-UCC28880DR
Packaging: Reel - TR
Mounting: Surface Mount
Output Isolation: Non-Isolated
Internal Switch(s): Yes
Voltage - Breakdown: 700V
Topology: Buck, Buck-Boost, Flyback
Voltage - Start Up: 3.9V
Duty Cycle: 55%
Frequency - Switching: 62kHz
Fault Protection: Current Limiting, Over Load, Over Temperature, Short Circuit
Categories: Integrated Circuits
Status: Active
Case / Package: 7-SOIC
Supply Voltage - Operating: 3.6 V to 5 V
Control Operating Temperature: -40°C to 105°C (TA)
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 68 pct.
Supply and Demand Status: Limited
IC OFFLINE SWITCH MULT TOP 7SOIC
Converter Offline Buck, Buck-Boost, Flyback Topology 62kHz 7-SOIC
| Texas Instruments | Win Source Electronics | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|
| Product Category | IC Power Supplies | AC-DC Converter Chips | AC-DC Converter Chips | AC-DC Converter Chips |
| Product Number | UCC28880DR | 142341-UCC28880DR | UCC28880DR | UCC28880DR |
| Product Name | UCC28880 High Voltage Switcher for Non-isolated AC/DC Conversion | PMIC - PMIC - AC DC Converters, Offline Switchers - UCC28880DR | PMIC - AC DC Converters, Offline Switchers | AC DC Converters, Offline Switches |
| Package Type | Other; SOIC | SOIC; Other; 7-SOIC | SOIC; Other; 8-SOIC (0.154\", 3.90mm Width), 7 Leads |