STMicroelectronics Integrated Circuits (ICs) - PMIC - AC DC Converters, Offline Switchers VIPER122LSTR

Description
Win Source Part Number: 961836-VIPER122LSTR Category: Integrated Circuits (ICs)>PMIC - AC DC Converters, Offline Switchers Package: Tape & Reel Standard Package: 2,500 Mounting: SMD (SMT) Power (Watts): 11 W Output Isolation: Either Internal Switch(s): Yes Voltage - Breakdown: 730V Topology: Buck, Buck-Boost, Flyback Voltage - Start Up: 13 V Duty Cycle: 80% Frequency - Switching: 60kHz Fault Protection: Current Limiting, Short Circuit Package / Case: 10-SOP (0.154", 3.90mm Width) Supplier Device Package: 10-SSOP Temperature Range - Operating: -40°C ~ 150°C (TJ) Supply Voltage - Operating: 11.5V ~ 23.5V ECCN: EAR99 Fake Threat In the Open Market: 75 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: STMicroelectronics Other Names: 497-19551-1,497-1955 1-2,497-19551-6 Base Product Number: VIPER122
Request a Quote Datasheet
Description
Win Source Part Number: 961836-VIPER122LSTR Category: Integrated Circuits (ICs)>PMIC - AC DC Converters, Offline Switchers Package: Tape & Reel Standard Package: 2,500 Mounting: SMD (SMT) Power (Watts): 11 W Output Isolation: Either Internal Switch(s): Yes Voltage - Breakdown: 730V Topology: Buck, Buck-Boost, Flyback Voltage - Start Up: 13 V Duty Cycle: 80% Frequency - Switching: 60kHz Fault Protection: Current Limiting, Short Circuit Package / Case: 10-SOP (0.154", 3.90mm Width) Supplier Device Package: 10-SSOP Temperature Range - Operating: -40°C ~ 150°C (TJ) Supply Voltage - Operating: 11.5V ~ 23.5V ECCN: EAR99 Fake Threat In the Open Market: 75 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: STMicroelectronics Other Names: 497-19551-1,497-1955 1-2,497-19551-6 Base Product Number: VIPER122
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - PMIC - AC DC Converters, Offline Switchers - 961836-VIPER122LSTR - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - PMIC - AC DC Converters, Offline Switchers
961836-VIPER122LSTR
Integrated Circuits (ICs) - PMIC - AC DC Converters, Offline Switchers 961836-VIPER122LSTR
Win Source Part Number: 961836-VIPER122LSTR Category: Integrated Circuits (ICs)>PMIC - AC DC Converters, Offline Switchers Package: Tape & Reel Standard Package: 2,500 Mounting: SMD (SMT) Power (Watts): 11 W Output Isolation: Either Internal Switch(s): Yes Voltage - Breakdown: 730V Topology: Buck, Buck-Boost, Flyback Voltage - Start Up: 13 V Duty Cycle: 80% Frequency - Switching: 60kHz Fault Protection: Current Limiting, Short Circuit Package / Case: 10-SOP (0.154", 3.90mm Width) Supplier Device Package: 10-SSOP Temperature Range - Operating: -40°C ~ 150°C (TJ) Supply Voltage - Operating: 11.5V ~ 23.5V ECCN: EAR99 Fake Threat In the Open Market: 75 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: STMicroelectronics Other Names: 497-19551-1,497-1955 1-2,497-19551-6 Base Product Number: VIPER122

Win Source Part Number: 961836-VIPER122LSTR
Category: Integrated Circuits (ICs)>PMIC - AC DC Converters, Offline Switchers
Package: Tape & Reel
Standard Package: 2,500
Mounting: SMD (SMT)
Power (Watts): 11 W
Output Isolation: Either
Internal Switch(s): Yes
Voltage - Breakdown: 730V
Topology: Buck, Buck-Boost, Flyback
Voltage - Start Up: 13 V
Duty Cycle: 80%
Frequency - Switching: 60kHz
Fault Protection: Current Limiting, Short Circuit
Package / Case: 10-SOP (0.154", 3.90mm Width)
Supplier Device Package: 10-SSOP
Temperature Range - Operating: -40°C ~ 150°C (TJ)
Supply Voltage - Operating: 11.5V ~ 23.5V
ECCN: EAR99
Fake Threat In the Open Market: 75 pct.
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: STMicroelectronics
Other Names: 497-19551-1,497-19551-2,497-19551-6
Base Product Number: VIPER122

Buy Now Datasheet
AC DC Converters, Offline Switches - VIPER122LSTR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
AC DC Converters, Offline Switches
VIPER122LSTR
AC DC Converters, Offline Switches VIPER122LSTR
Converter Offline Buck, Buck-Boost, Flyback Topology 60kHz 10-SSOP

Converter Offline Buck, Buck-Boost, Flyback Topology 60kHz 10-SSOP

Buy Now Datasheet
PMIC - AC DC Converters, Offline Switchers - VIPER122LSTR - Lingto Electronic Limited
Shenzhen, China
PMIC - AC DC Converters, Offline Switchers
VIPER122LSTR
PMIC - AC DC Converters, Offline Switchers VIPER122LSTR
IC OFFLINE SW MULT TOP 10SSOP

IC OFFLINE SW MULT TOP 10SSOP

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category AC-DC Converter Chips AC-DC Converter Chips AC-DC Converter Chips
Product Number 961836-VIPER122LSTR VIPER122LSTR VIPER122LSTR
Product Name Integrated Circuits (ICs) - PMIC - AC DC Converters, Offline Switchers AC DC Converters, Offline Switches PMIC - AC DC Converters, Offline Switchers
Package Type SSOP; Other; Tape & Reel Other; 10-SOP (0.154\", 3.90mm Width)
Unlock Full Specs
to access all available technical data

Similar Products

ACDC Power Supply Control ICs - Model: FA6A00AN - Fuji Electric Corp. of America
Specs
Package Type Other; SOP-16(N)
Output Voltage 14 to 27 volts
View Details
PMIC - PMIC - AC DC Converters, Offline Switchers - ICE3BR1065JF - 090489-ICE3BR1065JF - Win Source Electronics
Specs
Package Type Other; PG-TO220-6
Output Power 178 watts
Operating Temperature -25 to 130 C (-13 to 266 F)
View Details
Encapsulated AC/DC Power Supply - ALR Series - Pairui Group Inc.
Specs
Output Voltage 5 to 24 volts
Input Voltage 85 to 265 volts
View Details