STMicroelectronics, Inc. PMIC - PMIC - AC DC Converters, Offline Switchers - VIPER53SP-E VIPER53SP-E

Description
Manufacturer: STMicroelectronics Win Source Part Number: 144447-VIPER53SP-E Packaging: Tube/Rail Mounting: Surface Mount Power (Watts): 65W Output Isolation: Isolated Internal Switch(s): Yes Voltage - Breakdown: 620V Topology: Flyback Voltage - Start Up: 11.5V Frequency - Switching: Up to 300kHz Fault Protection: Current Limiting, Over Load, Over Temperature, Short Circuit Control Features: EN, Frequency Control, Soft Start Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 150°C (TC) Case / Package: 10-PowerSO Supply Voltage - Operating: 8.4 V to 19 V Popularity: Medium Fake Threat In the Open Market: 37 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: STMicroelectronics Win Source Part Number: 144447-VIPER53SP-E Packaging: Tube/Rail Mounting: Surface Mount Power (Watts): 65W Output Isolation: Isolated Internal Switch(s): Yes Voltage - Breakdown: 620V Topology: Flyback Voltage - Start Up: 11.5V Frequency - Switching: Up to 300kHz Fault Protection: Current Limiting, Over Load, Over Temperature, Short Circuit Control Features: EN, Frequency Control, Soft Start Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 150°C (TC) Case / Package: 10-PowerSO Supply Voltage - Operating: 8.4 V to 19 V Popularity: Medium Fake Threat In the Open Market: 37 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - AC DC Converters, Offline Switchers - VIPER53SP-E - 144447-VIPER53SP-E - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - AC DC Converters, Offline Switchers - VIPER53SP-E
144447-VIPER53SP-E
PMIC - PMIC - AC DC Converters, Offline Switchers - VIPER53SP-E 144447-VIPER53SP-E
Manufacturer: STMicroelectronics Win Source Part Number: 144447-VIPER53SP-E Packaging: Tube/Rail Mounting: Surface Mount Power (Watts): 65W Output Isolation: Isolated Internal Switch(s): Yes Voltage - Breakdown: 620V Topology: Flyback Voltage - Start Up: 11.5V Frequency - Switching: Up to 300kHz Fault Protection: Current Limiting, Over Load, Over Temperature, Short Circuit Control Features: EN, Frequency Control, Soft Start Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 150°C (TC) Case / Package: 10-PowerSO Supply Voltage - Operating: 8.4 V to 19 V Popularity: Medium Fake Threat In the Open Market: 37 pct. Supply and Demand Status: Limited

Manufacturer: STMicroelectronics
Win Source Part Number: 144447-VIPER53SP-E
Packaging: Tube/Rail
Mounting: Surface Mount
Power (Watts): 65W
Output Isolation: Isolated
Internal Switch(s): Yes
Voltage - Breakdown: 620V
Topology: Flyback
Voltage - Start Up: 11.5V
Frequency - Switching: Up to 300kHz
Fault Protection: Current Limiting, Over Load, Over Temperature, Short Circuit
Control Features: EN, Frequency Control, Soft Start
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 150°C (TC)
Case / Package: 10-PowerSO
Supply Voltage - Operating: 8.4 V to 19 V
Popularity: Medium
Fake Threat In the Open Market: 37 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
AC DC Converters, Offline Switches - VIPER53SP-E - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
AC DC Converters, Offline Switches
VIPER53SP-E
AC DC Converters, Offline Switches VIPER53SP-E
Converter Offline Flyback Topology Up to 300kHz 10-PowerSO

Converter Offline Flyback Topology Up to 300kHz 10-PowerSO

Buy Now Datasheet
PMIC - AC DC Converters, Offline Switchers - VIPER53SP-E - Lingto Electronic Limited
Shenzhen, China
PMIC - AC DC Converters, Offline Switchers
VIPER53SP-E
PMIC - AC DC Converters, Offline Switchers VIPER53SP-E
IC OFFLINE SW FLBACK 10POWERSO

IC OFFLINE SW FLBACK 10POWERSO

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category AC-DC Converter Chips AC-DC Converter Chips AC-DC Converter Chips
Product Number 144447-VIPER53SP-E VIPER53SP-E VIPER53SP-E
Product Name PMIC - PMIC - AC DC Converters, Offline Switchers - VIPER53SP-E AC DC Converters, Offline Switches PMIC - AC DC Converters, Offline Switchers
Package Type Other; 10-PowerSO Other; PowerSO-10 Exposed Bottom Pad
Unlock Full Specs
to access all available technical data

Similar Products

Power - AC-DC Power Conversion - CoolSET™ AC-DC integrated power stages - CoolSET™ Fixed Frequency - ICE5GR2280AG - ICE5GR2280AG - Infineon Technologies AG
Specs
Package Type Other; PG-DSO-12
Output Power 23 watts
Operating Temperature -40 to 129 C (-40 to 264 F)
View Details
ACDC Power Supply Control ICs - Model: FA5605N - Fuji Electric Corp. of America
Specs
Package Type Other; SOP-8
Output Voltage 10 to 30 volts
View Details