STMicroelectronics PMIC - PMIC - AC DC Converters, Offline Switchers - VN1160T-E VN1160T-E

Description
Manufacturer: STMicroelectronics Win Source Part Number: 799121-VN1160T-E Packaging: Tube Mounting Style: Through Hole Package: TO-220-3 Supply Voltage: 9 V ~ 16 V Categories: Integrated Circuits (ICs) Manufacturer Package: TO-220 Introduction Date: January 01, 2000 ECCN: EAR99 Estimated EOL Date: Not Applicable Popularity: Medium Fake Threat In the Open Market: 28 pct. Supply and Demand Status: Limited Quantity per package: 50
Request a Quote Datasheet
Description
Manufacturer: STMicroelectronics Win Source Part Number: 799121-VN1160T-E Packaging: Tube Mounting Style: Through Hole Package: TO-220-3 Supply Voltage: 9 V ~ 16 V Categories: Integrated Circuits (ICs) Manufacturer Package: TO-220 Introduction Date: January 01, 2000 ECCN: EAR99 Estimated EOL Date: Not Applicable Popularity: Medium Fake Threat In the Open Market: 28 pct. Supply and Demand Status: Limited Quantity per package: 50
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - AC DC Converters, Offline Switchers - VN1160T-E - 799121-VN1160T-E - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - AC DC Converters, Offline Switchers - VN1160T-E
799121-VN1160T-E
PMIC - PMIC - AC DC Converters, Offline Switchers - VN1160T-E 799121-VN1160T-E
Manufacturer: STMicroelectronics Win Source Part Number: 799121-VN1160T-E Packaging: Tube Mounting Style: Through Hole Package: TO-220-3 Supply Voltage: 9 V ~ 16 V Categories: Integrated Circuits (ICs) Manufacturer Package: TO-220 Introduction Date: January 01, 2000 ECCN: EAR99 Estimated EOL Date: Not Applicable Popularity: Medium Fake Threat In the Open Market: 28 pct. Supply and Demand Status: Limited Quantity per package: 50

Manufacturer: STMicroelectronics
Win Source Part Number: 799121-VN1160T-E
Packaging: Tube
Mounting Style: Through Hole
Package: TO-220-3
Supply Voltage: 9 V ~ 16 V
Categories: Integrated Circuits (ICs)
Manufacturer Package: TO-220
Introduction Date: January 01, 2000
ECCN: EAR99
Estimated EOL Date: Not Applicable
Popularity: Medium
Fake Threat In the Open Market: 28 pct.
Supply and Demand Status: Limited
Quantity per package: 50

Buy Now Datasheet
PMIC - AC DC Converters, Offline Switchers - VN1160T-E - Lingto Electronic Limited
Shenzhen, China
PMIC - AC DC Converters, Offline Switchers
VN1160T-E
PMIC - AC DC Converters, Offline Switchers VN1160T-E
IC OFFLINE SWITCH TO220

IC OFFLINE SWITCH TO220

Supplier's Site Datasheet
AC DC Converters, Offline Switches - VN1160T-E - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
AC DC Converters, Offline Switches
VN1160T-E
AC DC Converters, Offline Switches VN1160T-E
Converter Offline Topology TO-220

Converter Offline Topology TO-220

Buy Now Datasheet

Technical Specifications

  Win Source Electronics Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category AC-DC Converter Chips AC-DC Converter Chips AC-DC Converter Chips
Product Number 799121-VN1160T-E VN1160T-E VN1160T-E
Product Name PMIC - PMIC - AC DC Converters, Offline Switchers - VN1160T-E PMIC - AC DC Converters, Offline Switchers AC DC Converters, Offline Switches
Package Type TO-220; Other; TO-220-3 TO-220; Other; TO-220-3
Unlock Full Specs
to access all available technical data

Similar Products

ACDC Power Supply Control ICs - Model: FA13842N - Fuji Electric Corp. of America
Specs
Package Type Other; SOP-8
Output Voltage 10 to 25 volts
View Details
Integrated Circuits (ICs) - PMIC - AC DC Converters, Offline Switchers - ICE2QR1065ZXKLA1 - Shenzhen Shengyu Electronics Technology Limited
Specs
Input Voltage 10.5 to 27 volts
Operating Temperature -40 to 150 C (-40 to 302 F)
View Details
3 suppliers
Quasi-resonant AC/DC Converter with Built-in 1700 V SiC-MOSFET - BM2SCQ121T-LBZ - ROHM Semiconductor GmbH
Specs
Package Type Other; TO220-6M
Input Voltage 15 to 27.5 volts
View Details
4 suppliers