STMicroelectronics, Inc. Integrated Circuits (ICs) - PMIC - AC DC Converters, Offline Switchers VIPER115HSTR

Description
Win Source Part Number: 1254074-VIPER115HSTR Category: Integrated Circuits (ICs)>PMIC - AC DC Converters, Offline Switchers Series: VIPER™ Package: Tape & Reel Standard Package: 2,500 Mounting: SMD (SMT) Power (Watts): 12 W Output Isolation: Non-Isolated Internal Switch(s): Yes Voltage - Breakdown: 800V Topology: Buck, Buck-Boost, Flyback Voltage - Start Up: 16 V Duty Cycle: 80% Frequency - Switching: 120kHz Fault Protection: Current Limiting, Over Load, Over Voltage, Short Circuit Control Features: Soft Start Package / Case: 10-SOP (0.154", 3.90mm Width) Supplier Device Package: 10-SSOP Temperature Range - Operating: -40°C ~ 125°C (TJ) Supply Voltage - Operating: 4.5V ~ 30V ECCN: EAR99 Fake Threat In the Open Market: 54 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: STMicroelectronics Other Names: 497-VIPER115HSCT,497 -VIPER115HSDKR,497-V IPER115HSTR Base Product Number: VIPER115
Request a Quote Datasheet
Description
Win Source Part Number: 1254074-VIPER115HSTR Category: Integrated Circuits (ICs)>PMIC - AC DC Converters, Offline Switchers Series: VIPER™ Package: Tape & Reel Standard Package: 2,500 Mounting: SMD (SMT) Power (Watts): 12 W Output Isolation: Non-Isolated Internal Switch(s): Yes Voltage - Breakdown: 800V Topology: Buck, Buck-Boost, Flyback Voltage - Start Up: 16 V Duty Cycle: 80% Frequency - Switching: 120kHz Fault Protection: Current Limiting, Over Load, Over Voltage, Short Circuit Control Features: Soft Start Package / Case: 10-SOP (0.154", 3.90mm Width) Supplier Device Package: 10-SSOP Temperature Range - Operating: -40°C ~ 125°C (TJ) Supply Voltage - Operating: 4.5V ~ 30V ECCN: EAR99 Fake Threat In the Open Market: 54 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: STMicroelectronics Other Names: 497-VIPER115HSCT,497 -VIPER115HSDKR,497-V IPER115HSTR Base Product Number: VIPER115
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - PMIC - AC DC Converters, Offline Switchers - 1254074-VIPER115HSTR - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - PMIC - AC DC Converters, Offline Switchers
1254074-VIPER115HSTR
Integrated Circuits (ICs) - PMIC - AC DC Converters, Offline Switchers 1254074-VIPER115HSTR
Win Source Part Number: 1254074-VIPER115HSTR Category: Integrated Circuits (ICs)>PMIC - AC DC Converters, Offline Switchers Series: VIPER™ Package: Tape & Reel Standard Package: 2,500 Mounting: SMD (SMT) Power (Watts): 12 W Output Isolation: Non-Isolated Internal Switch(s): Yes Voltage - Breakdown: 800V Topology: Buck, Buck-Boost, Flyback Voltage - Start Up: 16 V Duty Cycle: 80% Frequency - Switching: 120kHz Fault Protection: Current Limiting, Over Load, Over Voltage, Short Circuit Control Features: Soft Start Package / Case: 10-SOP (0.154", 3.90mm Width) Supplier Device Package: 10-SSOP Temperature Range - Operating: -40°C ~ 125°C (TJ) Supply Voltage - Operating: 4.5V ~ 30V ECCN: EAR99 Fake Threat In the Open Market: 54 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: STMicroelectronics Other Names: 497-VIPER115HSCT,497 -VIPER115HSDKR,497-V IPER115HSTR Base Product Number: VIPER115

Win Source Part Number: 1254074-VIPER115HSTR
Category: Integrated Circuits (ICs)>PMIC - AC DC Converters, Offline Switchers
Series: VIPER™
Package: Tape & Reel
Standard Package: 2,500
Mounting: SMD (SMT)
Power (Watts): 12 W
Output Isolation: Non-Isolated
Internal Switch(s): Yes
Voltage - Breakdown: 800V
Topology: Buck, Buck-Boost, Flyback
Voltage - Start Up: 16 V
Duty Cycle: 80%
Frequency - Switching: 120kHz
Fault Protection: Current Limiting, Over Load, Over Voltage, Short Circuit
Control Features: Soft Start
Package / Case: 10-SOP (0.154", 3.90mm Width)
Supplier Device Package: 10-SSOP
Temperature Range - Operating: -40°C ~ 125°C (TJ)
Supply Voltage - Operating: 4.5V ~ 30V
ECCN: EAR99
Fake Threat In the Open Market: 54 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: STMicroelectronics
Other Names: 497-VIPER115HSCT,497-VIPER115HSDKR,497-VIPER115HSTR
Base Product Number: VIPER115

Buy Now Datasheet
PMIC - AC DC Converters, Offline Switchers - VIPER115HSTR - Lingto Electronic Limited
Shenzhen, China
PMIC - AC DC Converters, Offline Switchers
VIPER115HSTR
PMIC - AC DC Converters, Offline Switchers VIPER115HSTR
IC OFFLINE SW MULT TOP 10SSOP

IC OFFLINE SW MULT TOP 10SSOP

Supplier's Site Datasheet
AC DC Converters, Offline Switches - VIPER115HSTR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
AC DC Converters, Offline Switches
VIPER115HSTR
AC DC Converters, Offline Switches VIPER115HSTR
Converter Offline Buck, Buck-Boost, Flyback Topology 120kHz 10-SSOP

Converter Offline Buck, Buck-Boost, Flyback Topology 120kHz 10-SSOP

Buy Now Datasheet

Technical Specifications

  Win Source Electronics Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category AC-DC Converter Chips AC-DC Converter Chips AC-DC Converter Chips
Product Number 1254074-VIPER115HSTR VIPER115HSTR VIPER115HSTR
Product Name Integrated Circuits (ICs) - PMIC - AC DC Converters, Offline Switchers PMIC - AC DC Converters, Offline Switchers AC DC Converters, Offline Switches
Package Type SSOP; Other; Tape & Reel Other; 10-SOP (0.154\", 3.90mm Width)
Unlock Full Specs
to access all available technical data

Similar Products

AC DC Converters, Offline Switches - CYPD3184A1-24LQXQ - Quarktwin Technology Ltd.
Specs
Package Type Other; 24-UFQFN Exposed Pad
Input Voltage 2.7 to 5.5 volts
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
ACDC Power Supply Control ICs - Model: FA8A70N - Fuji Electric Corp. of America
Specs
Package Type Other; Intermittent opration
Output Voltage 10 to 24 volts
View Details
PWM Control Type DC/DC Converter IC for AC/DC Driver - BD7672BG - ROHM Semiconductor GmbH
Specs
Package Type Other; SSOP6
Input Voltage 8.5 to 25 volts
View Details