STMicroelectronics, Inc. Integrated Circuits (ICs) - PMIC - AC DC Converters, Offline Switchers VIPER013LSTR

Description
Win Source Part Number: 1159741-VIPER013LSTR Category: Integrated Circuits (ICs)>PMIC - AC DC Converters, Offline Switchers Package: Tape & Reel Standard Package: 2,500 Mounting: SMD (SMT) Power (Watts): 7 W Output Isolation: Either Internal Switch(s): Yes Voltage - Breakdown: 800V Topology: Buck, Buck-Boost, Flyback Voltage - Start Up: 8 V Duty Cycle: 80% Frequency - Switching: 60kHz Fault Protection: Current Limiting, Over Temperature, Over Voltage, Short Circuit Package / Case: 10-SOP (0.154", 3.90mm Width) Supplier Device Package: 10-SSOP Temperature Range - Operating: -40°C ~ 150°C (TJ) Supply Voltage - Operating: 4.5V ~ 30V ECCN: EAR99 Fake Threat In the Open Market: 62 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: STMicroelectronics Other Names: 497-16575-1-ND,497-1 6575-1,497-16575-2-N D,497-VIPER013LSTR,4 97-VIPER013LSTRCT,49 7-16575-6-ND,497-165 75-2,497-VIPER013LST RDKR,497-16575-6 Base Product Number: VIPER013
Request a Quote Datasheet
Description
Win Source Part Number: 1159741-VIPER013LSTR Category: Integrated Circuits (ICs)>PMIC - AC DC Converters, Offline Switchers Package: Tape & Reel Standard Package: 2,500 Mounting: SMD (SMT) Power (Watts): 7 W Output Isolation: Either Internal Switch(s): Yes Voltage - Breakdown: 800V Topology: Buck, Buck-Boost, Flyback Voltage - Start Up: 8 V Duty Cycle: 80% Frequency - Switching: 60kHz Fault Protection: Current Limiting, Over Temperature, Over Voltage, Short Circuit Package / Case: 10-SOP (0.154", 3.90mm Width) Supplier Device Package: 10-SSOP Temperature Range - Operating: -40°C ~ 150°C (TJ) Supply Voltage - Operating: 4.5V ~ 30V ECCN: EAR99 Fake Threat In the Open Market: 62 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: STMicroelectronics Other Names: 497-16575-1-ND,497-1 6575-1,497-16575-2-N D,497-VIPER013LSTR,4 97-VIPER013LSTRCT,49 7-16575-6-ND,497-165 75-2,497-VIPER013LST RDKR,497-16575-6 Base Product Number: VIPER013
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - PMIC - AC DC Converters, Offline Switchers - 1159741-VIPER013LSTR - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - PMIC - AC DC Converters, Offline Switchers
1159741-VIPER013LSTR
Integrated Circuits (ICs) - PMIC - AC DC Converters, Offline Switchers 1159741-VIPER013LSTR
Win Source Part Number: 1159741-VIPER013LSTR Category: Integrated Circuits (ICs)>PMIC - AC DC Converters, Offline Switchers Package: Tape & Reel Standard Package: 2,500 Mounting: SMD (SMT) Power (Watts): 7 W Output Isolation: Either Internal Switch(s): Yes Voltage - Breakdown: 800V Topology: Buck, Buck-Boost, Flyback Voltage - Start Up: 8 V Duty Cycle: 80% Frequency - Switching: 60kHz Fault Protection: Current Limiting, Over Temperature, Over Voltage, Short Circuit Package / Case: 10-SOP (0.154", 3.90mm Width) Supplier Device Package: 10-SSOP Temperature Range - Operating: -40°C ~ 150°C (TJ) Supply Voltage - Operating: 4.5V ~ 30V ECCN: EAR99 Fake Threat In the Open Market: 62 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: STMicroelectronics Other Names: 497-16575-1-ND,497-1 6575-1,497-16575-2-N D,497-VIPER013LSTR,4 97-VIPER013LSTRCT,49 7-16575-6-ND,497-165 75-2,497-VIPER013LST RDKR,497-16575-6 Base Product Number: VIPER013

Win Source Part Number: 1159741-VIPER013LSTR
Category: Integrated Circuits (ICs)>PMIC - AC DC Converters, Offline Switchers
Package: Tape & Reel
Standard Package: 2,500
Mounting: SMD (SMT)
Power (Watts): 7 W
Output Isolation: Either
Internal Switch(s): Yes
Voltage - Breakdown: 800V
Topology: Buck, Buck-Boost, Flyback
Voltage - Start Up: 8 V
Duty Cycle: 80%
Frequency - Switching: 60kHz
Fault Protection: Current Limiting, Over Temperature, Over Voltage, Short Circuit
Package / Case: 10-SOP (0.154", 3.90mm Width)
Supplier Device Package: 10-SSOP
Temperature Range - Operating: -40°C ~ 150°C (TJ)
Supply Voltage - Operating: 4.5V ~ 30V
ECCN: EAR99
Fake Threat In the Open Market: 62 pct.
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: STMicroelectronics
Other Names: 497-16575-1-ND,497-16575-1,497-16575-2-ND,497-VIPER013LSTR,497-VIPER013LSTRCT,497-16575-6-ND,497-16575-2,497-VIPER013LSTRDKR,497-16575-6
Base Product Number: VIPER013

Buy Now Datasheet
PMIC - AC DC Converters, Offline Switchers - VIPER013LSTR - Lingto Electronic Limited
Shenzhen, China
PMIC - AC DC Converters, Offline Switchers
VIPER013LSTR
PMIC - AC DC Converters, Offline Switchers VIPER013LSTR
IC OFFLINE SWITCH MULT TOP 10SSO

IC OFFLINE SWITCH MULT TOP 10SSO

Supplier's Site Datasheet
AC DC Converters, Offline Switches - VIPER013LSTR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
AC DC Converters, Offline Switches
VIPER013LSTR
AC DC Converters, Offline Switches VIPER013LSTR
Converter Offline Buck, Buck-Boost, Flyback Topology 60kHz 10-SSOP

Converter Offline Buck, Buck-Boost, Flyback Topology 60kHz 10-SSOP

Buy Now Datasheet

Technical Specifications

  Win Source Electronics Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category AC-DC Converter Chips AC-DC Converter Chips AC-DC Converter Chips
Product Number 1159741-VIPER013LSTR VIPER013LSTR VIPER013LSTR
Product Name Integrated Circuits (ICs) - PMIC - AC DC Converters, Offline Switchers PMIC - AC DC Converters, Offline Switchers AC DC Converters, Offline Switches
Package Type SSOP; Other; Tape & Reel Other; 10-SOP (0.154\", 3.90mm Width)
Unlock Full Specs
to access all available technical data

Similar Products

ACDC Power Supply Control ICs - Model: FA5574N - Fuji Electric Corp. of America
Specs
Package Type Other; SOP-8
Output Voltage 10 to 28 volts
View Details
Power - AC-DC Power Conversion - CoolSET™ AC-DC integrated power stages - CoolSET™ Fixed Frequency - ICE5AR4780BZS - ICE5AR4780BZS - Infineon Technologies AG
Specs
Package Type Other; PG-DIP-7
Output Power 15 watts
Operating Temperature -40 to 129 C (-40 to 264 F)
View Details
Encapsulated AC/DC Power Supply - ALR Series - Pairui Group Inc.
Specs
Output Voltage 5 to 24 volts
Input Voltage 85 to 265 volts
View Details